Dust-proof Gearmotors
from 3X Motion Technologies Co., Ltd
The GB Series 24V DC Gear Motors are designed for high-torque, low-speed precision drive applications. Covering 63mm, 80mm, and 90mm frame sizes, this series delivers stable output performance under rated 24V supply, suitable for industrial automation, adjustable equipment, lifting systems, and... [See More]
- Environmental Features: Dust-proof; Drip-proof; Waterproof
- Commutation: Brush
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Shenzhen Yunhongda Motor Co., LTD.
Aluminum alloy gear motor with triple bearing design for improved stability and torque transfer. Ideal for lifting and automation equipment. [See More]
- Environmental Features: Dust-proof; Drip-proof
- Shaft Speed: 10 to 300
- DC Voltage Range: 12.0 to 24.0
from 3X Motion Technologies Co., Ltd
The GB63 Series (63ZYT-125-24-710) Brushed DC Geared Motor is a 24V DC geared motor solution integrating a high-efficiency brushed DC motor with a precision planetary gearbox (710.5:1 ratio). The motor features 63mm diameter, 125mm body length, and delivers 93.3W rated output power with 80%... [See More]
- Environmental Features: Dust-proof; Drip-proof; Waterproof
- Commutation: Brush
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Shenzhen Yunhongda Motor Co., LTD.
Low-noise worm gear motor for conveyor drives. Compact design suitable for industrial automation. Customizable shaft and ratio options. [See More]
- Environmental Features: Dust-proof; Drip-proof
- Output Power: 0.0201 to 0.0536
- DC Voltage Range: 12.0 to 24.0
- Continuous Torque: 0.4 to 43.4
from 3X Motion Technologies Co., Ltd
The GB80 Series (80ZYT-180-24-225) Brushed DC Geared Motor is a 24V DC high-torque geared motor designed for continuous-duty industrial drive applications. Featuring an 80mm motor diameter and 180mm body length, it operates under S1 (100%) duty cycle, delivering 88W rated output power with stable... [See More]
- Environmental Features: Dust-proof; Drip-proof; Waterproof
- Commutation: Brush
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from 3X Motion Technologies Co., Ltd
The GB90 Series (90ZYT-152-24-1167) Brushed DC Geared Motor is a 24V DC ultra-high torque geared motor designed for heavy-duty industrial applications requiring extreme torque output at ultra-low speeds. Built with a 90mm motor diameter and 152mm body length, the motor operates under S1 (100%)... [See More]
- Environmental Features: Dust-proof; Drip-proof; Waterproof
- Commutation: Brush
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Kollmorgen Corporation
With the Gear Motor AKM41E-BF06 in the Washdown version especially made for rotation applications in the packaging industry. The main advantages of the ready-to-install drive units with a consistent, hygienic design include: significantly reduced cleaning times due to smooth and water-repellant... [See More]
- Environmental Features: Dust-proof; Waterproof
- Gearbox Ratio: 31.5
- Continuous Torque: 451.3
- Units: Metric
from Demag Cranes & Components
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Clean Room Use (optional feature)
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
from Kollmorgen Corporation
With the AKM Gear Motor AKM62L-F2CS-A35-59 in the Washdown version especially made for rotation applications in the packaging industry. The main advantages of the ready-to-install drive units with a consistent, Washdown design include: significantly reduced cleaning times due to smooth and... [See More]
- Environmental Features: Dust-proof; Waterproof
- Gearbox Ratio: 59
- Continuous Torque: 5911.5
- Units: Metric
from Demag Cranes & Components
Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Clean Room Use (optional feature)
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
from Kollmorgen Corporation
With the Gear Motor AKM62K-BK17 in the Washdown Food version is made for most transport and rotation applications in the food, beverage and packaging industries. This is based on combining an AKM servo motor with highly efficient gearheads. The main advantages of the ready-to-install drive units... [See More]
- Environmental Features: Dust-proof; Waterproof
- Gearbox Ratio: 19.39
- Continuous Torque: 1548.7
- Units: Metric
from Demag Cranes & Components
Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Clean Room Use (optional feature)
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)