Torque Motor Gearmotors

4 Results
2TK3A AC Torque Motor -- 2TK3A-A
from Sinotech

Character: 1. The scope of speed control is wide: the motor torque is proportionable to the square voltage. You just modify the input voltage in order to control the speed. 2. Adapt torolling work: To roll things with steady speed by firm tensility, the output torque will rise to 2times and the... [See More]

  • Features: Torque Motor
  • AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature); International Voltages (optional feature)
  • Motor Type: AC Motor
  • Output Power: 0.0016 to 0.0043
PD Series Planetary DC Gear Motors 0.6W-35W -- PD1330 Series
from Transmotec

Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine... [See More]

  • Features: Torque Motor
  • Commutation: Brush
  • Motor Type: DC Motor
  • DC Voltage Range: 2.4 to 3.0
SD Series Spur DC Gear Motors 0.25W-13W -- SD3039 Series
from Transmotec

Spur gear dc motors in customized or standard configurations. Standard diameters between 27 mm and 43 mm and power ratings up to 40W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine... [See More]

  • Features: Torque Motor
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V; 24V
WD Series Worm Gear DC Motors 25W-500W -- WHD123224 Series
from Transmotec

Brush dc motors with robust design, metal gears and closed motor body. Motor shafts are supported by ball bearings. Configurations may include gearbox, encoder and brake depending on motor model. Please check the part description for proper selections of combination. Customizations are welcome. [See More]

  • Features: Torque Motor; Brake (optional feature)
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V; 24V