Integral Brake Gearmotors

32 Results
Motors - AC, DC -- 1885-EW2A-000N14B-ND [EW2A-000N14B from IDEC Corporation]
from DigiKey

SWD CORE 14:1 RATIO WITH BRAKE [See More]

  • Features: Brake
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Continuous Torque: 327.5
DC Geared Motor -- PG63 Series
from 3X Motion Technologies Co., Ltd

Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of... [See More]

  • Features: Brake
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Motors - AC, DC -- 1885-EW2A-125HN14B-ND [EW2A-125HN14B from IDEC Corporation]
from DigiKey

SWD 14:1 RATIO WITH BRAKE [See More]

  • Features: Brake
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Continuous Torque: 327.5
DC Geared Motor -- PG80 Series
from 3X Motion Technologies Co., Ltd

Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of... [See More]

  • Features: Brake
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Motors - AC, DC -- 5888-MR94BZB-A123-ND [MR94BZB-A123 from Mabuchi Motor America Corp.]
from DigiKey

24V RESOLVER 85MM 10:1 GB BRAKE [See More]

  • Features: Brake
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
DC Geared Motor -- PG90 Series
from 3X Motion Technologies Co., Ltd

Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of... [See More]

  • Features: Brake
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Motors - AC, DC -- 5888-MS94BZB-ND [MS94BZB from Mabuchi Motor America Corp.]
from DigiKey

BLDC 24V HES 85MM 10:1 GB BRAKE [See More]

  • Features: Brake
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
DC Geared Motor -- WG2 Series
from 3X Motion Technologies Co., Ltd

Worm geared motor is made of a brushed DC motor with worm gear reducer. The worm geared motor provided by 3X Motion has good performance. Compact mechanical structure, compact size and light shape, small and efficient;. good heat exchange performance, fast heat dissipation;. simple installation,... [See More]

  • Features: Brake
  • Commutation: Brush
  • Motor Type: DC Motor
  • Gear Type: Worm
Motors - AC, DC -- 5888-MS94BZC-A123-ND [MS94BZC-A123 from Mabuchi Motor America Corp.]
from DigiKey

24V HES 85MM 10:1 GB WHEEL BRAKE [See More]

  • Features: Brake
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
DC Geared Motor -- WG4 Series
from 3X Motion Technologies Co., Ltd

Worm geared motor is made of a brushed DC motor with worm gear reducer. The worm geared motor provided by 3X Motion has good performance. Compact mechanical structure, compact size and light shape, small and efficient;. good heat exchange performance, fast heat dissipation;. simple installation,... [See More]

  • Features: Brake
  • Commutation: Brush
  • Motor Type: DC Motor
  • Gear Type: Worm
Motors - AC, DC -- 5888-MS94BZE-A123-ND [MS94BZE-A123 from Mabuchi Motor America Corp.]
from DigiKey

BLDC 24V HES 85MM 20:1 GB BRAKE [See More]

  • Features: Brake
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
DC Geared Motor -- WG5 Series
from 3X Motion Technologies Co., Ltd

Worm geared motor is made of a brushed DC motor with worm gear reducer. The worm geared motor provided by 3X Motion has good performance. Compact mechanical structure, compact size and light shape, small and efficient;. good heat exchange performance, fast heat dissipation;. simple installation,... [See More]

  • Features: Brake
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Motors - AC, DC -- 5888-MS94BZF-A123-ND [MS94BZF-A123 from Mabuchi Motor America Corp.]
from DigiKey

24V HES 85MM 20:1 GB WHEEL BRAKE [See More]

  • Features: Brake
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Gear Motor -- PG90 Series
from 3X Motion Technologies Co., Ltd

Worm geared motor is made of a brushed DC motor with worm gear reducer. The worm geared motor provided by 3X Motion has good performance. Compact mechanical structure, compact size and light shape, small and efficient;. good heat exchange performance, fast heat dissipation;. simple installation,... [See More]

  • Features: Brake
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
3RK15A AC Brake Motor -- 3RK15A-AM
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • Features: Brake
  • AC Construction: Induction
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
Motor Gearboxes -- 9800
from Venture Mfg. Co.

This versatile, medium duty combination worm drive and spur gear driven gearbox can be used for virtually any application imaginable where strength and reliability are needed.. Features: 12 vdc. 20% Duty Cycle typical (1on/4 off). Optional Manual crank. Electric Motor Brake. Metal Gears. Lifetime... [See More]

  • Features: Brake
  • Continuous Current: 21
  • Motor Type: DC Motor
  • Continuous Torque: 840.0
Demag Microspeed Units
from Demag Cranes & Components

Microspeed units differ from drives with speed stages and variable-speed drive systems. They are a combination of two or more brake motors linked by a mechanical gearbox. [The brake of the main motor is designed as a friction coupling, the brake of the creep speed motor acts either direct or via the... [See More]

  • Features: Brake; Clutch
  • Shaft Orientation: Double-ended
  • Gearbox Ratio: 4 to 125
  • Feedback: Pulse Generator
4RK25A AC Brake Motor -- 4RK25A-AM
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • Features: Brake
  • AC Construction: Induction
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
Inline Gearmotors -- D** 10 DD ZBA 63 A 2
from Demag Cranes & Components

Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast... [See More]

  • Features: Brake
  • AC Construction: Induction
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
4RK25RA Adjustable Speed Break Motor -- 4RK25RA-AM
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • Features: Brake
  • AC Construction: Induction
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
Offset Gearmotors -- A**10 DD ZBA 63 A 2
from Demag Cranes & Components

Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units... [See More]

  • Features: Brake
  • AC Construction: Induction
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
5RK120A AC Brake Motor -- 5RK120A-AMF
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • Features: Brake
  • AC Construction: Induction
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
Right Angle Gearmotors -- W**10 DD ZBA 63 A 2
from Demag Cranes & Components

Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running... [See More]

  • Features: Brake
  • AC Construction: Induction
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
5RK120RA Adjustable Speed Break Motor -- 5RK120RA-AMF
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • Features: Brake
  • AC Construction: Induction
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
5RK40A AC Brake Motor -- 5RK40A-AM
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • Features: Brake
  • AC Construction: Induction
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
5RK40RA Adjustable Speed Break Motor -- 5RK40RA-AM
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • Features: Brake
  • AC Construction: Induction
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
5RK60A AC Heavy-Duty Brake Motor -- 5RK60A-AMF
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • Features: Brake
  • AC Construction: Induction
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
5RK60RA Heavy-Duty Adj Speed Brake Motor -- 5RK60RA-AMF
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • Features: Brake
  • AC Construction: Induction
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
5RK90A AC Brake Motor -- 5RK90A-AMF
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • Features: Brake
  • AC Construction: Induction
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
5RK90RA Adjustable Speed Break Motor -- 5RK90RA-AMF
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • Features: Brake
  • AC Construction: Induction
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
6RK120A AC Brake Motor -- 6RK120A-AM
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • Features: Brake
  • AC Construction: Induction
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 120V/60Hz; International Voltages
6RK140A AC Brake Motor -- 6RK140A-AM
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • Features: Brake
  • AC Construction: Induction
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 120V/60Hz; International Voltages