Three-phase Gearmotors
from RS Components, Ltd.
Mini Motor BC2000/T 25 B3 [See More]
- Phase: Three-phase
- AC Construction: Geared
- Motor Type: AC Motor
- Continuous Torque: 12.7
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Industrial lip seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated. Bronze gear for high shock load capability. Hardened and ground worm for... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Output Power: 0.0588
from RS Components, Ltd.
Mini Motor BC2000/T 45 B3 [See More]
- Phase: Three-phase
- AC Construction: Geared
- Motor Type: AC Motor
- Continuous Torque: 19.7
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Industrial lip seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated. Bronze gear for high shock load capability. Hardened and ground worm for... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Output Power: 0.0588
from RS Components, Ltd.
Mini Motor BC2000/T 80 B3 [See More]
- Phase: Three-phase
- AC Construction: Geared
- Motor Type: AC Motor
- Continuous Torque: 27.0
from Bodine Electric Company
Totally enclosed, non-ventilated IP-20 rating. IP-44 with optional t-box kit installed. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Output Power: 0.0588
from RS Components, Ltd.
Mini Motor BCE2000/T 125 B3 [See More]
- Phase: Three-phase
- AC Construction: Induction geared; Induction
- Motor Type: AC Motor
- Continuous Torque: 59.3
from Bodine Electric Company
Totally Enclosed, non-ventilated IP-20 rating. IP-44 with optional t-box kit installed. Class "F" insulation system. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Output Power: 0.0400
from RS Components, Ltd.
Mini Motor BCE2000/T 400 B3 [See More]
- Phase: Three-phase
- AC Construction: Induction geared; Induction
- Motor Type: AC Motor
- Continuous Torque: 127.4
from Bodine Electric Company
Totally Enclosed, non-ventilated IP-20 rating. IP-44 with optional t-box kit installed. Class "F" insulation system. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Output Power: 0.0588
from RS Components, Ltd.
Mini Motor PC 530M4T 20 B3 [See More]
- Phase: Three-phase
- AC Construction: Induction geared; Induction
- Motor Type: AC Motor
- Continuous Torque: 136.3
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Permanently lubricated with high-performance lubricant. Hardened helical gearing for quietness and high output to size ratio. [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Output Power: 0.1667
from RS Components, Ltd.
Mini Motor MC 244PT 10 B3 [See More]
- Phase: Three-phase
- AC Construction: Induction geared; Induction
- Motor Type: AC Motor
- Continuous Torque: 14.2
from Bodine Electric Company
230/460 VAC/60Hz, three-phase, variable speed, 1/6HP (124 Watts). Inverter duty winding is designed to be compatible with a wide range of inverter (variable frequency) drives. IP-20 standard. Optional terminal box kits available, model 0984 or 0986 (for IP-44). Fan cooled for high output power... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Motor Type: AC Motor
- Output Power: 0.1667
from RS Components, Ltd.
Mini Motor MC 244PT 40 B3 [See More]
- Phase: Three-phase
- AC Construction: Induction geared; Induction
- Motor Type: AC Motor
- Continuous Torque: 42.5
from Bodine Electric Company
230/460 VAC/60Hz, three-phase, variable speed, 1/6HP (124 Watts). Inverter duty winding is designed to be compatible with a wide range of inverter (variable frequency) drives. IP-20 standard. Optional terminal box kits available, model 0984 or 0986 (for IP-44). Fan cooled for high output power... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Motor Type: AC Motor
- Output Power: 0.1667
from RS Components, Ltd.
Mini Motor MC 244PT 80 B3 [See More]
- Phase: Three-phase
- AC Construction: Induction geared; Induction
- Motor Type: AC Motor
- Continuous Torque: 69.9
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Aluminum center ring endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Output Power: 0.1667
from RS Components, Ltd.
Mini Motor MC 440P3T 15 B3 [See More]
- Phase: Three-phase
- AC Construction: Induction geared; Induction
- Motor Type: AC Motor
- Continuous Torque: 74.3
from Bodine Electric Company
NEC Class I/Division 2 (Groups A, B, C, and D, Temp Code T3C) rated gearmotors are suitable for environments where flammable gases or vapors may accidentally be spilled or leak into the operating area. UL Listed for US and Canada. Large terminal box with terminal block, factory-installed. Rated for... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Motor Type: AC Motor
- Output Power: 0.1667
from RS Components, Ltd.
Mini Motor MC 440P3T 30 B3 [See More]
- Phase: Three-phase
- AC Construction: Induction geared; Induction
- Motor Type: AC Motor
- Continuous Torque: 79.6
from Bodine Electric Company
Gearmotors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Gearmotors; UL Listed for US and... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Output Power: 1/4 HP
from RS Components, Ltd.
Mini Motor MC 440P3T 7.5 B3 [See More]
- Phase: Three-phase
- AC Construction: Induction geared; Induction
- Motor Type: AC Motor
- Continuous Torque: 38.9
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Output Power: 0.3750
from RS Components, Ltd.
Mini Motor MC 244PT 80 B5 [See More]
- Phase: Three-phase
- AC Construction: Induction geared; Induction
- Motor Type: AC Motor
- AC Motor Features: Reversible
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Output Power: 0.3750
from RS Components, Ltd.
Mini Motor MC 440P3T 15 B5 [See More]
- Phase: Three-phase
- AC Construction: Induction geared; Induction
- Motor Type: AC Motor
- AC Motor Features: Reversible
from Bodine Electric Company
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Output Power: 1/4 HP
from RS Components, Ltd.
Mini Motor MC 440P3T 30 B5 [See More]
- Phase: Three-phase
- AC Construction: Induction geared; Induction
- Motor Type: AC Motor
- AC Motor Features: Reversible
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated with... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Output Power: 0.3750
from RS Components, Ltd.
Mini Motor MC 320P2T 70 B3 [See More]
- Phase: Three-phase
- AC Construction: Induction geared; Induction
- Motor Type: AC Motor
- AC Motor Features: Reversible
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Output Power: 0.3750
from Bodine Electric Company
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Motor Type: AC Motor
- Output Power: 1/4 HP
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Output Power: 0.3750
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings for increased radial load capacity and long life, large ball bearings on the output shaft. Permanently... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Output Power: 0.3750
from Bodine Electric Company
230/460 VAC, 60 Hz, 3-phase Inverter-Duty winding. Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power (TEFC). Class F insulation. Hollow shaft eliminates need for shaft couplings and extra mounting hardware. Stainless Steel ¾-inch (0.75... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Motor Type: AC Motor
- Output Power: 0.3750
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Rugged gearhead designed for heavy continuous loads with ample strength for shock loads. Industrial lip type seals on motor and output shaft. Ball bearing on output shaft for high radial and axial load capacity. Permanently... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Motor Type: AC Motor
- Output Power: 0.7500
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing utilizing... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Motor Type: AC Motor
- Output Power: 0.7500
from Bodine Electric Company
Totally Enclosed IP-69K rating. Meets EU Hygienic standard for food machinery. Stainless Steel construction throughout. Sealed against water and dust ingress. 230/460VAC, 1/2 HP inverter-duty, 3-phase winding. Large water tight terminal box in 12 o ’clock position for easy access. Gearmotors... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Motor Type: AC Motor
- Output Power: 1/2 HP
from Bodine Electric Company
42R6 AC 3-phase motor provides high starting torque, variable speed, and predictable performance. Compatible with many inverter drives (VFDs). TENV. Class "F" insulation and ratings; Rated ambient temp: +40 °C. Permanently lubricated, noise-tested, sealed, ball bearings. Hardened steel gearts... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Motor Type: AC Motor
- Output Power: 0.3333
from Bodine Electric Company
Metric mounting threads and metric drive shaft dimensions. Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and endshields for high thermal efficiency and light... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 230/400; 208-230/240V 60Hz
- Motor Type: AC Motor
- Output Power: 0.2000
from Brother International Corporation
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum... [See More]
- Phase: Three-phase
- Continuous Torque: 22.5
- Output Power: 0.1250
- Gearbox Ratio: 5
from Demag Cranes & Components
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast... [See More]
- Phase: Three-phase
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
from Anaheim Automation, Inc.
Integrated spur gearbox, compact Size and power density [See More]
- Phase: Three-phase
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 36.0
from Assun Motor Pte. Ltd.
DC Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to... [See More]
- Phase: Three-phase
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- Stepper Construction: Permanent Magnet
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Phase: Three-phase
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- AC Motor Features: Reversible (optional feature)
from Brother International Corporation
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum... [See More]
- Phase: Three-phase
- Continuous Torque: 21.0
- Output Power: 0.1250
- Gearbox Ratio: 5
from Demag Cranes & Components
Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units... [See More]
- Phase: Three-phase
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
from Assun Motor Pte. Ltd.
Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]
- Phase: Three-phase
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Phase: Three-phase
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 380VAC; International Voltages
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- AC Motor Features: Reversible (optional feature)
from Brother International Corporation
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum... [See More]
- Phase: Three-phase
- Continuous Torque: 38.0
- Output Power: 0.1250
- Gearbox Ratio: 10
from Demag Cranes & Components
Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running... [See More]
- Phase: Three-phase
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
from Assun Motor Pte. Ltd.
DC Brushless Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]
- Phase: Three-phase
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Phase: Three-phase
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 380VAC; International Voltages
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- AC Motor Features: Reversible (optional feature)
from Brother International Corporation
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum... [See More]
- Phase: Three-phase
- Continuous Torque: 19.0
- Output Power: 0.1250
- Gearbox Ratio: 5
from Assun Motor Pte. Ltd.
DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]
- Phase: Three-phase
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Phase: Three-phase
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- AC Motor Features: Reversible (optional feature)
from Brother International Corporation
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum... [See More]
- Phase: Three-phase
- Continuous Torque: 3.0
- Output Power: 0.0200
- Gearbox Ratio: 5
from Assun Motor Pte. Ltd.
DC Brushless Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]
- Phase: Three-phase
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- Stepper Construction: Permanent Magnet
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Phase: Three-phase
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 380VAC; International Voltages
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- AC Motor Features: Reversible (optional feature)
from Brother International Corporation
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum... [See More]
- Phase: Three-phase
- Continuous Torque: 6.0
- Output Power: 0.0200
- Gearbox Ratio: 10
from Assun Motor Pte. Ltd.
DC Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to... [See More]
- Phase: Three-phase
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Phase: Three-phase
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 380VAC; International Voltages
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- AC Motor Features: Reversible (optional feature)
from Brother International Corporation
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum... [See More]
- Phase: Three-phase
- Continuous Torque: 6.0
- Output Power: 0.0200
- Gearbox Ratio: 10
from Assun Motor Pte. Ltd.
DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]
- Phase: Three-phase
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Phase: Three-phase
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 380VAC; International Voltages
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- AC Motor Features: Reversible (optional feature)
from Assun Motor Pte. Ltd.
BL2845 applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]
- Phase: Three-phase
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- Stepper Construction: Permanent Magnet
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Phase: Three-phase
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 120V/60Hz
- Motor Type: DC Motor
- AC Motor Features: Reversible (optional feature)
from Assun Motor Pte. Ltd.
Slotless motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]
- Phase: Three-phase
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Phase: Three-phase
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 380VAC; International Voltages
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- AC Motor Features: Reversible (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Phase: Three-phase
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 380VAC; International Voltages
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- AC Motor Features: Reversible (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Phase: Three-phase
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- AC Motor Features: Reversible (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Phase: Three-phase
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 380VAC; International Voltages
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- AC Motor Features: Reversible (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Phase: Three-phase
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 380VAC; International Voltages
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Phase: Three-phase
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 380VAC; International Voltages
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Phase: Three-phase
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 380VAC; International Voltages