9 Volt Gearmotors
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 9V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from Adamant Namiki Jewel Co., Ltd
Our brushless motor lineup includes models from 4mm diameter up to 22mm diameter sizes. All have low inertia rotors for quick response, and hi energy rare earth magnets for optimum performance. The slotless, brushless motors achieve more efficient operation through low damping losses. Planetary and... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brushless
- Motor Type: Servomotor; DC Motor
- DC Construction: Coreless / Slotless
from SONCEBOZ Corporation
SONCEBOZ slimline stepper motors are flat actuators for instrument clusters. They present motion smoothness, low noise, robustness and cost efficiency. Sonceboz stepper motors have become a worldwide standard in this industry for instrument clusters. [See More]
- Standard DC Voltage: 6V; 9V
- Stepper Construction: Permanent Magnet
- Motor Type: Stepper Motor
- DC Voltage Range: 5.3 to 9.0
from Johnson Electric North America, Inc.
DC Gearmotors combine Johnson Electric ’s wide range of DC motors with an increasing range of gearboxes from the Saia and Johnson Motor brands. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Voltage Range: 0.0 to 24.0
- Motor Type: DC Motor
- Shaft Size: 0.315
from Johnson Electric Group
DC Gearmotors combine Johnson Electric ’s wide range of DC motors with an increasing range of gearboxes from the Saia and Johnson Motor brands. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a... [See More]
- Standard DC Voltage: 6V; 9V; 12V
- DC Voltage Range: 4.5 to 12.0
- Motor Type: DC Motor
- Continuous Torque: 0.3 to 0.7
from Citizen Micro Co., Ltd.
Coreless Motor, Planetary Gearhead [See More]
- Standard DC Voltage: 9V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from Igarashi Motor Sales USA, LLC
Minimum quantity of 5000, custom orders within given ranges available [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Assun Motor Pte. Ltd.
Brush DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]
- Standard DC Voltage: 6V; 9V; 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from M.H. Rhodes/Cramer Company
The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights. Graphic plotters. Automatic teller machines. Printers. Medical pump and drive valves. Transit ticket dispensers. Card readers [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- AC Motor Features: Reversible
from Transmotec
Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine... [See More]
- Standard DC Voltage: 6V; 9V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 6.0 to 9.0
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from Adamant Namiki Jewel Co., Ltd
Namiki DC coreless motors are available in sizes from 7 to 18 mm diameter, featuring high efficiency and low power consumption motors. The low inertia rotor coil provides quick response with no cogging and features a skewed winding for smooth torque generation. The high performance rare earth... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brush
- Motor Type: Servomotor; DC Motor
- DC Construction: Coreless / Slotless
from Assun Motor Pte. Ltd.
Brushed DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from Assun Motor Pte. Ltd.
Coreless DC motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from Assun Motor Pte. Ltd.
DC coreless motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from Assun Motor Pte. Ltd.
DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from Assun Motor Pte. Ltd.
12V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless