Bevel Gearmotors
from Radicon
Series K Helical Bevel geared motor comes in 9 sizes with an Input Power up to 90Kw (121 Hp) and an Output Torque up to 12,300 Nm (109,000 lb.in). Gear Ratios 160:1 in three stages, 10,000:1 in five stages and 36,000:1 in six stages. Series K - Right angle helical bevel geared motors have high load... [See More]
- Gear Type: Helical / Bevel; Bevel
- Continuous Torque: 108849.6
- Motor Type: AC Motor
- Gearbox Ratio: 160 to 36000
from Demag Cranes & Components
Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running... [See More]
- Gear Type: Bevel
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
from Agro Engineers
The AK Series Helical Bevel Geared Motor is designed with integral cast feet for base or end mounting and can be offered with single or double extended output shafts. Bevel Helical Geared Motor Units are also available shaft mounted or with output flanges and are available for mounting horizontally... [See More]
- Gear Type: Bevel
- Continuous Torque: 108849.6
- Output Power: 121
- Gearbox Ratio: 8 to 10000