Reversible Gearmotors
from RS Components, Ltd.
Crouzet 82524006 AC Geared Motor [See More]
- AC Motor Features: Reversible
- AC Construction: Synchronous geared
- Motor Type: AC Motor
- Gear Type: Spur; Spur
from Bodine Electric Company
Three-wire reversible design simplifies connections. Totally enclosed IP-20 rating. IP-44 with optional terminal box kit. Fan cooled for high output power. Insulation Class B6. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing. Lubricated for... [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz
- Motor Type: AC Motor
- Phase: Single-phase
from RS Components, Ltd.
Mini Motor MC 145P2T 80 B3 [See More]
- AC Motor Features: Reversible
- AC Construction: Induction geared; Induction
- Motor Type: AC Motor
- Phase: Three-phase
from Bodine Electric Company
Permanent Split Capacitor (PSC) single-phase Gearmotor, 3-wire-reversible winding. Capacitor is not included; order with motor if required. (45 µF / 250VAC ). Threaded mounting holes are located on both sides of gearhead. 3/4-inch hollow shaft with keyway. Optional shaft kits available. Totally... [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz
- Motor Type: AC Motor
- Output Power: 1/4 HP
from RS Components, Ltd.
Mini Motor MC 244PT 80 B5 [See More]
- AC Motor Features: Reversible
- AC Construction: Induction geared; Induction
- Motor Type: AC Motor
- Phase: Three-phase
from Bodine Electric Company
Three-wire reversible design simplifies connections. Totally enclosed IP-20 rating. IP-44 with optional terminal box kit. Required run capacitor: 45 µF/250VAC for 60Hz operation (Bodine p/n 49401145). This gearmotor can operate at 50Hz when derated to 1/6HP. For 50Hz operation, use a 40... [See More]
- AC Motor Features: Reversible
- AC Voltage & Frequency: 120V/60Hz
- Motor Type: AC Motor
- Phase: Single-phase
from RS Components, Ltd.
Mini Motor MC 440P3T 15 B5 [See More]
- AC Motor Features: Reversible
- AC Construction: Induction geared; Induction
- Motor Type: AC Motor
- Phase: Three-phase
from RS Components, Ltd.
Mini Motor MC 440P3T 30 B5 [See More]
- AC Motor Features: Reversible
- AC Construction: Induction geared; Induction
- Motor Type: AC Motor
- Phase: Three-phase
from RS Components, Ltd.
Mini Motor MC 320P2T 70 B3 [See More]
- AC Motor Features: Reversible
- AC Construction: Induction geared; Induction
- Motor Type: AC Motor
- Phase: Three-phase
from RS Components, Ltd.
Mini Motor PC 310M4T 7 B3 [See More]
- AC Motor Features: Reversible
- AC Construction: Induction geared; Induction
- Motor Type: AC Motor
- Phase: Three-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from M.H. Rhodes/Cramer Company
The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights. Graphic plotters. Automatic teller machines. Printers. Medical pump and drive valves. Transit ticket dispensers. Card readers [See More]
- AC Motor Features: Reversible
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- Standard DC Voltage: 6V; 9V; 12V; 24V
from Demag Cranes & Components
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast... [See More]
- AC Motor Features: Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
from Autotrol Corporation
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our newest gearmotor for timing... [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Synchronous
- Motor Type: AC Motor
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
from Assun Motor Pte. Ltd.
Brush DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]
- AC Motor Features: Reversible
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
from Demag Cranes & Components
Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units... [See More]
- AC Motor Features: Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
from Autotrol Corporation
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our most popular low cost... [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Synchronous
- Motor Type: AC Motor
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
from Assun Motor Pte. Ltd.
Brushed DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]
- AC Motor Features: Reversible
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Demag Cranes & Components
Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running... [See More]
- AC Motor Features: Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
from Autotrol Corporation
A powerful permanent magnet synchronous motor in a very compact package. Delivers 500 ounce-inches of torque at 1 RPM. Speeds available from 1/2 RPM to 240 RPM. Suitable for many instrument and industrial applications. AC Gear Motor - Model 500 Features. Compact package. High torque at low profile. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Synchronous
- Motor Type: AC Motor
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
from Assun Motor Pte. Ltd.
DC Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to... [See More]
- AC Motor Features: Reversible
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- Stepper Construction: Permanent Magnet
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Autotrol Corporation
Instrument grade permanent magnet synchronous motor is electrically reversible and is precision built for long life applications. Available in speeds from 1 RPM to 240 RPM. Also available without gearhead as direct drive motor...consult factory. AC Gear Motor - Model 550 Features. Electrically... [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Synchronous
- Motor Type: AC Motor
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
from Assun Motor Pte. Ltd.
Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]
- AC Motor Features: Reversible
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Assun Motor Pte. Ltd.
DC Brushless Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]
- AC Motor Features: Reversible
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Assun Motor Pte. Ltd.
DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]
- AC Motor Features: Reversible
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: International Voltages
from Assun Motor Pte. Ltd.
Coreless DC motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- AC Motor Features: Reversible
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Assun Motor Pte. Ltd.
Coreless DC Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently reversing operation,... [See More]
- AC Motor Features: Reversible
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Assun Motor Pte. Ltd.
DC Brushless Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]
- AC Motor Features: Reversible
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- Stepper Construction: Permanent Magnet
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Assun Motor Pte. Ltd.
DC Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to... [See More]
- AC Motor Features: Reversible
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Assun Motor Pte. Ltd.
DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]
- AC Motor Features: Reversible
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Assun Motor Pte. Ltd.
DC coreless motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- AC Motor Features: Reversible
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Assun Motor Pte. Ltd.
DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- AC Motor Features: Reversible
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Assun Motor Pte. Ltd.
12V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- AC Motor Features: Reversible
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Assun Motor Pte. Ltd.
3V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- AC Motor Features: Reversible
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Assun Motor Pte. Ltd.
6V DC Motor(Coreless DC Coreless) applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]
- AC Motor Features: Reversible
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Assun Motor Pte. Ltd.
BL2845 applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]
- AC Motor Features: Reversible
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- Stepper Construction: Permanent Magnet
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Assun Motor Pte. Ltd.
DC motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- AC Motor Features: Reversible
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Assun Motor Pte. Ltd.
12V Assun Gear motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently reversing... [See More]
- AC Motor Features: Reversible
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Assun Motor Pte. Ltd.
24V Gear motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- AC Motor Features: Reversible
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Assun Motor Pte. Ltd.
Mini motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently reversing operation, compact... [See More]
- AC Motor Features: Reversible
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Assun Motor Pte. Ltd.
Slotless motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]
- AC Motor Features: Reversible
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages