48 Volt Gearmotors
from Midwest Motion Products, Inc.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brush
- Continuous Current: 3.4
from DigiKey
Brushless (BLDC) DC Motor Gearmotor 133 RPM 48VDC [See More]
- Standard DC Voltage: 48V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 48.0
from Constar Motion Co., Ltd
25mm 24V Dc Planetary Gear Motor. Diameter: 25mm Length : 61.5-86 mm Voltage: 24V, 48V Gearbox: Powder metallurgy. Matched Motor Type: BLDC motor, Coreless motor, Cored motor. Encoder: Available Manufacturer: China zhenzhen factory. Applications: medical equipment, scientific instruments, industrial... [See More]
- Standard DC Voltage: 48V
- Gear Type: Planetary
- DC Voltage Range: 48.0
- Gearbox Ratio: 3.6 to 1386
from ElectroCraft
Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at traditional RPM ranges, allowing custom integration with a planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at lower RPM for quiet operation. Traditional... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 48.0
from Portescap
B0512N4081 Autoclavable Slotted Brushless DC Gearmotor. ENT Surgical Gearmotor (B0512N4081). This size 5 brushless DC slotted 48V mini motor is optimized for ENT microdebrider (a.k.a ENT shaver) applications. Motor torque and speed make this BLDC mini motor an ideal solution for powered surgical... [See More]
- Standard DC Voltage: 48V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 48.0
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 48V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 48.0
from Midwest Motion Products, Inc.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Commutation: Brushless
- Continuous Current: 2.2
from Constar Motion Co., Ltd
26mmGearbox 24v Dc Gear Motor. Diameter: 25mm Length : 64.5-103 mm Voltage: 24V, 48V Gearbox: Metal CNC. Matched Motor Type: BLDC motor, Coreless motor, Cored motor. Applications: medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Shaft length, Special... [See More]
- Standard DC Voltage: 48V
- Gear Type: Planetary
- DC Voltage Range: 48.0
- Gearbox Ratio: 3.7 to 352
from ElectroCraft
Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at traditional RPM ranges, allowing custom integration with a planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at lower RPM for quiet operation. Traditional... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 48.0
from Portescap
B0614A4 Autoclavable Slotted Brushless DC Gearmotor. Arthroscopic Joint Shaver High Speed Gearmotor (B0614A4). The size 6 SMS brushless DC slotted mini motor is optimized for arthroscopic shaver applications and has been upgraded for higher speeds. This mini motor is an ideal solution for powered... [See More]
- Standard DC Voltage: 48V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 48.0
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 48V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 48.0
from ElectroCraft
Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at low RPM allowing custom integration with planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at low RPM for quiet operation. Traditional BLDC motors have peak... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 48.0
from ElectroCraft
ElectroCraft's MP24 integrates a 4-pole Brushless DC motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MP24 combines optimum performance with increased efficiency,... [See More]
- Standard DC Voltage: 48V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from ElectroCraft
ElectroCraft's MP26 integrates a 4-pole PMDC brush motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. ElectroCraft MobilePower ™ gearmotors feature an integrated... [See More]
- Standard DC Voltage: 48V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from ElectroCraft
The ElectroCraft LRPX series is a family of compact, high-performance brushless DC (BLDC) gearmotors that integrate the innovative RPX series motor with a custom planetary gearbox, delivering exceptional torque at low speeds in a sleek, efficient package. The LRPX enables equipment downsizing with... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- Commutation: Brushless
- Motor Type: DC Motor
- Torque Constant: 0.0042 to 4.05
from ElectroCraft
ElectroCraft's MPW52 integrates a 14-pole Brushless DC motor with a heavy-duty, single-stage planetary gearbox mounted inside the hub of an aluminum wheel with polyurethane tread. Designed for mobile platform traction systems with optional encoder feedback to support positioning capability and... [See More]
- Standard DC Voltage: 24V; 48V
- Commutation: Brushless
- Motor Type: DC Motor
- Torque Constant: 72.9 to 154
from ElectroCraft
Introducing ElectroCraft's new MobilePower ™ MPW86 wheel drive, featuring a high torque-density brushless DC motor with integrated planetary gearbox and wheel assembly. ElectroCraft's MPW86 integrates an 8-pole Brushless DC motor with a heavy-duty, single or two-stage planetary gearbox mounted... [See More]
- Standard DC Voltage: 24V; 48V
- Commutation: Brushless
- Motor Type: DC Motor
- Torque Constant: 2832
from ElectroCraft
ElectroCraft's MPP24 integrates a 4-pole Brushless DC motor with a very robust 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MPP24 combines optimum performance with... [See More]
- Standard DC Voltage: 48V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 48.0
from ElectroCraft
ElectroCraft's MPP26 integrates a 4-pole PMDC brush motor with a very robust 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. ElectroCraft MobilePower ™ gearmotors feature an... [See More]
- Standard DC Voltage: 48V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Igarashi Motor Sales USA, LLC
Minimum quantity of 5000, custom orders within given ranges available [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Koford Engineering, LLC
bull; High performance slotless brushless motors for military, aerospace, medical/den-tal, electric power tools, and industrial applications. •Medium and long lengths available. •Speeds up 200,000 rpm. • Autoclavable versions for surgical/dental applications. • Vacuum versions... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 48.0
- Motor Type: DC Motor
- Gear Type: Planetary
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 48V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from DOGA, S.A.
DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized... [See More]
- Standard DC Voltage: 48V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Assun Motor Pte. Ltd.
Brushed DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from MTC Industries & Research Carmiel Ltd.
The CSA-0508 was developed to be used in airborne applications. It consists of a 3 phase bipolar brushless DC servo motor* with nominal operational voltage of 48 VDC, a reduction transmission gear and a one time pyrotechnically activated clutch. It does not include electronics. [See More]
- Standard DC Voltage: 48V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 48.0
from Koford Engineering, LLC
4 pole ultra high performance, rugged, slotless design provides unmatched power density,high continuous and peak torque and is cog free. Available with optical encoders and gearheads. 240 °C rated ML wire and 205 °C rated thermosetting thermally conductive resin are used for the windings for... [See More]
- Standard DC Voltage: 24V; 48V
- DC Voltage Range: 24.0 to 48.0
- Motor Type: DC Motor
- Gear Type: Planetary
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 24V; 48V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from Assun Motor Pte. Ltd.
DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]
- Standard DC Voltage: 24V; 48V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Koford Engineering, LLC
4 pole ultra high performance, rugged, slotless design provides unmatched power density,high continuous and peak torque and is cog free. 240 °C rated ML wire and 205 °C rated thermosetting thermally conductive resin are used for the windings for the ultimate in ruggedness. Available in hall... [See More]
- Standard DC Voltage: 24V; 48V
- DC Voltage Range: 24.0 to 48.0
- Motor Type: DC Motor
- Gear Type: Planetary
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from Assun Motor Pte. Ltd.
Coreless DC Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently reversing operation,... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Koford Engineering, LLC
High power density high efficiency slotless design is cog free, cost effective, quiet, and provides high efficiency and cool operation. ML insulation is used for the greatest possible durability. 200 °C Neo magnets are used along with hard-ened and ground 440C stainless shaft, and high temp TFE... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 48.0
- Motor Type: DC Motor
- Gear Type: Planetary
from Assun Motor Pte. Ltd.
DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Koford Engineering, LLC
Cog free, slotless, low inductance design for highest performance, perfect for direct drive applications and other precision servo applications. ML insulation is used for the greatest possible durability. 150 °C Neo magnets are used along with stainless shaft, and high temp TFE insulated lead... [See More]
- Standard DC Voltage: 24V; 48V
- DC Voltage Range: 24.0 to 48.0
- Motor Type: DC Motor
- Gear Type: Planetary
from Assun Motor Pte. Ltd.
12V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Assun Motor Pte. Ltd.
3V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Assun Motor Pte. Ltd.
Mini motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently reversing operation, compact... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless