In-line Gearmotors
from ElectroCraft
High torque density brushless motor with integrated single-stage planetary gearbox and wheel-drive assembly, ideal for mobile platform traction systems such as automated guided vehicles and autonomous mobile robots. Size: 52mm brushless motor, 28mm x 80mm wheel mount, 4"-8" diameter wheel. Peak... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Continuous Torque: 35.4
from Bodine Electric Company
Requires a 130V brushless DC control set for 120 ° Commutation angle. Up to twice the torque of conventional helical / spur parallel shaft gearboxes of similar size. Unvented gearhousing mounts in any orientation. Permanently lubricated with high-performance lubricant. Hardened steel gears for... [See More]
- Shaft Orientation: In-line
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 130.0
from 3X Motion Technologies Co., Ltd
The GB Series 24V DC Gear Motors are designed for high-torque, low-speed precision drive applications. Covering 63mm, 80mm, and 90mm frame sizes, this series delivers stable output performance under rated 24V supply, suitable for industrial automation, adjustable equipment, lifting systems, and... [See More]
- Shaft Orientation: In-line
- Commutation: Brush
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Yaskawa America, Inc. - Motion Division
Optimized for lower capacity, low inertia loads. Match the general-purpose workhorse of the Yaskawa servo line with a custom designed gearhead that enhances its versatile performance. SXA was optimized by servo application professionals for Yaskawa SGMXA servo motors, and maximizes their ability to... [See More]
- Shaft Orientation: In-line
- Gearbox Ratio: 3
- Output Power: 0.1340
- Units: Metric
from Midwest Motion Products, Inc.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We... [See More]
- Shaft Orientation: In-line
- Standard DC Voltage: 90V
- Commutation: Brush
- DC Voltage Range: 90.0
from ElectroCraft
Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at traditional RPM ranges, allowing custom integration with a planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at lower RPM for quiet operation. Traditional... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 12V; 24V; 48V
from Bodine Electric Company
24A motor provides high starting torque, adjustable speed, and predictable performance. Pre-seated motor brushes for quiet operation. Class "F" insulation and ratings. Unvented integral gearhousing, mounts in any orientation. Permanently lubricated with high-performance lubricant. Hardened steel... [See More]
- Shaft Orientation: In-line
- Standard DC Voltage: 90V
- Motor Type: DC Motor
- DC Voltage Range: 90.0 to 130.0
from 3X Motion Technologies Co., Ltd
The GB63 Series (63ZYT-125-24-710) Brushed DC Geared Motor is a 24V DC geared motor solution integrating a high-efficiency brushed DC motor with a precision planetary gearbox (710.5:1 ratio). The motor features 63mm diameter, 125mm body length, and delivers 93.3W rated output power with 80%... [See More]
- Shaft Orientation: In-line
- Commutation: Brush
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Yaskawa America, Inc. - Motion Division
Strong Performance for High Power Demands. Larger automation components are suited to the extra robust performance of SXG, designed for use with the Yaskawa SXG family of rotary servo motors. A full series of gearheads was designed to maximize the space-saving profile of XG motors, while delivering... [See More]
- Shaft Orientation: In-line
- Gearbox Ratio: 3
- Output Power: 0.6031
- Units: Metric
from Midwest Motion Products, Inc.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We... [See More]
- Shaft Orientation: In-line
- Standard DC Voltage: 24V
- Commutation: Brushless
- DC Voltage Range: 24.0
from ElectroCraft
Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at traditional RPM ranges, allowing custom integration with a planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at lower RPM for quiet operation. Traditional... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 12V; 24V; 48V
from Bodine Electric Company
Requires a 24V brushless DC control set for 120 ° Commutation angle. Up to twice the torque of conventional helical / spur parallel shaft gearboxes of similar size. Unvented gearhousing mounts in any orientation. Permanently lubricated with high-performance lubricant. Hardened steel gears for... [See More]
- Shaft Orientation: In-line
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from 3X Motion Technologies Co., Ltd
The GB80 Series (80ZYT-180-24-225) Brushed DC Geared Motor is a 24V DC high-torque geared motor designed for continuous-duty industrial drive applications. Featuring an 80mm motor diameter and 180mm body length, it operates under S1 (100%) duty cycle, delivering 88W rated output power with stable... [See More]
- Shaft Orientation: In-line
- Commutation: Brush
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Yaskawa America, Inc. - Motion Division
Optimized for Load Matching Success. Get maximum responsiveness from a gear motor engineered to match one of Yaskawa ’s most versatile servo systems. The SXJ was designed to extend the performance of Yaskawa SGMXJ servo motors, a series known for maximum responsiveness in applications... [See More]
- Shaft Orientation: In-line
- Continuous Torque: 21.0
- Output Power: 0.1340
- Gearbox Ratio: 3
from ElectroCraft
Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at low RPM allowing custom integration with planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at low RPM for quiet operation. Traditional BLDC motors have peak... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 12V; 24V; 48V
from Bodine Electric Company
24A motor provides high starting torque, adjustable speed, and predictable performance. Pre-seated motor brushes for quiet operation. Class "F" insulation and ratings. Unvented integral gearhousing, mounts in any orientation. Permanently lubricated with high-performance lubricant. Hardened steel... [See More]
- Shaft Orientation: In-line
- Standard DC Voltage: 12V
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from 3X Motion Technologies Co., Ltd
The GB90 Series (90ZYT-152-24-1167) Brushed DC Geared Motor is a 24V DC ultra-high torque geared motor designed for heavy-duty industrial applications requiring extreme torque output at ultra-low speeds. Built with a 90mm motor diameter and 152mm body length, the motor operates under S1 (100%)... [See More]
- Shaft Orientation: In-line
- Commutation: Brush
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Yaskawa America, Inc. - Motion Division
High Torque, Low RPM Performance In a Compact Space. Add the advantages of a gearhead to a servo motor optimized for space savings. Yaskawa created the SXP to maximize the advantage of SGMXP servo motors, which pack full torque and speed performance into a motor reduced in length by 25%. This puts... [See More]
- Shaft Orientation: In-line
- Gearbox Ratio: 3
- Output Power: 0.1340
- Units: Metric
from ElectroCraft
The ElectroCraft LRPX series is a family of compact, high-performance brushless DC (BLDC) gearmotors that integrate the innovative RPX series motor with a custom planetary gearbox, delivering exceptional torque at low speeds in a sleek, efficient package. The LRPX enables equipment downsizing with... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 12V; 24V; 48V
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from ElectroCraft
ElectroCraft's MPW52 integrates a 14-pole Brushless DC motor with a heavy-duty, single-stage planetary gearbox mounted inside the hub of an aluminum wheel with polyurethane tread. Designed for mobile platform traction systems with optional encoder feedback to support positioning capability and... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 24V; 48V
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from ElectroCraft
Introducing ElectroCraft's new MobilePower ™ MPW86 wheel drive, featuring a high torque-density brushless DC motor with integrated planetary gearbox and wheel assembly. ElectroCraft's MPW86 integrates an 8-pole Brushless DC motor with a heavy-duty, single or two-stage planetary gearbox mounted... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 24V; 48V
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from ElectroCraft
The Hansen series 116-8 gear motor matches our 1.6" diameter DC brush motor with a metal planetary gearbox. This is an ideal motor for medical applications where strong, coordinated, accurate motion control is required. The planet gears share the load attached to the output shaft giving the... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 48V
from ElectroCraft
The Hansen series 116-9 gear motor matches our 1.6" diameter DC brush motor with a plastic planetary gearbox. The motor is ideal for medical applications where strong, coordinated, accurate motion control is required. The planet gears share the load attached to the output shaft giving the planetary... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 48V
from ElectroCraft
The Hansen series 121-8 gear motor matches our 2.1" diameter DC brush motor with a 2" diameter metal planetary gearbox. The planet gears share the load attached to the output shaft giving the planetary arrangement a higher torque to volume ratio with low backlash compared to a spur gear arrangement. [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from 3X Motion Technologies Co., Ltd
Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from ElectroCraft
The Hansen series 121-9 gear motor matches our 2.1" diameter DC brush motor with a 2" diameter plastic planetary gearbox. The planet gears share the load attached to the output shaft giving the planetary arrangement a higher torque to volume ratio with low backlash compared to a spur gear... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from 3X Motion Technologies Co., Ltd
Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from ElectroCraft
The series 119-1 (1.9 inch diameter) permanent magnet step motor is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for bipolar drives can be run from an AC voltage source, using a capacitor to create a phase shift in the line... [See More]
- Shaft Orientation: In-line
- Standard DC Voltage: 12V; 24V
- Motor Type: Stepper Motor
- DC Voltage Range: 12.0 to 24.0
from 3X Motion Technologies Co., Ltd
Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from ElectroCraft
These gearmotors feature a Hansen size 19 step motor on a pear shaped gearbox. Nearly 3,000 unique gear ratios are available from 5.3:1 to 72,000:1. The thinner, standard duty, gearbox can handle intermittent torque levels up to 80 in-oz and continuous torque up to 40 in-oz. The thicker, heavy duty,... [See More]
- Shaft Orientation: In-line
- Standard DC Voltage: 24V
- Motor Type: Stepper Motor
- DC Voltage Range: 24.0
from 3X Motion Technologies Co., Ltd
Worm geared motor is made of a brushed DC motor with worm gear reducer. The worm geared motor provided by 3X Motion has good performance. Compact mechanical structure, compact size and light shape, small and efficient;. good heat exchange performance, fast heat dissipation;. simple installation,... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from ElectroCraft
The series 123-1 (2.3 inch diameter) permanent magnet step motors is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for Bipolar drives can be run from an AC voltage source, using a capacitor to create a phase shift in the line... [See More]
- Shaft Orientation: In-line
- AC Voltage & Frequency: 24 to 240V; 208-230/240V 60Hz
- Motor Type: Stepper Motor
- Standard DC Voltage: 12V; 24V
from ElectroCraft
These gearmotors feature a Hansen 123-1 series step motor on a 2 inch round spur gearbox. 4 gear ratios are available, 12:1, 48:1, 192:1 and 768:1. The heavy duty, gearbox can handle up to 500 in-oz intermittently and 250 in-oz continuously. Custom output shafts are available. [See More]
- Shaft Orientation: In-line
- AC Voltage & Frequency: 24 to 240V; 208-230/240V 60Hz
- Motor Type: Stepper Motor
- Standard DC Voltage: 24V
from Citizen Chiba Precision Co., Ltd.
#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]
- Shaft Orientation: In-line; Single-ended
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brushless
- Standard DC Voltage: 12V
from Adamant Namiki Jewel Co., Ltd
Our brushless motor lineup includes models from 4mm diameter up to 22mm diameter sizes. All have low inertia rotors for quick response, and hi energy rare earth magnets for optimum performance. The slotless, brushless motors achieve more efficient operation through low damping losses. Planetary and... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: Servomotor; DC Motor
- DC Construction: Coreless / Slotless
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Citizen Micro Co., Ltd.
Coreless Motor, Planetary Gearhead [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from Autotrol Corporation
The 200 motor is a permanent magnet gearmotor utilizing a cylindrical barium ferrite 2 pole field magnet. A three bar commutator and a choice of carbon brushes or bifurcated silver alloy brushes provide long life, quiet operation and low starting voltage. The three slot rotor is supported by... [See More]
- Shaft Orientation: In-line; Single-ended; Offset / Parallel
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from ABM DRIVES INC.
High efficiency - › Economical energy consumption Compact design - › Small space requirement High grade gearing - › Low noise and long life time Robust and maintenance-free [See More]
- Shaft Orientation: In-line
- Phase: Single-phase (optional feature); Three-phase (optional feature)
- Motor Type: AC Motor
- Continuous Torque: 265.5 to 18230.1
from Baumer Ltd.
Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation. [See More]
- Shaft Orientation: In-line
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Transmotec
Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 2.4 to 3.0
from Demag Cranes & Components
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast... [See More]
- Shaft Orientation: In-line; Single-ended
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
from Agro Engineers
AGNEE 'AM-Series' Inline Helical Geared motors in Double / Triple reduction models having motorised /solid inputs are intended to satisfy all the requirements of a reliable drive for slow-speed high-torque application. Standard range of AGNEE helical geared motors, available in foot-mounted and... [See More]
- Shaft Orientation: In-line
- Output Power: 0.2412 to 121
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Gear Type: Helical
from Renold Canada
The Carter Hydrostatic Variable Speed unit has an infinitely variable speed range of 27:1 and a power capacity of up to 40 hp. Features & Benefits. Totally enclosed drive unit suitable for use in all hostile environments. Electronic, Pneumatic or Manual speed controls for all design demands. [See More]
- Shaft Orientation: In-line; Single-ended
- Output Power: 0.4959 to 40.21
- Output Power: 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Continuous Torque: 38.0 to 14946.9
from TiMOTION Technology
The TGM4 series is TiMOTION ’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles... [See More]
- Shaft Orientation: In-line; Single-ended; Offset / Parallel
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from Koford Engineering, LLC
bull; High performance slotless brushless motors for military, aerospace, medical/den-tal, electric power tools, and industrial applications. •Medium and long lengths available. •Speeds up 200,000 rpm. • Autoclavable versions for surgical/dental applications. • Vacuum versions... [See More]
- Shaft Orientation: In-line
- Standard DC Voltage: 12V; 24V; 48V
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 48.0
from Radicon
Series M Inline Reducers come in 12 sizes with an Input Power up to 90Kw (121Hp) and an Output Torque up to 11,000 Nm (97,500 lb.in). Gear Ratios 8:1 for single reduction 70:1 for double reduction, 250:1 triple reduction and 16,200:1 for combined units. Series M helical inline geared motors and... [See More]
- Shaft Orientation: In-line
- Continuous Torque: 97345.1
- Motor Type: AC Motor
- Gear Type: Helical
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- AC Motor Features: Reversible (optional feature)
from Assun Motor Pte. Ltd.
Brush DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]
- Shaft Orientation: In-line; Single-ended; Double-ended (optional feature)
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from M.H. Rhodes/Cramer Company
The Cramer line of AC Permanent Magnet Motors offers application solutions requiring fast starts, fast stops where coasting of load is undesirable and low wattage operating power consumption. Valve drive assemblies. Automatic teller machines. POP displays. Timing control systems [See More]
- Shaft Orientation: In-line; Single-ended
- AC Construction: Synchronous
- Motor Type: AC Motor
- AC Voltage & Frequency: 24 VAC; 120V/60Hz; 208-230/240V 60Hz
from Exlar
The UL Recognized, Exlar SLG Series gearmotors offer you one of the highest power densities available in motion control. Currently the SLG gearmotors are available in three frame sizes, 60, 90 and 115 mm frames with 1, 2 or 3 stack lengths. Single and double reductions are availble in 4:1, 5:1,... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: AC Servo
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Shaft Orientation: In-line; Single-ended
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Kollmorgen Corporation
With the AKM Gear Motor AKM62L-F2CS-A35-59 in the Washdown version especially made for rotation applications in the packaging industry. The main advantages of the ready-to-install drive units with a consistent, Washdown design include: significantly reduced cleaning times due to smooth and... [See More]
- Shaft Orientation: In-line; Hollow
- Gearbox Ratio: 59
- Continuous Torque: 5911.5
- Units: Metric
from Hymark/Kentucky Gauge
Modular products for the optimum flexibility. Gear ration 3~180. Impact size and structure with precision gear process ensure low vibration and noise. Aluminum housing benefits heat diffusion. Output 100W (1/8Hp) to 750W (1Hp). Wide range of applications with brake and various AC power supply... [See More]
- Shaft Orientation: In-line; Single-ended; Offset / Parallel
- Output Power: 0.1250 to 1
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
- Motor Shape: Cylindrical Body
from Stober Drives, Inc.
The "P" Series Gearmotor features HeliCamber gearing and other key components that make them the most accurate and efficient planetary gearheads available. Minimum wear, low backlash, and low noise all make the "P" gearmotor a great choice! [See More]
- Shaft Orientation: In-line
- Continuous Torque: 221.2 to 14159.3
- Motor Type: AC Servo
from Citizen Chiba Precision Co., Ltd.
#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Adamant Namiki Jewel Co., Ltd
Namiki DC coreless motors are available in sizes from 7 to 18 mm diameter, featuring high efficiency and low power consumption motors. The low inertia rotor coil provides quick response with no cogging and features a skewed winding for smooth torque generation. The high performance rare earth... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: Servomotor; DC Motor
- DC Construction: Coreless / Slotless
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Autotrol Corporation
The 250 motor is a permanent magnet gearmotor utilizing a cylindrical barium ferrite 2 pole field magnet. Carbon brushes provide long life, quiet operation and low starting voltage. The rotor is supported by permanently lubricated sintered bronze bearings. The 250 motor is availble in a wide range... [See More]
- Shaft Orientation: In-line; Single-ended; Offset / Parallel
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 12V
from Baumer Ltd.
Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation. [See More]
- Shaft Orientation: In-line
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Transmotec
Spur gear dc motors in customized or standard configurations. Standard diameters between 27 mm and 43 mm and power ratings up to 40W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- Standard DC Voltage: 12V; 24V
from Koford Engineering, LLC
4 pole ultra high performance, rugged, slotless design provides unmatched power density,high con-tinuous and peak torque and is cog free. Available with optical encoders and gearheads (contact factory). 240 °C rated ML wire and 205 °C rated thermosetting thermally conductive resin are used... [See More]
- Shaft Orientation: In-line
- Standard DC Voltage: 12V; 24V
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 24.0
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Shaft Orientation: In-line; Single-ended
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Phase: Three-phase
from Assun Motor Pte. Ltd.
Brushed DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from M.H. Rhodes/Cramer Company
The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights. Graphic plotters. Automatic teller machines. Printers. Medical pump and drive valves. Transit ticket dispensers. Card readers [See More]
- Shaft Orientation: In-line; Single-ended
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- AC Motor Features: Reversible
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Stober Drives, Inc.
The "PHQ" Series Gearmotor features the Quattro helical-geared four-planet system for maximum power density and highest torsional rigidity. [See More]
- Shaft Orientation: In-line
- Continuous Torque: 3619.5 to 53097.3
- Motor Type: AC Servo
from Citizen Chiba Precision Co., Ltd.
#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]
- Shaft Orientation: In-line; Single-ended
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brushless
- Standard DC Voltage: 24V
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Autotrol Corporation
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our newest gearmotor for timing... [See More]
- Shaft Orientation: In-line; Single-ended; Offset / Parallel
- AC Construction: Synchronous
- Motor Type: AC Motor
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Koford Engineering, LLC
4 pole ultra high performance, rugged, slotless design provides unmatched power density,high continuous and peak torque and is cog free. Available with optical encoders and gearheads. 240 °C rated ML wire and 205 °C rated thermosetting thermally conductive resin are used for the windings for... [See More]
- Shaft Orientation: In-line
- Standard DC Voltage: 24V; 48V
- Motor Type: DC Motor
- DC Voltage Range: 24.0 to 48.0
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Shaft Orientation: In-line; Single-ended
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Phase: Three-phase
from Assun Motor Pte. Ltd.
DC Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to... [See More]
- Shaft Orientation: In-line; Single-ended; Double-ended (optional feature)
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- Stepper Construction: Permanent Magnet
from M.H. Rhodes/Cramer Company
Cramer's AC Hysteresis Motor is a shaded pole, synchronous-type that provides smooth, quiet performance and allows operation to a stall condition without damage or increase in temperature rise. External rear bearing provides stability, strength and allows for a double-ended output shaft that can be... [See More]
- Shaft Orientation: In-line; Single-ended; Double-ended (optional feature)
- AC Construction: Synchronous
- Motor Type: AC Motor
- AC Voltage & Frequency: 24 VAC; 120V/60Hz; 208-230/240V 60Hz; International Voltages
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Citizen Chiba Precision Co., Ltd.
#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Autotrol Corporation
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our most popular low cost... [See More]
- Shaft Orientation: In-line; Single-ended; Offset / Parallel
- AC Construction: Synchronous
- Motor Type: AC Motor
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Koford Engineering, LLC
4 pole ultra high performance, rugged, slotless design provides unmatched power density,high continuous and peak torque and is cog free. 240 °C rated ML wire and 205 °C rated thermosetting thermally conductive resin are used for the windings for the ultimate in ruggedness. Available in hall... [See More]
- Shaft Orientation: In-line
- Standard DC Voltage: 24V; 48V
- Motor Type: DC Motor
- DC Voltage Range: 24.0 to 48.0
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Shaft Orientation: In-line; Single-ended
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Phase: Three-phase
from Assun Motor Pte. Ltd.
Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]
- Shaft Orientation: In-line; Single-ended; Double-ended (optional feature)
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Citizen Chiba Precision Co., Ltd.
#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Autotrol Corporation
A powerful permanent magnet synchronous motor in a very compact package. Delivers 500 ounce-inches of torque at 1 RPM. Speeds available from 1/2 RPM to 240 RPM. Suitable for many instrument and industrial applications. AC Gear Motor - Model 500 Features. Compact package. High torque at low profile. [See More]
- Shaft Orientation: In-line; Single-ended; Offset / Parallel
- AC Construction: Synchronous
- Motor Type: AC Motor
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Koford Engineering, LLC
High performance design uses special low loss lamination material. Four pole design is optimum for positioning applications using hall signals for speed feedback because it offers twice the resolution, as well as increased power and speed compared to two pole motors. Slotless design is cog free for... [See More]
- Shaft Orientation: In-line
- Standard DC Voltage: 12V; 24V
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 24.0
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Shaft Orientation: In-line; Single-ended
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Phase: Three-phase
from Assun Motor Pte. Ltd.
DC Brushless Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]
- Shaft Orientation: In-line; Single-ended; Double-ended (optional feature)
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Shaft Orientation: In-line; Single-ended
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Citizen Chiba Precision Co., Ltd.
#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Autotrol Corporation
Autotrol ’s New High Performance Gear Motor. Permanent magnet synchronous gear motor used in applications requiring up to 525 ounce inches of dynamic torque. It is available with either molded plastic gearing or powdered metal and heat treated gears. There are four standard output shaft... [See More]
- Shaft Orientation: In-line; Single-ended; Offset / Parallel
- AC Construction: Synchronous
- Motor Type: AC Motor
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 12V; 24V
from Koford Engineering, LLC
High power density high efficiency slotless design is cog free, cost effective, quiet, and provides high efficiency and cool operation. ML insulation is used for the greatest possible durability. 200 °C Neo magnets are used along with hard-ened and ground 440C stainless shaft, and high temp TFE... [See More]
- Shaft Orientation: In-line
- Standard DC Voltage: 12V; 24V; 48V
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 48.0
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Shaft Orientation: In-line; Single-ended
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Phase: Three-phase
from Assun Motor Pte. Ltd.
DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]
- Shaft Orientation: In-line; Single-ended; Double-ended (optional feature)
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Shaft Orientation: In-line; Single-ended
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Citizen Chiba Precision Co., Ltd.
#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]
- Shaft Orientation: In-line; Single-ended
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brushless
- Standard DC Voltage: 12V
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Autotrol Corporation
Instrument grade permanent magnet synchronous motor is electrically reversible and is precision built for long life applications. Available in speeds from 1 RPM to 240 RPM. Also available without gearhead as direct drive motor...consult factory. AC Gear Motor - Model 550 Features. Electrically... [See More]
- Shaft Orientation: In-line; Single-ended; Offset / Parallel
- AC Construction: Synchronous
- Motor Type: AC Motor
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Koford Engineering, LLC
Slotless design is cog free, and provides high efficiency and cool operation at high speed. Large bear-ings for long life.150 °C rated Neo rare earth magnets standard. Available with 120 ° hall sensors or sensorless. Hall sensors recomended for positioning or where a significant inertial... [See More]
- Shaft Orientation: In-line
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 16.0 to 24.0
from Groschopp, Inc.
Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]
- Shaft Orientation: In-line; Single-ended
- AC Motor Features: Reversible (optional feature)
- Motor Type: AC Motor
- DC Voltage Range: 163.0
from Assun Motor Pte. Ltd.
Coreless DC motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Shaft Orientation: In-line; Single-ended
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Citizen Chiba Precision Co., Ltd.
#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Koford Engineering, LLC
Cog free, slotless, low inductance design for highest performance, perfect for direct drive applications and other precision servo applications. ML insulation is used for the greatest possible durability. 150 °C Neo magnets are used along with stainless shaft, and high temp TFE insulated lead... [See More]
- Shaft Orientation: In-line
- Standard DC Voltage: 24V; 48V
- Motor Type: DC Motor
- DC Voltage Range: 24.0 to 48.0
from Groschopp, Inc.
Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- AC Motor Features: Reversible (optional feature)
from Assun Motor Pte. Ltd.
Coreless DC Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently reversing operation,... [See More]
- Shaft Orientation: In-line; Single-ended; Double-ended (optional feature)
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Citizen Chiba Precision Co., Ltd.
#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Koford Engineering, LLC
Slotless design is cog free, and provides very smooth rotation and very low heat rise to avoid affecting temperature sensitive components in scientific instruments and other de-vices. Typically these motors are used to rotate optics, filters, and mirrors mounted onto the end of the motor shaft. They... [See More]
- Shaft Orientation: In-line; Hollow
- Standard DC Voltage: 12V
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Shaft Orientation: In-line; Single-ended
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 115.0
from Assun Motor Pte. Ltd.
DC Brushless Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]
- Shaft Orientation: In-line; Single-ended; Double-ended (optional feature)
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- Stepper Construction: Permanent Magnet
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Shaft Orientation: In-line; Single-ended
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Citizen Chiba Precision Co., Ltd.
#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Koford Engineering, LLC
Neo rare earth magnets standard for high performance. Electrographite brushes for longmotor life at high speeds. Available with EMI filters. Compact and cost efficient designmakes it suitable for a variety of applications such as medical/dental handpieces, intermittentduty pumps, lab mixers... [See More]
- Shaft Orientation: In-line
- Standard DC Voltage: 12V; 24V
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 30.0
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Shaft Orientation: In-line; Single-ended
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- Standard DC Voltage: 12V
from Assun Motor Pte. Ltd.
DC Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to... [See More]
- Shaft Orientation: In-line; Single-ended; Double-ended (optional feature)
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Shaft Orientation: In-line; Single-ended
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Citizen Chiba Precision Co., Ltd.
#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Shaft Orientation: In-line; Single-ended
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- Standard DC Voltage: 12V
from Assun Motor Pte. Ltd.
DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]
- Shaft Orientation: In-line; Single-ended; Double-ended (optional feature)
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Shaft Orientation: In-line; Single-ended
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Citizen Chiba Precision Co., Ltd.
#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Shaft Orientation: In-line; Single-ended
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- Standard DC Voltage: 12V
from Assun Motor Pte. Ltd.
DC coreless motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Shaft Orientation: In-line; Single-ended
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: Servomotor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Shaft Orientation: In-line; Single-ended
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- Standard DC Voltage: 12V
from Assun Motor Pte. Ltd.
DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Shaft Orientation: In-line; Single-ended; Double-ended (optional feature)
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Shaft Orientation: In-line; Single-ended
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: Servomotor; DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Assun Motor Pte. Ltd.
12V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Shaft Orientation: In-line; Single-ended; Double-ended (optional feature)
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Shaft Orientation: In-line; Single-ended
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: Servomotor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Assun Motor Pte. Ltd.
3V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Shaft Orientation: In-line; Single-ended; Double-ended (optional feature)
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Shaft Orientation: In-line; Single-ended
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: Servomotor; DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brushless
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Assun Motor Pte. Ltd.
6V DC Motor(Coreless DC Coreless) applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]
- Shaft Orientation: In-line; Single-ended
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Shaft Orientation: In-line; Single-ended
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages