Integral Resolver Gearmotors
from Kollmorgen Corporation
With the Gear Motor AKM41E-BF06 in the Washdown version especially made for rotation applications in the packaging industry. The main advantages of the ready-to-install drive units with a consistent, hygienic design include: significantly reduced cleaning times due to smooth and water-repellant... [See More]
- Feedback: Integral Resolver
- Gearbox Ratio: 31.5
- Continuous Torque: 451.3
- Units: Metric
from Exlar
The UL Recognized, Exlar SLG Series gearmotors offer you one of the highest power densities available in motion control. Currently the SLG gearmotors are available in three frame sizes, 60, 90 and 115 mm frames with 1, 2 or 3 stack lengths. Single and double reductions are availble in 4:1, 5:1,... [See More]
- Feedback: Integral Encoder; Integral Resolver
- Commutation: Brushless
- Motor Type: AC Servo
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
from Kollmorgen Corporation
With the AKM Gear Motor AKM62L-F2CS-A35-59 in the Washdown version especially made for rotation applications in the packaging industry. The main advantages of the ready-to-install drive units with a consistent, Washdown design include: significantly reduced cleaning times due to smooth and... [See More]
- Feedback: Integral Resolver
- Gearbox Ratio: 59
- Continuous Torque: 5911.5
- Units: Metric
from Kollmorgen Corporation
With the Gear Motor AKM62K-BK17 in the Washdown Food version is made for most transport and rotation applications in the food, beverage and packaging industries. This is based on combining an AKM servo motor with highly efficient gearheads. The main advantages of the ready-to-install drive units... [See More]
- Feedback: Integral Resolver
- Gearbox Ratio: 19.39
- Continuous Torque: 1548.7
- Units: Metric