Permanent Magnet Gearmotors
from Assun Motor Pte. Ltd.
Brush DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]
- Stepper Construction: Permanent Magnet
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Anaheim Automation, Inc.
High torque, precise motion at low cost [See More]
- Stepper Construction: Permanent Magnet
- DC Voltage Range: 5.0
- Motor Type: Stepper Motor
- Current per Phase: 0.2000
from SONCEBOZ Corporation
SONCEBOZ slimline stepper motors are flat actuators for instrument clusters. They present motion smoothness, low noise, robustness and cost efficiency. Sonceboz stepper motors have become a worldwide standard in this industry for instrument clusters. [See More]
- Stepper Construction: Permanent Magnet
- Standard DC Voltage: 6V
- Motor Type: Stepper Motor
- DC Voltage Range: 4.5 to 7.5
from Moons' Electric Co. Ltd.
● Permanent Magnet Stepper Motor. ● Operating Voltage Range: 9-30VDC. ● Up to 28 oz-in of Bipolar Output Torque. ● RoHS Compliant [See More]
- Stepper Construction: Permanent Magnet
- DC Voltage Range: 30.0
- Motor Type: Stepper Motor
- Holding Torque: 28
from CGI, Inc.
Garhead Ambient Operating Temperature Range -60 ˚F to +250 ˚F. Motor is rated to 265 ˚F. Molded Composite Housing (Max. Temp. 420 ˚F). Gears are High-Strength Heat-Treated Steel. Composite Bushings throughout Gearhead. Input/Output shafts turn in the same direction. [See More]
- Stepper Construction: Permanent Magnet
- Current per Phase: 1.25 to 4.7
- Motor Type: Stepper Motor
- Number of Leads: 6 to 8
from Assun Motor Pte. Ltd.
Brushed DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]
- Stepper Construction: Permanent Magnet
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Moons' Electric Co. Ltd.
● Permanent Magnet Stepper Motor. ● Operating Voltage Range: 9-30VDC. ● Up to 59 oz-in of Bipolar Output Torque. ● RoHS Compliant [See More]
- Stepper Construction: Permanent Magnet
- DC Voltage Range: 30.0
- Motor Type: Stepper Motor
- Holding Torque: 59
from Assun Motor Pte. Ltd.
DC Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to... [See More]
- Stepper Construction: Permanent Magnet
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- Phase: Three-phase
from Moons' Electric Co. Ltd.
● Permanent Magnet Gearmotors. ● The PG15 Series are small Permanent Magnet DC gearmotors measuring 15mm in diameter. ● Up to 6.95 oz-in of Bipolar Holding Torque. ● RoHS Compliant [See More]
- Stepper Construction: Permanent Magnet
- DC Voltage Range: 24.0
- Standard DC Voltage: 24V
- Holding Torque: 7
from Assun Motor Pte. Ltd.
Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]
- Stepper Construction: Permanent Magnet
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Assun Motor Pte. Ltd.
DC Brushless Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]
- Stepper Construction: Permanent Magnet
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Assun Motor Pte. Ltd.
DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]
- Stepper Construction: Permanent Magnet
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Assun Motor Pte. Ltd.
Coreless DC motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Stepper Construction: Permanent Magnet
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Assun Motor Pte. Ltd.
Coreless DC Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently reversing operation,... [See More]
- Stepper Construction: Permanent Magnet
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless