Waterproof Gearmotors

8 Results
Brushed DC Geared Motor
from 3X Motion Technologies Co., Ltd

The GB Series 24V DC Gear Motors are designed for high-torque, low-speed precision drive applications. Covering 63mm, 80mm, and 90mm frame sizes, this series delivers stable output performance under rated 24V supply, suitable for industrial automation, adjustable equipment, lifting systems, and... [See More]

  • Environmental Features: Dust-proof; Drip-proof; Waterproof
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Brushed DC Geared Motor -- GB63 Series (63ZYT-125-24-710)
from 3X Motion Technologies Co., Ltd

The GB63 Series (63ZYT-125-24-710) Brushed DC Geared Motor is a 24V DC geared motor solution integrating a high-efficiency brushed DC motor with a precision planetary gearbox (710.5:1 ratio). The motor features 63mm diameter, 125mm body length, and delivers 93.3W rated output power with 80%... [See More]

  • Environmental Features: Dust-proof; Drip-proof; Waterproof
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Brushed DC Geared Motor -- GB80 Series (80ZYT-180-24-225)
from 3X Motion Technologies Co., Ltd

The GB80 Series (80ZYT-180-24-225) Brushed DC Geared Motor is a 24V DC high-torque geared motor designed for continuous-duty industrial drive applications. Featuring an 80mm motor diameter and 180mm body length, it operates under S1 (100%) duty cycle, delivering 88W rated output power with stable... [See More]

  • Environmental Features: Dust-proof; Drip-proof; Waterproof
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Brushed DC Geared Motor -- GB90 Series (90ZYT-152-24-1167)
from 3X Motion Technologies Co., Ltd

The GB90 Series (90ZYT-152-24-1167) Brushed DC Geared Motor is a 24V DC ultra-high torque geared motor designed for heavy-duty industrial applications requiring extreme torque output at ultra-low speeds. Built with a 90mm motor diameter and 152mm body length, the motor operates under S1 (100%)... [See More]

  • Environmental Features: Dust-proof; Drip-proof; Waterproof
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Gear Motor for Medical Height Adjustable Application -- TGM5 Series
from TiMOTION Technology

TiMOTION ’s TGM5 series gear motor was designed primarily for medical applications, but can be used in a wide range of other applications that require a water resistant motion product. This economical, high torque product allows for fast, smooth and quiet adjustment of built-in spindles... [See More]

  • Environmental Features: Dust-proof (optional feature); Drip-proof; Waterproof
  • Standard DC Voltage: 12V; 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0 to 36.0
Washdown Gear Motor -- AKM4
from Kollmorgen Corporation

With the Gear Motor AKM41E-BF06 in the Washdown version especially made for rotation applications in the packaging industry. The main advantages of the ready-to-install drive units with a consistent, hygienic design include: significantly reduced cleaning times due to smooth and water-repellant... [See More]

  • Environmental Features: Dust-proof; Waterproof
  • Gearbox Ratio: 31.5
  • Continuous Torque: 451.3
  • Units: Metric
Washdown Gear Motor -- AKM62L-F2CS-A35-59
from Kollmorgen Corporation

With the AKM Gear Motor AKM62L-F2CS-A35-59 in the Washdown version especially made for rotation applications in the packaging industry. The main advantages of the ready-to-install drive units with a consistent, Washdown design include: significantly reduced cleaning times due to smooth and... [See More]

  • Environmental Features: Dust-proof; Waterproof
  • Gearbox Ratio: 59
  • Continuous Torque: 5911.5
  • Units: Metric
Washdown/Food Grade Gear Motor -- AKM6
from Kollmorgen Corporation

With the Gear Motor AKM62K-BK17 in the Washdown Food version is made for most transport and rotation applications in the food, beverage and packaging industries. This is based on combining an AKM servo motor with highly efficient gearheads. The main advantages of the ready-to-install drive units... [See More]

  • Environmental Features: Dust-proof; Waterproof
  • Gearbox Ratio: 19.39
  • Continuous Torque: 1548.7
  • Units: Metric