90 Volt Gearmotors
from Midwest Motion Products, Inc.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We... [See More]
- Standard DC Voltage: 90V
- DC Voltage Range: 90.0
- Commutation: Brush
- Continuous Current: 1.2
from Bodine Electric Company
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Performance at 130VDC is based on use with filtered controls (F.F.=1.0); ratings at 90 VDC are based on operation with an unfiltered control (F.F.=1.4). Gearmotors can be... [See More]
- Standard DC Voltage: 90V
- DC Voltage Range: 90.0 to 130.0
- Motor Type: DC Motor
- Output Power: 0.0435 to 0.0909
from Midwest Motion Products, Inc.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We... [See More]
- Standard DC Voltage: 90V
- DC Voltage Range: 90.0
- Commutation: Brushless
- Continuous Current: 1.2
from Bodine Electric Company
To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm. 24A Motor provides high starting torque, adjustable speed, and predictable performance under a... [See More]
- Standard DC Voltage: 90V
- DC Voltage Range: 90.0
- Motor Type: DC Motor
- Output Power: 0.0500
from Bodine Electric Company
24A motor provides high starting torque, adjustable speed, and predictable performance. Pre-seated motor brushes for quiet operation. Class "F" insulation and ratings. Unvented integral gearhousing, mounts in any orientation. Permanently lubricated with high-performance lubricant. Hardened steel... [See More]
- Standard DC Voltage: 90V
- DC Voltage Range: 90.0 to 130.0
- Motor Type: DC Motor
- Output Power: 0.0435 to 0.0909
from Bodine Electric Company
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for quietness. Permanently lubricated gearing utilizing oil for long life. Bronze gear for... [See More]
- Standard DC Voltage: 90V
- DC Voltage Range: 90.0 to 130.0
- Motor Type: DC Motor
- Output Power: 0.1250 to 0.2500
from Bodine Electric Company
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Compatible with unfiltered SCR speed controls. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for quietness. Permanently lubricated... [See More]
- Standard DC Voltage: 90V
- DC Voltage Range: 90.0
- Motor Type: DC Motor
- Output Power: 0.1429
from Bodine Electric Company
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life. Permanently... [See More]
- Standard DC Voltage: 90V
- DC Voltage Range: 90.0 to 130.0
- Motor Type: DC Motor
- Output Power: 0.1250 to 0.2500
from Bodine Electric Company
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life. Permanently... [See More]
- Standard DC Voltage: 90V
- DC Voltage Range: 90.0 to 130.0
- Motor Type: DC Motor
- Output Power: 0.1250 to 0.2500
from Bodine Electric Company
33A7 Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. 12V, 24V, 90V & 180V (SCR Rated) and 130VDC winding options. Class F. Totally enclosed IP-40 rating. IP-44 with optional t-box or boot kit installed. Hollow shaft... [See More]
- Standard DC Voltage: 90V
- DC Voltage Range: 90.0
- Motor Type: DC Motor
- Output Power: 1/4 HP
from Bodine Electric Company
To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm. [See More]
- Standard DC Voltage: 90V
- DC Voltage Range: 90.0
- Motor Type: DC Motor
- Output Power: 0.1429
from Bodine Electric Company
33A motors provide high starting torque, adjustable speed, and predictable performance under a wide range of operating conditions. The maximum rated armature speed is 2500 rpm. Compatible with unfiltered SCR speed controls. Drop-in for many Baldor, Bison, Leeson or Grainger gearmotors. Insulation... [See More]
- Standard DC Voltage: 90V
- DC Voltage Range: 90.0
- Motor Type: DC Motor
- Output Power: 0.1429
from Bodine Electric Company
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on hardened output shaft journals for increased radial load capacity. Permanently... [See More]
- Standard DC Voltage: 90V
- DC Voltage Range: 90.0 to 130.0
- Motor Type: DC Motor
- Continuous Torque: 24.0
from Bodine Electric Company
42A motors provide high starting torque, adjustable speed, and predictable performance under a wide range of operating conditions. The max rated armature speed of these gearmotors is 2500 rpm. Compatible with unfiltered SCR speed controls. Drop-in for many Baldor, Bison, Leeson or Grainger... [See More]
- Standard DC Voltage: 90V
- DC Voltage Range: 90.0
- Motor Type: DC Motor
- Output Power: 0.2500
from Bodine Electric Company
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. TENV. Class “F ” insulation and ratings. Pre-seated motor brushes for optimum performance and quiet operation. Hardened steel gears for long life and maximum... [See More]
- Standard DC Voltage: 90V
- DC Voltage Range: 90.0
- Motor Type: DC Motor
- Output Power: 1/4 HP
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Standard DC Voltage: 90V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 90.0
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Standard DC Voltage: 90V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 90.0
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Standard DC Voltage: 90V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 90.0
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Standard DC Voltage: 90V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 90.0
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Standard DC Voltage: 90V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 90.0
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Standard DC Voltage: 90V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 90.0
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 90.0
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 90.0
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 90.0
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 90.0
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 90.0
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 90V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 90.0