5 HP / 3.6 KW Gearmotors
from Renold Canada
The Carter Hydrostatic Variable Speed unit has an infinitely variable speed range of 27:1 and a power capacity of up to 40 hp. Features & Benefits. Totally enclosed drive unit suitable for use in all hostile environments. Electronic, Pneumatic or Manual speed controls for all design demands. [See More]
- Output Power: 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Continuous Torque: 38.0 to 14946.9
- Output Power: 0.4959 to 40.21
- Gearbox Ratio: 1.5 to 86.23
from Demag Cranes & Components
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast... [See More]
- Output Power: 5 HP / 3.6 KW
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
from Agro Engineers
AGNEE 'AM-Series' Inline Helical Geared motors in Double / Triple reduction models having motorised /solid inputs are intended to satisfy all the requirements of a reliable drive for slow-speed high-torque application. Standard range of AGNEE helical geared motors, available in foot-mounted and... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Gear Type: Helical
- Output Power: 0.2412 to 121
- Gearbox Ratio: 1.4 to 250
from Demag Cranes & Components
Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units... [See More]
- Output Power: 5 HP / 3.6 KW
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
from Demag Cranes & Components
Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running... [See More]
- Output Power: 5 HP / 3.6 KW
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)