12 Volt Gearmotors
from Bodine Electric Company
33A7 Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. 12V, 24V, 90V & 180V (SCR Rated) and 130VDC winding options. Class F. Totally enclosed IP-40 rating. IP-44 with optional t-box or boot kit installed. Hollow shaft... [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- Motor Type: DC Motor
- Output Power: 0.2000
from Stock Drive Products & Sterling Instrument - SDP/SI
With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time... [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- Motor Type: DC Motor
- Continuous Current: 0.0025
from DigiKey
DC Motor Gearmotor 270 RPM 12VDC [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- Motor Type: DC Motor
- Gearbox Ratio: 100
from ElectroCraft
Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at traditional RPM ranges, allowing custom integration with a planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at lower RPM for quiet operation. Traditional... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 48.0
from Constar Motion Co., Ltd
12mm Dc Planetary Gear Motor Low rpm. Diameter: 12mm Length : 33-53mm Voltage: 3V, 5V , 12V Gearbox: Metal planet gear, Metal injection. Matched Motor Type: BLDC motor, Coreless motor. Applications: medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length,... [See More]
- Standard DC Voltage: 12V
- Gear Type: Planetary
- DC Voltage Range: 12.0
- Gearbox Ratio: 4 to 4096
from Shenzhen Yunhongda Motor Co., LTD.
CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Gearbox Customized electric performance and accessories can be achieved after evaluation. [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- DC Construction: Coreless / Slotless
- Continuous Current: 0.4500
from Midwest Motion Products, Inc.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We... [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- Commutation: Brush
- Continuous Current: 7.9
from Actuonix Motion Devices
P16-R Linear Actuator with Servo Control. P16-100-22-12-R [See More]
- Standard DC Voltage: 12V
- Gearbox Ratio: 22
- Motor Type: Servomotor
from Shenzhen Power Motor Industrial Co., Ltd.
PGM.C025M0050-02 Gear motor [See More]
- Standard DC Voltage: 12V
- Output Power: 0.0028
- DC Voltage Range: 12.0
- Continuous Current: 0.2000
from Bodine Electric Company
33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. 12VDC (at 2500 rpm). Insulation Class F. TENV. Rated IP-55. Protected from limited dust ingress and low pressure water jets. Cartridge style brushes for easy routine brush... [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- Motor Type: DC Motor
- Output Power: 0.1667
from DigiKey
DC Motor Gearmotor 110 RPM 12VDC [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- Motor Type: DC Motor
- Gearbox Ratio: 250
from ElectroCraft
Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at traditional RPM ranges, allowing custom integration with a planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at lower RPM for quiet operation. Traditional... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 48.0
from Constar Motion Co., Ltd
13mm Micro Dc Gearmotor For Robot. Diameter: 13mm Length : 41.5-58mm Voltage: 6V, 12V Gearbox: Metal planet gear. Matched Motor Type: BLDC motor, Coreless motor, Cored motor. Applications: medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Shaft length,... [See More]
- Standard DC Voltage: 12V
- Gear Type: Planetary
- DC Voltage Range: 12.0
- Gearbox Ratio: 4 to 4096
from Shenzhen Yunhongda Motor Co., LTD.
the DC gearbox motor can be customized with brushless motor BL4260 to replace the DC brush motor 775. And it can be used for the smart robot, automatic machines, office equipments and etc. [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- DC Construction: Coreless / Slotless
- Continuous Current: 3.6
from Actuonix Motion Devices
P8-R Micro Linear Servo, 10mm 252:1. P8-10-252-12-R [See More]
- Standard DC Voltage: 12V
- Gearbox Ratio: 252
- Motor Type: Servomotor
from Shenzhen Power Motor Industrial Co., Ltd.
PGM.C064 Gear motor [See More]
- Standard DC Voltage: 12V
- Output Power: 3.22E-4
- DC Voltage Range: 12.0
- Continuous Current: 0.0600
from Bodine Electric Company
Video Tutorial: Connecting for Local or Remote Operation. The 34B motor provides high starting torque, adjustable speed, and linear speed-torque characteristics. Brushless DC (EC) motors require zero maintenance. Standard 12 VDC and 24 VDC models. All gearmotors are TENV. Unvented gearhousing. [See More]
- Standard DC Voltage: 12V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from DigiKey
DC Motor Gearmotor 6 RPM 12VDC [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- Motor Type: DC Motor
- Gearbox Ratio: 500
from ElectroCraft
Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at low RPM allowing custom integration with planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at low RPM for quiet operation. Traditional BLDC motors have peak... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 48.0
from Constar Motion Co., Ltd
16mm 12VDc Planetary Gear Motor. Diameter: 16mm Length : 40-65 mm Voltage: 3V, 12V Gearbox: Metal planet gear, Metal injection. Matched Motor Type: BLDC motor, Coreless motor, Cored motor. Applications: medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length,... [See More]
- Standard DC Voltage: 12V
- Gear Type: Planetary
- DC Voltage Range: 12.0
- Gearbox Ratio: 4 to 3027
from Actuonix Motion Devices
P16-R Linear Actuator with Servo Control. P16-150-22-12-R [See More]
- Standard DC Voltage: 12V
- Gearbox Ratio: 22
- Motor Type: Servomotor
from Shenzhen Power Motor Industrial Co., Ltd.
PGM.P022M0045-01 Gear motor [See More]
- Standard DC Voltage: 12V
- Output Power: 0.0021
- DC Voltage Range: 12.0
- Continuous Current: 0.0900
from Bodine Electric Company
Gearmotors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Gearmotors; UL Listed for US and... [See More]
- Standard DC Voltage: 12V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from DigiKey
DC Motor Gearmotor 175 RPM 12VDC [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- Motor Type: DC Motor
- Gearbox Ratio: 150
from ElectroCraft
The Synchron model 148-5 is a permanent magnet DC motor mounted on our Synchron C mount gearbox. Hundreds of gear ratios are available ranging from 1.3:1 up to 6,000,000:1 with a maximum torque rating on most gearheads of 30 oz-in. For overload torque protection the gearheads may be selected with... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Constar Motion Co., Ltd
24mm Dc 24V Brushless Gear Motor. Diameter: 24mm Length : 55-69 mm Voltage: 4.5V, 12V, 24V Gearbox: Metal injection, Plastic injection. Matched Motor Type: BLDC motor, Coreless motor, Cored motor. Applications: medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires... [See More]
- Standard DC Voltage: 12V
- Gear Type: Planetary
- DC Voltage Range: 12.0
- Gearbox Ratio: 16 to 1296
from Actuonix Motion Devices
P8-R Linear Actuator with Servo Control. P8-100-165-12-R [See More]
- Standard DC Voltage: 12V
- Gearbox Ratio: 165
- Motor Type: Servomotor
from Shenzhen Power Motor Industrial Co., Ltd.
PGM.P027 Gear motor [See More]
- Standard DC Voltage: 12V
- Output Power: 0.0118
- DC Voltage Range: 12.0
- Continuous Current: 0.4600
from Bodine Electric Company
42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on hardened output shaft journals for increased radial load capacity. Permanently... [See More]
- Standard DC Voltage: 12V; 24V
- DC Voltage Range: 12.0 to 24.0
- Motor Type: DC Motor
- Continuous Torque: 43.0
from DigiKey
DC Motor Gearmotor 1 RPM 12VDC [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- Motor Type: DC Motor
- Gearbox Ratio: 3000
from ElectroCraft
The Synchron model 148-6 is a permanent magnet DC motor mounted to our round Synchron gearbox. Dozens of gear ratios are available ranging from 1.3:1 up to 720:1 with a maximum torque rating on most gearheads of 30 oz-in. For overload torque protection the gearheads may be selected with two-way slip... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Constar Motion Co., Ltd
Dc 12volt Gear Motor 32mm. Diameter: 32mm Length : 93-113 mm Voltage: 12V Gearbox: Metarl CNC, Metal injection, Plastic injection. Matched Motor Type: BLDC motor, Coreless motor. Applications: medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Shaft... [See More]
- Standard DC Voltage: 12V
- Gear Type: Planetary
- DC Voltage Range: 12.0
- Gearbox Ratio: 16 to 1076
from Actuonix Motion Devices
P16-R Linear Servo. P16-200-22-12-R [See More]
- Standard DC Voltage: 12V
- Gearbox Ratio: 22
- Motor Type: Servomotor
from Shenzhen Power Motor Industrial Co., Ltd.
PGM.P029P0018-14 Brushed DC gear motor [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Bodine Electric Company
Performance ratings of 12 VDC models are based on operation from DC power. 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. TENV. Class F. 1-inch hollow shaft. One plastic shaft cover is included with each gearmotor. Face... [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- Motor Type: DC Motor
- Output Power: 0.2000
from DigiKey
DC Motor Gearmotor 130 RPM 12VDC [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- Motor Type: DC Motor
- Gearbox Ratio: 210
from ElectroCraft
The ElectroCraft LRPX series is a family of compact, high-performance brushless DC (BLDC) gearmotors that integrate the innovative RPX series motor with a custom planetary gearbox, delivering exceptional torque at low speeds in a sleek, efficient package. The LRPX enables equipment downsizing with... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- Commutation: Brushless
- Motor Type: DC Motor
- Torque Constant: 0.0042 to 4.05
from Constar Motion Co., Ltd
48mm Brushless Variable Speed Gear Motor 12v. Diameter: 48mm Length : 70-101 mm Voltage: 12V Gearbox: Metarl CNC. Matched Motor Type: BLDC motor. Applications: medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Shaft length, Special coils. A selected... [See More]
- Standard DC Voltage: 12V
- Gear Type: Planetary
- DC Voltage Range: 12.0
- Gearbox Ratio: 3.65 to 393
from Actuonix Motion Devices
P8-R Linear Servo 10mm, 50:1. P8-25-50-12-R [See More]
- Standard DC Voltage: 12V
- Gearbox Ratio: 50
- Motor Type: Servomotor
from Shenzhen Power Motor Industrial Co., Ltd.
PGM.WH50CL-25-13180 Gear motor [See More]
- Standard DC Voltage: 12V
- Output Power: 0.0268
- DC Voltage Range: 12.0
- Continuous Current: 0.7000 to 2
from Bodine Electric Company
24A motor provides high starting torque, adjustable speed, and predictable performance. Pre-seated motor brushes for quiet operation. Class "F" insulation and ratings. Unvented integral gearhousing, mounts in any orientation. Permanently lubricated with high-performance lubricant. Hardened steel... [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- Motor Type: DC Motor
- Output Power: 0.0625
from DigiKey
DC Motor Gearmotor 90 RPM 12VDC [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- Motor Type: DC Motor
- Gearbox Ratio: 298
from ElectroCraft
The series 119-1 (1.9 inch diameter) permanent magnet step motor is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for bipolar drives can be run from an AC voltage source, using a capacitor to create a phase shift in the line... [See More]
- Standard DC Voltage: 12V; 24V
- DC Voltage Range: 12.0 to 24.0
- Motor Type: Stepper Motor
- Continuous Torque: 0.1 to 0.2
from Constar Motion Co., Ltd
16mm 12V Coreless Spur Gearbox Motor. Diameter: 16mm Lengh : 37.6mm Voltage: 12V Gearbox: Metal CNC, Metal injection. Matched Motor Type: Coreless motor. Applications: Medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Special coils. A selected drive... [See More]
- Standard DC Voltage: 12V
- Gear Type: Spur
- DC Voltage Range: 12.0
- Gearbox Ratio: 2 to 5
from Actuonix Motion Devices
P8-R Linear Actuator with Servo Control. P8-50-165-12-R [See More]
- Standard DC Voltage: 12V
- Gearbox Ratio: 165
- Motor Type: Servomotor
from Shenzhen Power Motor Industrial Co., Ltd.
PGM.WH50DR-25-13180D Gear motor [See More]
- Standard DC Voltage: 12V
- Output Power: 0.0268
- DC Voltage Range: 12.0
- Continuous Current: 3.5
from DigiKey
DC Motor Gearmotor 900 RPM 12VDC [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- Motor Type: DC Motor
- Gearbox Ratio: 30
from ElectroCraft
The series 123-1 (2.3 inch diameter) permanent magnet step motors is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for Bipolar drives can be run from an AC voltage source, using a capacitor to create a phase shift in the line... [See More]
- Standard DC Voltage: 12V; 24V
- AC Voltage & Frequency: 24 to 240V; 208-230/240V 60Hz
- Motor Type: Stepper Motor
- DC Voltage Range: 12.0 to 24.0
from Actuonix Motion Devices
P8-R Linear Actuator with Servo Control. P8-50-50-12-R [See More]
- Standard DC Voltage: 12V
- Gearbox Ratio: 50
- Motor Type: Servomotor
from Shenzhen Power Motor Industrial Co., Ltd.
PGM.WH60AL-162-1317 Gear motor [See More]
- Standard DC Voltage: 12V
- Output Power: 0.0201
- DC Voltage Range: 12.0
- Continuous Current: 0.8000 to 2.5
from DigiKey
DC Motor Gearmotor 0.5 RPM 12VDC [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- Motor Type: DC Motor
- Gearbox Ratio: 3000
from Actuonix Motion Devices
P16-R Linear Actuator with Servo Control. P16-50-22-12-R [See More]
- Standard DC Voltage: 12V
- Gearbox Ratio: 22
- Motor Type: Servomotor
from Shenzhen Power Motor Industrial Co., Ltd.
PGM.WH60BL-162-1317 Gear motor [See More]
- Standard DC Voltage: 12V
- Output Power: 0.0201
- DC Voltage Range: 12.0
- Continuous Current: 0.8000 to 2.5
from DigiKey
DC Motor Gearmotor 4900 RPM 12VDC [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- Motor Type: DC Motor
- Gearbox Ratio: 5
from Actuonix Motion Devices
P8-R Linear Actuator with Servo Control. P8-75-165-12-R [See More]
- Standard DC Voltage: 12V
- Gearbox Ratio: 165
- Motor Type: Servomotor
from Shenzhen Power Motor Industrial Co., Ltd.
PGM.WH60DL-179-1317Q Gear motor [See More]
- Standard DC Voltage: 12V
- Output Power: 0.0188
- DC Voltage Range: 12.0
- Continuous Current: 0.7000 to 2
from DigiKey
DC Motor Gearmotor 460 RPM 12VDC [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- Motor Type: DC Motor
- Gearbox Ratio: 50
from Actuonix Motion Devices
L12-I Linear Actuator with Internal Controller. L12-100-100-12-I [See More]
- Standard DC Voltage: 12V
- Gearbox Ratio: 100
- Motor Type: Servomotor
from Shenzhen Power Motor Industrial Co., Ltd.
PGM.WH60HL-179-1317Q Gear motor [See More]
- Standard DC Voltage: 12V
- Output Power: 0.0188
- DC Voltage Range: 12.0
- Continuous Current: 0.7000 to 2
from DigiKey
DC Motor Gearmotor 20 RPM 12VDC [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- Motor Type: DC Motor
- Gearbox Ratio: 150
from Actuonix Motion Devices
L12-I Linear Actuator with Internal Controller. L12-100-210-12-I [See More]
- Standard DC Voltage: 12V
- Gearbox Ratio: 210
- Motor Type: Servomotor
from Shenzhen Power Motor Industrial Co., Ltd.
PGM.WP75AL-213-1311 Gear motor [See More]
- Standard DC Voltage: 12V
- Output Power: 0.0201
- DC Voltage Range: 12.0
- Continuous Current: 3.5
from DigiKey
DC Motor Gearmotor 2600 RPM 12VDC [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- Motor Type: DC Motor
- Gearbox Ratio: 10
from Actuonix Motion Devices
L12-I Linear Actuator with Internal Controller. L12-100-50-12-I [See More]
- Standard DC Voltage: 12V
- Gearbox Ratio: 50
- Motor Type: Servomotor
from Shenzhen Power Motor Industrial Co., Ltd.
PGM.WP75BL-213-1311 Gear motor [See More]
- Standard DC Voltage: 12V
- Output Power: 0.0201
- DC Voltage Range: 12.0
- Continuous Current: 3.5
from DigiKey
GIMBAL MOTOR W/O ENCODER - 12V, [See More]
- Standard DC Voltage: 12V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Actuonix Motion Devices
L12-I Linear Actuator with Internal Controller. L12-30-100-12-I [See More]
- Standard DC Voltage: 12V
- Gearbox Ratio: 100
- Motor Type: Servomotor
from DigiKey
GIMBAL MOTOR WITH ENCODER - 12V, [See More]
- Standard DC Voltage: 12V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Actuonix Motion Devices
L12-I Linear Actuator with Internal Controller. L12-30-210-12-I [See More]
- Standard DC Voltage: 12V
- Gearbox Ratio: 210
- Motor Type: Servomotor
from DigiKey
N20 MOTOR WITH ENCODER AND CABLE [See More]
- Standard DC Voltage: 12V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Actuonix Motion Devices
L12-I Linear Actuator with Internal Controller. L12-30-50-12-I [See More]
- Standard DC Voltage: 12V
- Gearbox Ratio: 50
- Motor Type: Servomotor
from DigiKey
DC Motor Gearmotor 319 RPM 12VDC [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- Motor Type: DC Motor
- Continuous Torque: 0.2
from Actuonix Motion Devices
L12-I Linear Actuator with Internal Controller. L12-50-100-12-I [See More]
- Standard DC Voltage: 12V
- Gearbox Ratio: 100
- Motor Type: Servomotor
from Adamant Namiki Jewel Co., Ltd
Our brushless motor lineup includes models from 4mm diameter up to 22mm diameter sizes. All have low inertia rotors for quick response, and hi energy rare earth magnets for optimum performance. The slotless, brushless motors achieve more efficient operation through low damping losses. Planetary and... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brushless
- Motor Type: Servomotor; DC Motor
- DC Construction: Coreless / Slotless
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Standard DC Voltage: 12V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Johnson Electric North America, Inc.
DC Gearmotors combine Johnson Electric ’s wide range of DC motors with an increasing range of gearboxes from the Saia and Johnson Motor brands. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a... [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- Motor Type: DC Motor
- Gearbox Ratio: 10.7
from Anaheim Automation, Inc.
Designed for high volume applications, custom versions available [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from TiMOTION Technology
TiMOTION ’s TGM5 series gear motor was designed primarily for medical applications, but can be used in a wide range of other applications that require a water resistant motion product. This economical, high torque product allows for fast, smooth and quiet adjustment of built-in spindles... [See More]
- Standard DC Voltage: 12V; 24V
- DC Voltage Range: 12.0 to 36.0
- Motor Type: DC Motor
- Continuous Torque: 132.7
from Citizen Micro Co., Ltd.
Coreless Motor, Planetary Gearhead [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Johnson Electric Group
DC Gearmotors combine Johnson Electric ’s wide range of DC motors with an increasing range of gearboxes from the Saia and Johnson Motor brands. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a... [See More]
- Standard DC Voltage: 6V; 9V; 12V
- DC Voltage Range: 4.5 to 12.0
- Motor Type: DC Motor
- Continuous Torque: 0.3 to 0.7
from Moons' Electric Co. Ltd.
● Ironless winding. ● Compact design. ● Low current consumption. ● No cogging. ● Linear performance characteristic [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Citizen Chiba Precision Co., Ltd.
#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]
- Standard DC Voltage: 12V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brushless
- Torque Constant: 2.15
from Koford Engineering, LLC
bull; High performance slotless brushless motors for military, aerospace, medical/den-tal, electric power tools, and industrial applications. •Medium and long lengths available. •Speeds up 200,000 rpm. • Autoclavable versions for surgical/dental applications. • Vacuum versions... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 48.0
- Motor Type: DC Motor
- Gear Type: Planetary
from Autotrol Corporation
The 200 motor is a permanent magnet gearmotor utilizing a cylindrical barium ferrite 2 pole field magnet. A three bar commutator and a choice of carbon brushes or bifurcated silver alloy brushes provide long life, quiet operation and low starting voltage. The three slot rotor is supported by... [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from DOGA, S.A.
DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized... [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 12V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Assun Motor Pte. Ltd.
Brush DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]
- Standard DC Voltage: 6V; 9V; 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Transmotec
Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 24.0
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 12V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from M.H. Rhodes/Cramer Company
The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights. Graphic plotters. Automatic teller machines. Printers. Medical pump and drive valves. Transit ticket dispensers. Card readers [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- AC Motor Features: Reversible
from Adamant Namiki Jewel Co., Ltd
Namiki DC coreless motors are available in sizes from 7 to 18 mm diameter, featuring high efficiency and low power consumption motors. The low inertia rotor coil provides quick response with no cogging and features a skewed winding for smooth torque generation. The high performance rare earth... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brush
- Motor Type: Servomotor; DC Motor
- DC Construction: Coreless / Slotless
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Standard DC Voltage: 12V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Johnson Electric Group
The Johnson Electric Compact Lite technology platform provides torque ranging from 8 to 12Nm and is developed based on patented “Curve ” motor technology. The high power density magnetic circuit design is 30 percent lighter than traditional products. The patented gear box suppresses... [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0 to 13.0
- Motor Type: DC Motor
- Output Power: 0.0228 to 0.0299
from Moons' Electric Co. Ltd.
● Ironless winding. ● Compact design. ● Low current consumption. ● No cogging. ● Linear performance characteristic [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Citizen Chiba Precision Co., Ltd.
#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Koford Engineering, LLC
4 pole ultra high performance, rugged, slotless design provides unmatched power density,high con-tinuous and peak torque and is cog free. Available with optical encoders and gearheads (contact factory). 240 °C rated ML wire and 205 °C rated thermosetting thermally conductive resin are used... [See More]
- Standard DC Voltage: 12V; 24V
- DC Voltage Range: 12.0 to 24.0
- Motor Type: DC Motor
- Gear Type: Planetary
from Autotrol Corporation
The 250 motor is a permanent magnet gearmotor utilizing a cylindrical barium ferrite 2 pole field magnet. Carbon brushes provide long life, quiet operation and low starting voltage. The rotor is supported by permanently lubricated sintered bronze bearings. The 250 motor is availble in a wide range... [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 24.0
from Assun Motor Pte. Ltd.
Brushed DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Transmotec
Spur gear dc motors in customized or standard configurations. Standard diameters between 27 mm and 43 mm and power ratings up to 40W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 24.0
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 12V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Standard DC Voltage: 12V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Moons' Electric Co. Ltd.
● Ironless winding. ● Compact design. ● Low current consumption. ● No cogging. ● Linear performance characteristic [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Citizen Chiba Precision Co., Ltd.
#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Koford Engineering, LLC
High performance design uses special low loss lamination material. Four pole design is optimum for positioning applications using hall signals for speed feedback because it offers twice the resolution, as well as increased power and speed compared to two pole motors. Slotless design is cog free for... [See More]
- Standard DC Voltage: 12V; 24V
- DC Voltage Range: 12.0 to 24.0
- Motor Type: DC Motor
- Gear Type: Planetary
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Assun Motor Pte. Ltd.
Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Transmotec
Brush dc motors with robust design, metal gears and closed motor body. Motor shafts are supported by ball bearings. Configurations may include gearbox, encoder and brake depending on motor model. Please check the part description for proper selections of combination. Customizations are welcome. [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 24.0
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 12V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Standard DC Voltage: 12V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Moons' Electric Co. Ltd.
● Ironless winding. ● Compact design. ● Low current consumption. ● No cogging. ● Linear performance characteristic [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Citizen Chiba Precision Co., Ltd.
#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Koford Engineering, LLC
High power density high efficiency slotless design is cog free, cost effective, quiet, and provides high efficiency and cool operation. ML insulation is used for the greatest possible durability. 200 °C Neo magnets are used along with hard-ened and ground 440C stainless shaft, and high temp TFE... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 48.0
- Motor Type: DC Motor
- Gear Type: Planetary
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 24.0
from Assun Motor Pte. Ltd.
DC Brushless Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 12V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Moons' Electric Co. Ltd.
● Ironless winding. ● Compact design. ● Low current consumption. ● No cogging. ● Linear performance characteristic [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Citizen Chiba Precision Co., Ltd.
#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Koford Engineering, LLC
Slotless design is cog free, and provides very smooth rotation and very low heat rise to avoid affecting temperature sensitive components in scientific instruments and other de-vices. Typically these motors are used to rotate optics, filters, and mirrors mounted onto the end of the motor shaft. They... [See More]
- Standard DC Voltage: 12V
- DC Voltage Range: 12.0
- Motor Type: DC Motor
- Gear Type: Planetary
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Assun Motor Pte. Ltd.
Coreless DC motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 12V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Moons' Electric Co. Ltd.
● Ironless winding. ● Compact design. ● Low current consumption. ● No cogging. ● Linear performance characteristic [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Citizen Chiba Precision Co., Ltd.
#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Koford Engineering, LLC
Neo rare earth magnets standard for high performance. Electrographite brushes for longmotor life at high speeds. Available with EMI filters. Compact and cost efficient designmakes it suitable for a variety of applications such as medical/dental handpieces, intermittentduty pumps, lab mixers... [See More]
- Standard DC Voltage: 12V; 24V
- DC Voltage Range: 12.0 to 30.0
- Motor Type: DC Motor
- Gear Type: Planetary
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Assun Motor Pte. Ltd.
Coreless DC Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently reversing operation,... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 12V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 12V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from Moons' Electric Co. Ltd.
● Ironless winding. ● Compact design. ● Low current consumption. ● No cogging. ● Linear performance characteristic [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Citizen Chiba Precision Co., Ltd.
#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]
- Standard DC Voltage: 12V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brushless
- Torque Constant: 1.67
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Assun Motor Pte. Ltd.
DC Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 12V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: Servomotor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Assun Motor Pte. Ltd.
DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 12V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: Servomotor; DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Assun Motor Pte. Ltd.
DC coreless motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 12V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: Servomotor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 24.0
from Assun Motor Pte. Ltd.
DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 12V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: Servomotor; DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 24.0
from Assun Motor Pte. Ltd.
12V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 12V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Standard DC Voltage: 12V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: Servomotor; DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 24.0
from Assun Motor Pte. Ltd.
3V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Groschopp, Inc.
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Standard DC Voltage: 12V
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Standard DC Voltage: 12V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Standard DC Voltage: 6V; 12V
- Commutation: Brush
- Motor Type: Servomotor; DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 24.0
from Assun Motor Pte. Ltd.
6V DC Motor(Coreless DC Coreless) applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Standard DC Voltage: 12V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: Servomotor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 24.0
from Assun Motor Pte. Ltd.
DC motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Nidec Copal (USA) Corporation
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]
- Standard DC Voltage: 12V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: Servomotor; DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 24.0
from Assun Motor Pte. Ltd.
12V Assun Gear motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently reversing... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: Servomotor; DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 24.0
from Assun Motor Pte. Ltd.
24V Gear motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brushless
- Motor Type: DC Motor
- DC Construction: Coreless / Slotless
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: Servomotor
- DC Construction: Permanent Magnet; Coreless / Slotless
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 12V; 24V
- Commutation: Brush
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 24.0
from Assun Motor Pte. Ltd.
Mini motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently reversing operation, compact... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V; 48V
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless