Multi-speed Gearmotors
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Autotrol Corporation
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our newest gearmotor for timing... [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Synchronous
- Motor Type: AC Motor
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Autotrol Corporation
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our most popular low cost... [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Synchronous
- Motor Type: AC Motor
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Autotrol Corporation
A powerful permanent magnet synchronous motor in a very compact package. Delivers 500 ounce-inches of torque at 1 RPM. Speeds available from 1/2 RPM to 240 RPM. Suitable for many instrument and industrial applications. AC Gear Motor - Model 500 Features. Compact package. High torque at low profile. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Synchronous
- Motor Type: AC Motor
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Autotrol Corporation
Instrument grade permanent magnet synchronous motor is electrically reversible and is precision built for long life applications. Available in speeds from 1 RPM to 240 RPM. Also available without gearhead as direct drive motor...consult factory. AC Gear Motor - Model 550 Features. Electrically... [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Synchronous
- Motor Type: AC Motor
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Motor Features: Multi-speed
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages