AC Motor Gearmotors
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Industrial lip seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated. Bronze gear for high shock load capability. Hardened and ground worm for... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.0588
from RS Components, Ltd.
Crouzet 82540028 AC Geared Motor [See More]
- Motor Type: AC Motor
- Gear Type: Parallel shaft
- AC Construction: Geared
- Shaft Speed: 250 to 600
from DigiKey
SYNCH GEAR MOTOR SP3 2.5RPMCW [See More]
- Motor Type: AC Motor
- Output Power: 0.0054
- AC Construction: Synchronous
- Continuous Torque: 6.1
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Industrial lip seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated. Bronze gear for high shock load capability. Hardened and ground worm for... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.0588
from RS Components, Ltd.
Crouzet 82334752 AC Geared Motor [See More]
- Motor Type: AC Motor
- Continuous Torque: 4.4
- AC Construction: Synchronous geared
- Gear Type: Ovoid
from DigiKey
SYNC GEAR MOTOR SP36 30RPM CW [See More]
- Motor Type: AC Motor
- Output Power: 0.0054
- AC Construction: Synchronous
- Continuous Torque: 0.5
from Bodine Electric Company
Totally enclosed, non-ventilated IP-20 rating. IP-44 with optional t-box kit installed. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.0588
from RS Components, Ltd.
Crouzet 82334751 AC Geared Motor [See More]
- Motor Type: AC Motor
- Continuous Torque: 4.4
- AC Construction: Synchronous geared
- Gear Type: Ovoid
from DigiKey
SYNC GEAR MOTOR SP36 30RPM CCW [See More]
- Motor Type: AC Motor
- Output Power: 0.0054
- AC Construction: Synchronous
- Continuous Torque: 0.5
from Bodine Electric Company
Totally enclosed, non-ventilated IP-20 rating. Class "B" insulation system for long life. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for... [See More]
- Motor Type: AC Motor
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.0370
from RS Components, Ltd.
Crouzet 82334736 AC Geared Motor [See More]
- Motor Type: AC Motor
- Continuous Torque: 4.4
- AC Construction: Synchronous geared
- Gear Type: Ovoid
from DigiKey
Synchronous AC Motor Gearmotor 20 RPM 7.2W 230 ~ 240VAC [See More]
- Motor Type: AC Motor
- Output Power: 0.0096
- AC Construction: Synchronous
- Continuous Torque: 44.3
from Bodine Electric Company
Totally Enclosed, non-ventilated IP-20 rating. IP-44 with optional t-box kit installed. Class "F" insulation system. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.0400
from RS Components, Ltd.
Crouzet 82334726 AC Geared Motor [See More]
- Motor Type: AC Motor
- Continuous Torque: 4.4
- AC Construction: Synchronous geared
- Gear Type: Ovoid
from DigiKey
Synchronous AC Motor Gearmotor 5 RPM 3.5W 230VAC [See More]
- Motor Type: AC Motor
- Output Power: 0.0047
- AC Construction: Synchronous
- Continuous Torque: 4.4
from Bodine Electric Company
Totally Enclosed, non-ventilated IP-20 rating. IP-44 with optional t-box kit installed. Class "F" insulation system. Aluminum endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.0588
from RS Components, Ltd.
Crouzet 82334744 AC Geared Motor [See More]
- Motor Type: AC Motor
- Continuous Torque: 4.4
- AC Construction: Synchronous geared
- Gear Type: Ovoid
from DigiKey
Synchronous AC Motor Gearmotor 1 RPM 3.5W 230 ~ 240VAC [See More]
- Motor Type: AC Motor
- Output Power: 0.0047
- AC Construction: Synchronous
- Continuous Torque: 44.3
from Bodine Electric Company
Totally Enclosed, non-ventilated IP-20 rating. Class "B" insulation system. Aluminum end shields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial... [See More]
- Motor Type: AC Motor
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.0200
from RS Components, Ltd.
Crouzet 82 334 5-AIG-1 RPH [See More]
- Motor Type: AC Motor
- Continuous Torque: 4.4
- AC Construction: Synchronous geared
- Gear Type: Ovoid
from DigiKey
Synchronous AC Motor Gearmotor 1 RPM 3W 230VAC [See More]
- Motor Type: AC Motor
- Output Power: 0.0040
- AC Construction: Synchronous
- Continuous Torque: 4.4
from Bodine Electric Company
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and endshields for high thermal efficiency and light weight. Industrial lip type seals on motor and output shafts. [See More]
- Motor Type: AC Motor
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.0667
from RS Components, Ltd.
Crouzet 82524006 AC Geared Motor [See More]
- Motor Type: AC Motor
- AC Motor Features: Reversible
- AC Construction: Synchronous geared
- Gear Type: Spur; Spur
from DigiKey
Synchronous AC Motor Gearmotor 12 RPM 3W 115VAC [See More]
- Motor Type: AC Motor
- Output Power: 0.0040
- AC Construction: Synchronous
- Continuous Torque: 4.4
from Bodine Electric Company
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on... [See More]
- Motor Type: AC Motor
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.1111
from RS Components, Ltd.
Mellor Electric UB1001 AC Geared Motor [See More]
- Motor Type: AC Motor
- Gear Type: Spur; Spur
- AC Construction: Shaded pole geared
- Units: Metric
from DigiKey
Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 1818 Step 350mA 10VDC [See More]
- Motor Type: AC Motor; Stepper Motor
- DC Voltage Range: 10.0
- DC Construction: Permanent Magnet
- Step Angle: 0.20
from Bodine Electric Company
Die cast shield and gear housing. Shielded ball bearings on motor shaft. Separable worm. Unvented gear housing for universal horizontal mounting positions. Permanently lubricated. Supplied with base mounted to motor. Designed as bolt-in replacements for N-Type gearmotors. [See More]
- Motor Type: AC Motor
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.0667
from RS Components, Ltd.
Mellor Electric UB1002 AC Geared Motor [See More]
- Motor Type: AC Motor
- Gear Type: Spur; Spur
- AC Construction: Shaded pole geared
- Units: Metric
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Permanently lubricated with high-performance lubricant. Hardened helical gearing for quietness and high output to size ratio. [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.1667
from RS Components, Ltd.
Mellor Electric UB1003 AC Geared Motor [See More]
- Motor Type: AC Motor
- Gear Type: Spur; Spur
- AC Construction: Shaded pole geared
- Shaft Speed: 160
from Bodine Electric Company
230/460 VAC/60Hz, three-phase, variable speed, 1/6HP (124 Watts). Inverter duty winding is designed to be compatible with a wide range of inverter (variable frequency) drives. IP-20 standard. Optional terminal box kits available, model 0984 or 0986 (for IP-44). Fan cooled for high output power... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 0.1667
from RS Components, Ltd.
Oriental Motor 2IK6GN-CW2E AC Motor [See More]
- Motor Type: AC Motor
- Gear Type: Parallel Shaft
- Output Power: 0.0080
- Shaft Speed: 1450
from Bodine Electric Company
230/460 VAC/60Hz, three-phase, variable speed, 1/6HP (124 Watts). Inverter duty winding is designed to be compatible with a wide range of inverter (variable frequency) drives. IP-20 standard. Optional terminal box kits available, model 0984 or 0986 (for IP-44). Fan cooled for high output power... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 0.1667
from RS Components, Ltd.
Oriental Motor 2IK6GN-SW2 AC Motor [See More]
- Motor Type: AC Motor
- Gear Type: Parallel Shaft
- Output Power: 0.0080
- Shaft Speed: 1500
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Aluminum center ring endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.1667
from RS Components, Ltd.
Oriental Motor 3IK15GN-SW2 AC Motor [See More]
- Motor Type: AC Motor
- Gear Type: Parallel Shaft
- Output Power: 0.0201
- Shaft Speed: 1600
from Bodine Electric Company
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on... [See More]
- Motor Type: AC Motor
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.0667
from RS Components, Ltd.
Oriental Motor 4IK25GN-CW2E AC Motor [See More]
- Motor Type: AC Motor
- Gear Type: Parallel Shaft
- Output Power: 0.0335
- Shaft Speed: 1450
from Bodine Electric Company
NEC Class I/Division 2 (Groups A, B, C, and D, Temp Code T3C) rated gearmotors are suitable for environments where flammable gases or vapors may accidentally be spilled or leak into the operating area. UL Listed for US and Canada. Large terminal box with terminal block, factory-installed. Rated for... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 0.1667
from RS Components, Ltd.
Oriental Motor 4IK25GN-SW2 AC Motor [See More]
- Motor Type: AC Motor
- Gear Type: Parallel Shaft
- Output Power: 0.0335
- Shaft Speed: 1600
from Bodine Electric Company
Gearmotors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Gearmotors; UL Listed for US and... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 1/4 HP
from RS Components, Ltd.
Oriental Motor 4IK25GN-SW2T AC Motor [See More]
- Motor Type: AC Motor
- Gear Type: Parallel Shaft
- Output Power: 0.0335
- Shaft Speed: 1600
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.3750
from RS Components, Ltd.
Oriental Motor 5IK40GN-CW2E AC Motor [See More]
- Motor Type: AC Motor
- Gear Type: Parallel Shaft
- Output Power: 0.0536
- Shaft Speed: 1500
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.3750
from RS Components, Ltd.
Oriental Motor 5IK40GN-SW2 AC Motor [See More]
- Motor Type: AC Motor
- Gear Type: Parallel Shaft
- Output Power: 0.0536
- Shaft Speed: 160
from Bodine Electric Company
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 1/4 HP
from RS Components, Ltd.
Oriental Motor 5IK60GE-CW2E AC Motor [See More]
- Motor Type: AC Motor
- Gear Type: Parallel Shaft
- Output Power: 0.0804
- Shaft Speed: 1450
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated with... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.3750
from RS Components, Ltd.
Oriental Motor 5IK60GE-CW2TE AC Motor [See More]
- Motor Type: AC Motor
- Gear Type: Parallel Shaft
- Output Power: 0.0804
- Shaft Speed: 1450
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.3750
from RS Components, Ltd.
Oriental Motor 5IK60GE-SW2 AC Motor [See More]
- Motor Type: AC Motor
- Gear Type: Parallel Shaft
- Output Power: 0.0804
- Shaft Speed: 1500
from Bodine Electric Company
Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on... [See More]
- Motor Type: AC Motor
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.1667
from RS Components, Ltd.
Oriental Motor 5IK60GE-SW2T AC Motor [See More]
- Motor Type: AC Motor
- Gear Type: Parallel Shaft
- Output Power: 0.0804
- Shaft Speed: 1300
from Bodine Electric Company
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.3750
from RS Components, Ltd.
Oriental Motor 5IK90GE-CW2E AC Motor [See More]
- Motor Type: AC Motor
- Gear Type: Parallel Shaft
- Output Power: 0.1206
- Shaft Speed: 1450
from Bodine Electric Company
Totally enclosed IP-20 rating; IP-44 rating with optional die cast t-box installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated gearing utilizing oil for long life. Unvented gearhousing. Industrial lip... [See More]
- Motor Type: AC Motor
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.1667
from RS Components, Ltd.
Oriental Motor 5IK90GE-CW2TE AC Motor [See More]
- Motor Type: AC Motor
- Gear Type: Parallel Shaft
- Output Power: 0.1206
- Shaft Speed: 1450
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Demag Cranes & Components
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast... [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from ABM DRIVES INC.
Maintenance-free Angular style- › Favorable installation conditions Die-cast aluminum housing (Type KG 62 & 102)- › Smooth, stain-resistant surface- › High corrosion resistance [See More]
- Motor Type: AC Motor
- Continuous Torque: 531.0 to 7079.6
- Phase: Single-phase (optional feature); Three-phase (optional feature)
- Gearhead Model: Angular Geared Motors
from Citizen Chiba Precision Co., Ltd.
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]
- Motor Type: AC Servo; AC Motor
- Output Power: 0.0040
- Commutation: Brushless
- Continuous Torque: 0.1
from Autotrol Corporation
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our newest gearmotor for timing... [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Synchronous
- Phase: Single-phase
from Radicon
The Series BS Worm Gear is ideal for Washdown Environments with its smooth surfaces and environmental solution. Its avilable in 4 sizes and offers an Output Torque up to 310 Nm (2800 ib.in) and Gear Ratios up to 104:1. Our worm gear units have a compact design with high torque capacity. Series BS... [See More]
- Motor Type: AC Motor
- Gear Type: Worm
- Continuous Torque: 2743.4
- Gearbox Ratio: 104
from M.H. Rhodes/Cramer Company
The Cramer line of AC Permanent Magnet Motors offers application solutions requiring fast starts, fast stops where coasting of load is undesirable and low wattage operating power consumption. Valve drive assemblies. Automatic teller machines. POP displays. Timing control systems [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 24 VAC; 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Synchronous
- Phase: Single-phase
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Demag Cranes & Components
Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units... [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from ABM DRIVES INC.
High efficiency - › Economical energy consumption Compact design - › Small space requirement High grade gearing - › Low noise and long life time Robust and maintenance-free [See More]
- Motor Type: AC Motor
- Continuous Torque: 265.5 to 18230.1
- Phase: Single-phase (optional feature); Three-phase (optional feature)
- Gearhead Model: Helical Geared Drive Units (2- & 3-stage)
from Citizen Chiba Precision Co., Ltd.
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]
- Motor Type: AC Servo; AC Motor
- Output Power: 0.0080
- Commutation: Brushless
- Continuous Torque: 0.2
from Autotrol Corporation
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our most popular low cost... [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Synchronous
- Phase: Single-phase
from Radicon
Series C Helical Worm geared motors come in 8 sizes with an Input Power up to 45Kw (60Hp) and an Output Torque up to 10,000 Nm (88,500 lb.in). Gear Ratios are available 250:1 for a double reduction and 60,000:1 in combined units. Series C Right angle helical worm geared motors and reducers provide a... [See More]
- Motor Type: AC Motor
- Gear Type: Helical
- Continuous Torque: 88495.6
- Gearbox Ratio: 8 to 16000
from M.H. Rhodes/Cramer Company
Cramer's AC Hysteresis Motor is a shaded pole, synchronous-type that provides smooth, quiet performance and allows operation to a stall condition without damage or increase in temperature rise. External rear bearing provides stability, strength and allows for a double-ended output shaft that can be... [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 24 VAC; 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Construction: Synchronous
- Phase: Single-phase
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Demag Cranes & Components
Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running... [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Construction: Induction
- Phase: Three-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from ABM DRIVES INC.
Compact design - › Small space requirement High grade gearing - › Low noise and long life time Large variety of possible mounting optionsMaintenance-free [See More]
- Motor Type: AC Motor
- Continuous Torque: 442.5 to 20354.0
- Phase: Single-phase (optional feature); Three-phase (optional feature)
- Gearhead Model: Parallel Shaft Geared Drive Units
from Citizen Chiba Precision Co., Ltd.
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]
- Motor Type: AC Servo; AC Motor
- Output Power: 0.0134
- Commutation: Brushless
- Continuous Torque: 0.4
from Autotrol Corporation
A powerful permanent magnet synchronous motor in a very compact package. Delivers 500 ounce-inches of torque at 1 RPM. Speeds available from 1/2 RPM to 240 RPM. Suitable for many instrument and industrial applications. AC Gear Motor - Model 500 Features. Compact package. High torque at low profile. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Construction: Synchronous
- Phase: Single-phase
from Radicon
Series K Helical Bevel geared motor comes in 9 sizes with an Input Power up to 90Kw (121 Hp) and an Output Torque up to 12,300 Nm (109,000 lb.in). Gear Ratios 160:1 in three stages, 10,000:1 in five stages and 36,000:1 in six stages. Series K - Right angle helical bevel geared motors have high load... [See More]
- Motor Type: AC Motor
- Gear Type: Helical / Bevel; Bevel
- Continuous Torque: 108849.6
- Gearbox Ratio: 160 to 36000
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Citizen Chiba Precision Co., Ltd.
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]
- Motor Type: AC Servo; AC Motor
- Output Power: 0.0161
- Commutation: Brushless
- Continuous Torque: 0.5
from Autotrol Corporation
Autotrol ’s New High Performance Gear Motor. Permanent magnet synchronous gear motor used in applications requiring up to 525 ounce inches of dynamic torque. It is available with either molded plastic gearing or powdered metal and heat treated gears. There are four standard output shaft... [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Synchronous
- Phase: Single-phase
from Radicon
Series M Inline Reducers come in 12 sizes with an Input Power up to 90Kw (121Hp) and an Output Torque up to 11,000 Nm (97,500 lb.in). Gear Ratios 8:1 for single reduction 70:1 for double reduction, 250:1 triple reduction and 16,200:1 for combined units. Series M helical inline geared motors and... [See More]
- Motor Type: AC Motor
- Gear Type: Helical
- Continuous Torque: 97345.1
- Gearbox Ratio: 70 to 16200
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Autotrol Corporation
Instrument grade permanent magnet synchronous motor is electrically reversible and is precision built for long life applications. Available in speeds from 1 RPM to 240 RPM. Also available without gearhead as direct drive motor...consult factory. AC Gear Motor - Model 550 Features. Electrically... [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Construction: Synchronous
- Phase: Single-phase
from Radicon
Series F Shaft Mounted geared motor comes in 11 sizes with an Input Power up to 110 Kw (147 Hp) and an Output Torque up to 16,500 Nm (146,000 lb.in). Gear Ratios are available 100:1 for double reduction and 5,600:1 in combined units. The Series F geared motor is primarily designed as a shaft mounted... [See More]
- Motor Type: AC Motor
- Gearbox Ratio: 5 to 5600
- Continuous Torque: 146017.7
- Units: Metric
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Radicon
The Series A Junior worm gear which is Lubricated For Life comes in 6 sizes and offers and Output Torque up to 950 Nm (8408 lb.in) and the Gear Ratios can be extended up to a maximum of 4200:1. Our series A junior worm gear range is offered in unit sizes 280, 410, 510, 610, 730 and 860 based on a... [See More]
- Motor Type: AC Motor
- Gear Type: Worm
- Continuous Torque: 8407.1
- Gearbox Ratio: 4200
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Groschopp, Inc.
Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]
- Motor Type: AC Motor
- DC Voltage Range: 163.0
- AC Motor Features: Reversible (optional feature)
- Output Power: 0.0483
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Groschopp, Inc.
Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- AC Motor Features: Reversible (optional feature)
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Three-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Three-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Construction: Induction
- Phase: Single-phase