300 W Gearmotors

4 Results
Inline Helical Geard Motor Series
from Agro Engineers

AGNEE 'AM-Series' Inline Helical Geared motors in Double / Triple reduction models having motorised /solid inputs are intended to satisfy all the requirements of a reliable drive for slow-speed high-torque application. Standard range of AGNEE helical geared motors, available in foot-mounted and... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Gear Type: Helical
  • Output Power: 0.2412 to 121
  • Gearbox Ratio: 1.4 to 250
Type 259 Series -- 259.9027.20.00
from DOGA, S.A.

DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized... [See More]

  • Output Power: 300 W; 1/2 HP
  • Commutation: Brush
  • Motor Type: DC Motor
  • DC Construction: Permanent Magnet
25W - 40W 80mm DC Gearmotor -- Z4D40-12
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP
  • Commutation: Brush
  • Motor Type: DC Motor
  • DC Construction: Permanent Magnet
Modular Gear Motor
from Hymark/Kentucky Gauge

Modular products for the optimum flexibility. Gear ration 3~180. Impact size and structure with precision gear process ensure low vibration and noise. Aluminum housing benefits heat diffusion. Output 100W (1/8Hp) to 750W (1Hp). Wide range of applications with brake and various AC power supply... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
  • Shaft Orientation: In-line; Single-ended; Offset / Parallel
  • Output Power: 0.1250 to 1
  • Motor Shape: Cylindrical Body