DC Servomotor Gearmotors
from Actuonix Motion Devices
P16-R Linear Actuator with Servo Control. P16-100-22-12-R [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 22
- Standard DC Voltage: 12V
from FAULHABER MICROMO
Extremely compact design. Diameters ranging from 3 mm to 5 mm. For applications where space is very limited. 2-pole design with medium to high speeds. Matching, highly compact gearheads available. Matching speed controllers available [See More]
- Motor Type: Servomotor; Stepper Motor
- DC Voltage Range: 3.0
- Commutation: Brushless
- Torque Constant: 0.0453
from Actuonix Motion Devices
P8-R Micro Linear Servo, 10mm 252:1. P8-10-252-12-R [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 252
- Standard DC Voltage: 12V
from FAULHABER MICROMO
Extremely compact design. Diameters ranging from 3 mm to 5 mm. For applications where space is very limited. 2-pole design with medium to high speeds. Matching, highly compact gearheads available. Matching speed controllers available [See More]
- Motor Type: Servomotor; Stepper Motor
- DC Voltage Range: 6.0
- Commutation: Brushless
- Torque Constant: 0.1628
from Actuonix Motion Devices
P16-R Linear Actuator with Servo Control. P16-150-22-12-R [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 22
- Standard DC Voltage: 12V
from FAULHABER MICROMO
High-power motors with maximum torque. Continuous output from 133 W to 150 W. Outstanding ratio of torque to weight and size. Very high efficiency of up to 91 %. Fully integrated analogue Hall sensors and matching encoders, gearheads and controllers are available. For dynamic start/stop operation [See More]
- Motor Type: Servomotor; Stepper Motor
- DC Voltage Range: 48.0
- Commutation: Brushless
- Torque Constant: 3.34
from Actuonix Motion Devices
P8-R Linear Actuator with Servo Control. P8-100-165-12-R [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 165
- Standard DC Voltage: 12V
from FAULHABER MICROMO
High-power motors with maximum torque. Continuous output from 133 W to 150 W. Outstanding ratio of torque to weight and size. Very high efficiency of up to 91 %. Fully integrated analogue Hall sensors and matching encoders, gearheads and controllers are available. For dynamic start/stop operation [See More]
- Motor Type: Servomotor; Stepper Motor
- DC Voltage Range: 36.0
- Commutation: Brushless
- Torque Constant: 5.82
from Actuonix Motion Devices
P16-R Linear Servo. P16-200-22-12-R [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 22
- Standard DC Voltage: 12V
from Actuonix Motion Devices
P8-R Linear Servo 10mm, 50:1. P8-25-50-12-R [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 50
- Standard DC Voltage: 12V
from Actuonix Motion Devices
P8-R Linear Actuator with Servo Control. P8-50-165-12-R [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 165
- Standard DC Voltage: 12V
from Actuonix Motion Devices
P8-R Linear Actuator with Servo Control. P8-50-50-12-R [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 50
- Standard DC Voltage: 12V
from Actuonix Motion Devices
P16-R Linear Actuator with Servo Control. P16-50-22-12-R [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 22
- Standard DC Voltage: 12V
from Actuonix Motion Devices
P8-R Linear Actuator with Servo Control. P8-75-165-12-R [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 165
- Standard DC Voltage: 12V
from Actuonix Motion Devices
L12-I Linear Actuator with Internal Controller. L12-100-100-12-I [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 100
- Standard DC Voltage: 12V
from Actuonix Motion Devices
L12-I Linear Actuator with Internal Controller. L12-100-100-6-I [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 100
- Standard DC Voltage: 6V
from Actuonix Motion Devices
L12-I Linear Actuator with Internal Controller. L12-100-210-12-I [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 210
- Standard DC Voltage: 12V
from Actuonix Motion Devices
L12-I Linear Actuator with Internal Controller. L12-100-210-6-I [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 210
- Standard DC Voltage: 6V
from Actuonix Motion Devices
L12-I Linear Actuator with Internal Controller. L12-100-50-12-I [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 50
- Standard DC Voltage: 12V
from Actuonix Motion Devices
L12-I Linear Actuator with Internal Controller. L12-100-50-6-I [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 50
- Standard DC Voltage: 6V
from Actuonix Motion Devices
L12-I Linear Actuator with Internal Controller. L12-30-100-12-I [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 100
- Standard DC Voltage: 12V
from Actuonix Motion Devices
L12-I Linear Actuator with Internal Controller. L12-30-100-6-I [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 100
- Standard DC Voltage: 6V
from Actuonix Motion Devices
L12-I Linear Actuator with Internal Controller. L12-30-210-12-I [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 210
- Standard DC Voltage: 12V
from Actuonix Motion Devices
L12-I Linear Actuator with Internal Controller. L12-30-210-6-I [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 210
- Standard DC Voltage: 6V
from Actuonix Motion Devices
L12-I Linear Actuator with Internal Controller. L12-30-50-12-I [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 50
- Standard DC Voltage: 12V
from Actuonix Motion Devices
L12-I Linear Actuator with Internal Controller. L12-30-50-6-I [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 50
- Standard DC Voltage: 6V
from Actuonix Motion Devices
L12-I Linear Actuator with Internal Controller. L12-50-100-12-I [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 100
- Standard DC Voltage: 12V
from Actuonix Motion Devices
L12-I Linear Actuator with Internal Controller. L12-50-100-6-I [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 100
- Standard DC Voltage: 6V
from Actuonix Motion Devices
L12-I Linear Actuator with Internal Controller. L12-50-210-12-I [See More]
- Motor Type: Servomotor
- Gearbox Ratio: 210
- Standard DC Voltage: 12V
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Motor Type: Servomotor
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- Standard DC Voltage: 12V; 24V
from Adamant Namiki Jewel Co., Ltd
Our brushless motor lineup includes models from 4mm diameter up to 22mm diameter sizes. All have low inertia rotors for quick response, and hi energy rare earth magnets for optimum performance. The slotless, brushless motors achieve more efficient operation through low damping losses. Planetary and... [See More]
- Motor Type: Servomotor; DC Motor
- DC Construction: Coreless / Slotless
- Commutation: Brushless
- Standard DC Voltage: 6V; 9V; 12V; 24V
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Motor Type: Servomotor; DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- Standard DC Voltage: 12V; 24V
from Adamant Namiki Jewel Co., Ltd
Namiki DC coreless motors are available in sizes from 7 to 18 mm diameter, featuring high efficiency and low power consumption motors. The low inertia rotor coil provides quick response with no cogging and features a skewed winding for smooth torque generation. The high performance rare earth... [See More]
- Motor Type: Servomotor; DC Motor
- DC Construction: Coreless / Slotless
- Commutation: Brush
- Standard DC Voltage: 6V; 9V; 12V; 24V
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Motor Type: Servomotor
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- Standard DC Voltage: 12V; 24V
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Motor Type: Servomotor; DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- Standard DC Voltage: 12V; 24V
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Motor Type: Servomotor; DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- Standard DC Voltage: 12V; 24V
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Motor Type: Servomotor; DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- Standard DC Voltage: 6V; 12V
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Motor Type: Servomotor
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- Standard DC Voltage: 12V; 24V
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Motor Type: Servomotor; DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- Standard DC Voltage: 12V; 24V
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Motor Type: Servomotor; DC Motor
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- Standard DC Voltage: 12V; 24V
from Citizen Chiba Precision Co., Ltd.
As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]
- Motor Type: Servomotor
- DC Construction: Permanent Magnet; Coreless / Slotless
- Commutation: Brush
- Standard DC Voltage: 12V; 24V