Totally Enclosed Gearmotors

57 Results
MPW52 Wheel Drive - MobilePower
from ElectroCraft

ElectroCraft's MPW52 integrates a 14-pole Brushless DC motor with a heavy-duty, single-stage planetary gearbox mounted inside the hub of an aluminum wheel with polyurethane tread. Designed for mobile platform traction systems with optional encoder feedback to support positioning capability and... [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V; 48V
Brushless DC Geared Motor -- 42BYA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
MPW86 Wheel Drive - MobilePower
from ElectroCraft

Introducing ElectroCraft's new MobilePower ™ MPW86 wheel drive, featuring a high torque-density brushless DC motor with integrated planetary gearbox and wheel assembly. ElectroCraft's MPW86 integrates an 8-pole Brushless DC motor with a heavy-duty, single or two-stage planetary gearbox mounted... [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V; 48V
Brushless DC Geared Motor -- 57BYA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Stepper Motor -- Hansen Series 119-1 Size 19 Step Motor
from ElectroCraft

The series 119-1 (1.9 inch diameter) permanent magnet step motor is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for bipolar drives can be run from an AC voltage source, using a capacitor to create a phase shift in the line... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 12V; 24V
  • Motor Type: Stepper Motor
  • DC Voltage Range: 12.0 to 24.0
Brushless DC Geared Motor -- 60BYA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Stepper Motor -- Hansen Series 119-2, 3 Size 19 Step Gear Motor (pear shaped gearbox)
from ElectroCraft

These gearmotors feature a Hansen size 19 step motor on a pear shaped gearbox. Nearly 3,000 unique gear ratios are available from 5.3:1 to 72,000:1. The thinner, standard duty, gearbox can handle intermittent torque levels up to 80 in-oz and continuous torque up to 40 in-oz. The thicker, heavy duty,... [See More]

  • Environmental Features: Totally Enclosed
  • Standard DC Voltage: 24V
  • Motor Type: Stepper Motor
  • DC Voltage Range: 24.0
Brushless DC Geared Motor -- 80BSA Series (big torque)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 48V
Stepper Motor -- Hansen Series 123-1 Size 23 Step Motor
from ElectroCraft

The series 123-1 (2.3 inch diameter) permanent magnet step motors is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for Bipolar drives can be run from an AC voltage source, using a capacitor to create a phase shift in the line... [See More]

  • Environmental Features: Totally Enclosed
  • AC Voltage & Frequency: 24 to 240V; 208-230/240V 60Hz
  • Motor Type: Stepper Motor
  • Standard DC Voltage: 12V; 24V
Brushless DC Geared Motor -- 90BYB Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 48V
Stepper Motor -- Hansen Series 123-4 Size 23 Step Gear Motor
from ElectroCraft

These gearmotors feature a Hansen 123-1 series step motor on a 2 inch round spur gearbox. 4 gear ratios are available, 12:1, 48:1, 192:1 and 768:1. The heavy duty, gearbox can handle up to 500 in-oz intermittently and 250 in-oz continuously. Custom output shafts are available. [See More]

  • Environmental Features: Totally Enclosed
  • AC Voltage & Frequency: 24 to 240V; 208-230/240V 60Hz
  • Motor Type: Stepper Motor
  • Standard DC Voltage: 24V
DC Geared Motor -- PG63 Series
from 3X Motion Technologies Co., Ltd

Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of... [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
DC Geared Motor -- PG80 Series
from 3X Motion Technologies Co., Ltd

Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of... [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
DC Geared Motor -- PG90 Series
from 3X Motion Technologies Co., Ltd

Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of sensors for speed feedback of... [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
DC Geared Motor -- WG2 Series
from 3X Motion Technologies Co., Ltd

Worm geared motor is made of a brushed DC motor with worm gear reducer. The worm geared motor provided by 3X Motion has good performance. Compact mechanical structure, compact size and light shape, small and efficient;. good heat exchange performance, fast heat dissipation;. simple installation,... [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brush
  • Motor Type: DC Motor
  • Gear Type: Worm
DC Geared Motor -- WG4 Series
from 3X Motion Technologies Co., Ltd

Worm geared motor is made of a brushed DC motor with worm gear reducer. The worm geared motor provided by 3X Motion has good performance. Compact mechanical structure, compact size and light shape, small and efficient;. good heat exchange performance, fast heat dissipation;. simple installation,... [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brush
  • Motor Type: DC Motor
  • Gear Type: Worm
DC Geared Motor -- WG5 Series
from 3X Motion Technologies Co., Ltd

Worm geared motor is made of a brushed DC motor with worm gear reducer. The worm geared motor provided by 3X Motion has good performance. Compact mechanical structure, compact size and light shape, small and efficient;. good heat exchange performance, fast heat dissipation;. simple installation,... [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Gear Motor -- PG90 Series
from 3X Motion Technologies Co., Ltd

Worm geared motor is made of a brushed DC motor with worm gear reducer. The worm geared motor provided by 3X Motion has good performance. Compact mechanical structure, compact size and light shape, small and efficient;. good heat exchange performance, fast heat dissipation;. simple installation,... [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Demag Microspeed Units
from Demag Cranes & Components

Microspeed units differ from drives with speed stages and variable-speed drive systems. They are a combination of two or more brake motors linked by a mechanical gearbox. [The brake of the main motor is designed as a friction coupling, the brake of the creep speed motor acts either direct or via the... [See More]

  • Environmental Features: Totally Enclosed
  • Shaft Orientation: Double-ended
  • Gearbox Ratio: 4 to 125
  • Feedback: Pulse Generator
Carter Gear Hydraulic Variable Speed Gearmotor
from Renold Canada

The Carter Hydrostatic Variable Speed unit has an infinitely variable speed range of 27:1 and a power capacity of up to 40 hp. Features & Benefits. Totally enclosed drive unit suitable for use in all hostile environments. Electronic, Pneumatic or Manual speed controls for all design demands. [See More]

  • Environmental Features: Totally Enclosed
  • Output Power: 0.4959 to 40.21
  • Output Power: 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Continuous Torque: 38.0 to 14946.9
23YSG Series Gear Motor -- 23YG006-LW8-R3
from Anaheim Automation, Inc.

High torque, ideal for low-precision applications, can be customized [See More]

  • Environmental Features: Totally Enclosed
  • Number of Leads: 8
  • Motor Type: Stepper Motor
  • Continuous Current: 2.1
Planetary Gear Motor -- BG440
from Baumer Ltd.

Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation. [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
AC Permanent Motor -- Model 105
from M.H. Rhodes/Cramer Company

The Cramer line of AC Permanent Magnet Motors offers application solutions requiring fast starts, fast stops where coasting of load is undesirable and low wattage operating power consumption. Valve drive assemblies. Automatic teller machines. POP displays. Timing control systems [See More]

  • Environmental Features: Totally Enclosed
  • AC Construction: Synchronous
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 24 VAC; 120V/60Hz; 208-230/240V 60Hz
PD Series Planetary DC Gear Motors 0.6W-35W -- PD1330 Series
from Transmotec

Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine... [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brush
  • Motor Type: DC Motor
  • DC Voltage Range: 2.4 to 3.0
Groschopp Parallel Shaft AC Gearmotors -- 47726
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Motor Type: AC Motor
  • Phase: Three-phase
Inline Gearmotors -- D** 10 DD ZBA 63 A 2
from Demag Cranes & Components

Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Clean Room Use (optional feature)
  • AC Construction: Induction
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
Planetary Gear Motor -- BG650
from Baumer Ltd.

Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation. [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
DC Permanent Motor -- Model 800
from M.H. Rhodes/Cramer Company

The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights. Graphic plotters. Automatic teller machines. Printers. Medical pump and drive valves. Transit ticket dispensers. Card readers [See More]

  • Environmental Features: Totally Enclosed
  • DC Construction: Permanent Magnet
  • Motor Type: DC Motor
  • AC Motor Features: Reversible
SD Series Spur DC Gear Motors 0.25W-13W -- SD3039 Series
from Transmotec

Spur gear dc motors in customized or standard configurations. Standard diameters between 27 mm and 43 mm and power ratings up to 40W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine... [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V; 24V
Groschopp Parallel Shaft AC Gearmotors -- 47739
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Motor Type: AC Motor
  • Phase: Three-phase
Offset Gearmotors -- A**10 DD ZBA 63 A 2
from Demag Cranes & Components

Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Clean Room Use (optional feature)
  • AC Construction: Induction
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
Hysteresis Motor -- Model 6100
from M.H. Rhodes/Cramer Company

Cramer's AC Hysteresis Motor is a shaded pole, synchronous-type that provides smooth, quiet performance and allows operation to a stall condition without damage or increase in temperature rise. External rear bearing provides stability, strength and allows for a double-ended output shaft that can be... [See More]

  • Environmental Features: Totally Enclosed
  • AC Construction: Synchronous
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 24 VAC; 120V/60Hz; 208-230/240V 60Hz; International Voltages
WD Series Worm Gear DC Motors 25W-500W -- WHD123224 Series
from Transmotec

Brush dc motors with robust design, metal gears and closed motor body. Motor shafts are supported by ball bearings. Configurations may include gearbox, encoder and brake depending on motor model. Please check the part description for proper selections of combination. Customizations are welcome. [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V; 24V
Groschopp Parallel Shaft Brushless DC Gearmotors -- 57500
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brushless
  • Motor Type: DC Motor
  • AC Motor Features: Reversible (optional feature)
Right Angle Gearmotors -- W**10 DD ZBA 63 A 2
from Demag Cranes & Components

Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Clean Room Use (optional feature)
  • AC Construction: Induction
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
Groschopp Parallel Shaft Brushless DC Gearmotors -- 7103
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brushless
  • Motor Type: DC Motor
  • AC Motor Features: Reversible (optional feature)
Groschopp Parallel Shaft DC Gearmotors -- 50100
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • AC Motor Features: Reversible (optional feature)
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
Groschopp Parallel Shaft DC Gearmotors -- 50500
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • AC Motor Features: Reversible (optional feature)
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
Groschopp Parallel Shaft DC Gearmotors -- 55250
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • AC Motor Features: Reversible (optional feature)
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
Groschopp Planetary AC Gearmotors -- 66031
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Motor Type: AC Motor
  • Phase: Three-phase
Groschopp Planetary AC Gearmotors -- 66037
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Motor Type: AC Motor
  • Phase: Three-phase
Groschopp Planetary AC Gearmotors -- 72000
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Motor Type: AC Motor
  • Phase: Three-phase
Groschopp Planetary AC Gearmotors -- 72001
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Motor Type: AC Motor
  • Phase: Three-phase
Groschopp Planetary AC Gearmotors -- 72007
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Motor Type: AC Motor
  • Phase: Three-phase
Groschopp Planetary AC Gearmotors -- 85815
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • AC Motor Features: Reversible (optional feature)
  • Motor Type: AC Motor
  • DC Voltage Range: 163.0
Groschopp Planetary Brushless DC Gearmotors -- 61542
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brushless
  • Motor Type: DC Motor
  • AC Motor Features: Reversible (optional feature)
Groschopp Planetary Brushless DC Gearmotors -- 85000
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brushless
  • Motor Type: DC Motor
  • AC Motor Features: Reversible (optional feature)
Groschopp Planetary DC Gearmotors -- 62300
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • AC Motor Features: Reversible (optional feature)
  • Motor Type: DC Motor
  • DC Voltage Range: 115.0
Groschopp Planetary DC Gearmotors -- 64830
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • AC Motor Features: Reversible (optional feature)
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
Groschopp Planetary DC Gearmotors -- 65186
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • AC Motor Features: Reversible (optional feature)
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
Groschopp Planetary DC Gearmotors -- 65497
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • AC Motor Features: Reversible (optional feature)
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
Groschopp Right Angle AC Gearmotors -- 74500
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Motor Type: AC Motor
  • Phase: Three-phase
Groschopp Right Angle AC Gearmotors -- 74505
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Motor Type: AC Motor
  • Phase: Three-phase
Groschopp Right Angle Brushless DC Gearmotors -- 47100
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic lubricant. Hardened output shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • Commutation: Brushless
  • Motor Type: DC Motor
  • AC Motor Features: Reversible (optional feature)
Groschopp Right Angle DC Gearmotors -- 10309
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • AC Motor Features: Reversible (optional feature)
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
Groschopp Right Angle DC Gearmotors -- 10313
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • AC Motor Features: Reversible (optional feature)
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
Groschopp Right Angle DC Gearmotors -- 20493
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Environmental Features: Totally Enclosed
  • AC Motor Features: Reversible (optional feature)
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V