Stepper Motor Gearmotors

62 Results
Stepper Motors -- 1471-1491-ND [MIKROE-1530 from MikroElektronika D.O.O.]
from DigiKey

Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 4096 Step 5VDC [See More]

  • Motor Type: Stepper Motor
  • DC Voltage Range: 5.0
  • DC Construction: Permanent Magnet
  • Step Angle: 0.09
Stepper Motor -- Hansen Series 119-1 Size 19 Step Motor
from ElectroCraft

The series 119-1 (1.9 inch diameter) permanent magnet step motor is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for bipolar drives can be run from an AC voltage source, using a capacitor to create a phase shift in the line... [See More]

  • Motor Type: Stepper Motor
  • DC Voltage Range: 12.0 to 24.0
  • Standard DC Voltage: 12V; 24V
  • Continuous Torque: 0.1 to 0.2
Stepper Gearmotor: 3.65" Overall Length, Nema Size 17, With a Holding Torque of 222 oz-in -- S9117C-S18GM005
from Stock Drive Products & Sterling Instrument - SDP/SI

With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time... [See More]

  • Motor Type: Stepper Motor
  • Continuous Current: 1.25
  • Step Angle: 1.80
  • Gearbox Ratio: 5
Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 9 mm to 22 mm. 4-pole design. Electronic commutation using three digital Hall sensors. Integrated spur gearheads of minimal length with high gear ratio are available. Precise speed control [See More]

  • Motor Type: DC Motor; Stepper Motor
  • DC Voltage Range: 12.0
  • Commutation: Brushless
  • Torque Constant: 1.01
Stepper Motors -- 1528-1366-ND [858 from Adafruit Industries]
from DigiKey

Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 513 Step 5VDC [See More]

  • Motor Type: Stepper Motor
  • DC Voltage Range: 5.0
  • DC Construction: Permanent Magnet
  • Holding Torque: 2
Stepper Motor -- Hansen Series 119-2, 3 Size 19 Step Gear Motor (pear shaped gearbox)
from ElectroCraft

These gearmotors feature a Hansen size 19 step motor on a pear shaped gearbox. Nearly 3,000 unique gear ratios are available from 5.3:1 to 72,000:1. The thinner, standard duty, gearbox can handle intermittent torque levels up to 80 in-oz and continuous torque up to 40 in-oz. The thicker, heavy duty,... [See More]

  • Motor Type: Stepper Motor
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Continuous Torque: 12.5
Brushless DC-Flat Motors Series 2214 ... BXT H External rotor technology, with housing
from FAULHABER MICROMO

External rotor motors with very high torque. Continuous output up to 100 W. Outstanding ratio of torque to weight and size. Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available. 14-pole construction [See More]

  • Motor Type: DC Motor; Stepper Motor
  • DC Voltage Range: 12.0
  • Commutation: Brushless
  • Torque Constant: 2.41
Stepper Motors -- 1528-1367-ND [918 from Adafruit Industries]
from DigiKey

Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 513 Step 12VDC [See More]

  • Motor Type: Stepper Motor
  • Standard DC Voltage: 12V
  • DC Construction: Permanent Magnet
  • DC Voltage Range: 12.0
Stepper Motor -- Hansen Series 123-1 Size 23 Step Motor
from ElectroCraft

The series 123-1 (2.3 inch diameter) permanent magnet step motors is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for Bipolar drives can be run from an AC voltage source, using a capacitor to create a phase shift in the line... [See More]

  • Motor Type: Stepper Motor
  • Standard DC Voltage: 12V; 24V
  • AC Voltage & Frequency: 24 to 240V; 208-230/240V 60Hz
  • DC Voltage Range: 12.0 to 24.0
Brushless DC-Flat Motors Series 2214 ... BXT R External rotor technology, without housing
from FAULHABER MICROMO

External rotor motors with very high torque. Continuous output up to 100 W. Outstanding ratio of torque to weight and size. Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available. 14-pole construction [See More]

  • Motor Type: DC Motor; Stepper Motor
  • DC Voltage Range: 6.0
  • Commutation: Brushless
  • Torque Constant: 1.36
Stepper Motors -- 1528-5117-ND [5117 from Adafruit Industries]
from DigiKey

Bipolar Stepper Motor Hybrid Gear Motor Frame Size 23 200 Step 2.8A 2.32VDC [See More]

  • Motor Type: Stepper Motor
  • Step Angle: 1.80
  • DC Voltage Range: 2.3
  • Units: English
Stepper Motor -- Hansen Series 123-4 Size 23 Step Gear Motor
from ElectroCraft

These gearmotors feature a Hansen 123-1 series step motor on a 2 inch round spur gearbox. 4 gear ratios are available, 12:1, 48:1, 192:1 and 768:1. The heavy duty, gearbox can handle up to 500 in-oz intermittently and 250 in-oz continuously. Custom output shafts are available. [See More]

  • Motor Type: Stepper Motor
  • Standard DC Voltage: 24V
  • AC Voltage & Frequency: 24 to 240V; 208-230/240V 60Hz
  • DC Voltage Range: 24.0
Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 9 mm to 22 mm. 4-pole design. Electronic commutation using three digital Hall sensors. Integrated spur gearheads of minimal length with high gear ratio are available. Precise speed control [See More]

  • Motor Type: DC Motor; Stepper Motor
  • DC Voltage Range: 6.0
  • Commutation: Brushless
  • Torque Constant: 1.25
Stepper Motors -- 1597-1201-ND [108990000 from Seeed Studio]
from DigiKey

Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 4096 Step 5VDC [See More]

  • Motor Type: Stepper Motor
  • DC Voltage Range: 5.0
  • DC Construction: Permanent Magnet
  • Holding Torque: 5
Brushless DC-Flat Motors Series 2610 ... B SC with integrated Speed Controller
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 10 mm to 22 mm with speed controller already integrated. 4-pole design. Easy to use. Integrated spur gearheads of minimal length with high gear ratio are available. Precise speed control [See More]

  • Motor Type: DC Motor; Stepper Motor
  • DC Voltage Range: 6.0
  • Commutation: Brushless
  • Torque Constant: 1.25
Stepper Motors -- 1597-1203-ND [108990003 from Seeed Studio]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 2048 Step 5VDC [See More]

  • Motor Type: Stepper Motor
  • DC Voltage Range: 5.0
  • DC Construction: Permanent Magnet
  • Holding Torque: 6
Brushless DC-Flat Motors Series 3216 ... BXT H External rotor technology, with housing
from FAULHABER MICROMO

External rotor motors with very high torque. Continuous output up to 100 W. Outstanding ratio of torque to weight and size. Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available. 14-pole construction [See More]

  • Motor Type: DC Motor; Stepper Motor
  • DC Voltage Range: 9.0
  • Commutation: Brushless
  • Torque Constant: 1.95
Stepper Motors -- 1738-1155-ND [FIT0349 from DFRobot]
from DigiKey

Bipolar Stepper Motor Hybrid Gear Motor Frame Size 17 Step 2.7VDC [See More]

  • Motor Type: Stepper Motor
  • Holding Torque: 49
  • DC Voltage Range: 2.7
  • Step Angle: 1.80
Brushless DC-Flat Motors Series 3216 ... BXT R External rotor technology, without housing
from FAULHABER MICROMO

External rotor motors with very high torque. Continuous output up to 100 W. Outstanding ratio of torque to weight and size. Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available. 14-pole construction [See More]

  • Motor Type: DC Motor; Stepper Motor
  • DC Voltage Range: 12.0
  • Commutation: Brushless
  • Torque Constant: 2.55
Stepper Motors -- 403-1026-ND [26M048B2U-V31 from Portescap]
from DigiKey

Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 1440 Step 110mA 12VDC [See More]

  • Motor Type: Stepper Motor
  • Standard DC Voltage: 12V
  • DC Construction: Permanent Magnet
  • DC Voltage Range: 12.0
Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing
from FAULHABER MICROMO

External rotor motors with very high torque. Continuous output up to 100 W. Outstanding ratio of torque to weight and size. Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available. 14-pole construction [See More]

  • Motor Type: DC Motor; Stepper Motor
  • DC Voltage Range: 48.0
  • Commutation: Brushless
  • Torque Constant: 10.65
Stepper Motors -- 403-1027-ND [42M048C1B-Z36 from Portescap]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 2400 Step 550mA 5VDC [See More]

  • Motor Type: Stepper Motor
  • DC Voltage Range: 5.0
  • DC Construction: Permanent Magnet
  • Holding Torque: 12
Brushless DC-Flat Motors Series 4221 ... BXT R External rotor technology, without housing
from FAULHABER MICROMO

External rotor motors with very high torque. Continuous output up to 100 W. Outstanding ratio of torque to weight and size. Flat design for space-critical applications. Length range of 14 to 21 mm. Matching optical and magnetic encoders, gearheads and controls available. 14-pole construction [See More]

  • Motor Type: DC Motor; Stepper Motor
  • DC Voltage Range: 48.0
  • Commutation: Brushless
  • Torque Constant: 10.65
Stepper Motors -- 403-1028-ND [42M048C2B-R21 from Portescap]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 480 Step 550mA 12VDC [See More]

  • Motor Type: Stepper Motor
  • Standard DC Voltage: 12V
  • DC Construction: Permanent Magnet
  • DC Voltage Range: 12.0
Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 9 mm to 22 mm. 4-pole design. Electronic commutation using three digital Hall sensors. Integrated spur gearheads of minimal length with high gear ratio are available. Precise speed control [See More]

  • Motor Type: DC Motor; Stepper Motor
  • DC Voltage Range: 6.0
  • Commutation: Brushless
  • Torque Constant: 0.5041
Stepper Motors -- 403-1029-ND [42M048C2U-R21 from Portescap]
from DigiKey

Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 480 Step 230mA 12VDC [See More]

  • Motor Type: Stepper Motor
  • Standard DC Voltage: 12V
  • DC Construction: Permanent Magnet
  • DC Voltage Range: 12.0
Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 9 mm to 22 mm. 4-pole design. Electronic commutation using three digital Hall sensors. Integrated spur gearheads of minimal length with high gear ratio are available. Precise speed control [See More]

  • Motor Type: DC Motor; Stepper Motor
  • DC Voltage Range: 6.0
  • Commutation: Brushless
  • Torque Constant: 1.25
Stepper Motors -- 4654-FMJ7301CH-ND [FMJ7301CH from Cliff Electronic Components Ltd.]
from DigiKey

STEP MOTOR FM7301CH 12V/64:1 [See More]

  • Motor Type: Stepper Motor
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Holding Torque: 5
Brushless DC-Gearmotors Series 2622 ... B SC with integrated Speed Controller
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 10 mm to 22 mm with speed controller already integrated. 4-pole design. Easy to use. Integrated spur gearheads of minimal length with high gear ratio are available. Precise speed control [See More]

  • Motor Type: DC Motor; Stepper Motor
  • DC Voltage Range: 6.0
  • Commutation: Brushless
  • Torque Constant: 1.28
Stepper Motors -- 942-PG10-K20-HHE4-ND [PG10-K20-HHE4 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size Step 5VDC [See More]

  • Motor Type: Stepper Motor
  • DC Voltage Range: 5.0
  • DC Construction: Permanent Magnet
  • Units: English
Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless
from FAULHABER MICROMO

Extremely compact design. Diameters ranging from 3 mm to 5 mm. For applications where space is very limited. 2-pole design with medium to high speeds. Matching, highly compact gearheads available. Matching speed controllers available [See More]

  • Motor Type: Servomotor; Stepper Motor
  • DC Voltage Range: 3.0
  • Commutation: Brushless
  • Torque Constant: 0.0453
Stepper Motors -- 942-PG15S-D20-HHB9-ND [PG15S-D20-HHB9 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 2048 Step 100mA 15VDC [See More]

  • Motor Type: Stepper Motor
  • DC Voltage Range: 15.0
  • DC Construction: Permanent Magnet
  • Holding Torque: 21
Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless
from FAULHABER MICROMO

Extremely compact design. Diameters ranging from 3 mm to 5 mm. For applications where space is very limited. 2-pole design with medium to high speeds. Matching, highly compact gearheads available. Matching speed controllers available [See More]

  • Motor Type: Servomotor; Stepper Motor
  • DC Voltage Range: 6.0
  • Commutation: Brushless
  • Torque Constant: 0.1628
Stepper Motors -- 942-PG15S-J20-HHF3-ND [PG15S-J20-HHF3 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 1000 Step 5VDC [See More]

  • Motor Type: Stepper Motor
  • DC Voltage Range: 5.0
  • DC Construction: Permanent Magnet
  • Step Angle: 0.36
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology
from FAULHABER MICROMO

High-power motors with maximum torque. Continuous output from 133 W to 150 W. Outstanding ratio of torque to weight and size. Very high efficiency of up to 91 %. Fully integrated analogue Hall sensors and matching encoders, gearheads and controllers are available. For dynamic start/stop operation [See More]

  • Motor Type: Servomotor; Stepper Motor
  • DC Voltage Range: 48.0
  • Commutation: Brushless
  • Torque Constant: 3.34
Stepper Motors -- 942-PG20L-020-XXXX-ND [PG20L-020-XXXX from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size Step 3VDC [See More]

  • Motor Type: Stepper Motor
  • DC Voltage Range: 3.0
  • DC Construction: Permanent Magnet
  • Units: English
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology
from FAULHABER MICROMO

High-power motors with maximum torque. Continuous output from 133 W to 150 W. Outstanding ratio of torque to weight and size. Very high efficiency of up to 91 %. Fully integrated analogue Hall sensors and matching encoders, gearheads and controllers are available. For dynamic start/stop operation [See More]

  • Motor Type: Servomotor; Stepper Motor
  • DC Voltage Range: 36.0
  • Commutation: Brushless
  • Torque Constant: 5.82
Stepper Motors -- 942-PG20L-D20-HHC0-ND [PG20L-D20-HHC0 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 1818 Step 350mA 10VDC [See More]

  • Motor Type: AC Motor; Stepper Motor
  • DC Voltage Range: 10.0
  • DC Construction: Permanent Magnet
  • Step Angle: 0.20
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 6 mm to 19 mm. 4-pole design. Minimal moment of inertia. Integrated spur gearheads of minimal length with high gear ratio are available. Available with integrated optical encoders [See More]

  • Motor Type: DC Motor; Stepper Motor
  • Torque Constant: 1.01
  • DC Voltage Range: 12.0
  • Rotor Inertia: 1.27E-6
Stepper Motors -- 942-PG20L-K20-HHF1-ND [PG20L-K20-HHF1 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 1818 Step 350mA 10VDC [See More]

  • Motor Type: Stepper Motor
  • DC Voltage Range: 10.0
  • DC Construction: Permanent Magnet
  • Step Angle: 0.20
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 6 mm to 19 mm. 4-pole design. Minimal moment of inertia. Integrated spur gearheads of minimal length with high gear ratio are available. Available with integrated optical encoders [See More]

  • Motor Type: DC Motor; Stepper Motor
  • Torque Constant: 1.22
  • DC Voltage Range: 12.0
  • Rotor Inertia: 1.13E-6
Stepper Motors -- 942-PG25L-D24-HHC1-ND [PG25L-D24-HHC1 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 727 Step 250mA 24VDC [See More]

  • Motor Type: DC Motor; Stepper Motor
  • Standard DC Voltage: 24V
  • DC Construction: Permanent Magnet
  • DC Voltage Range: 24.0
DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 6 mm to 19 mm. 4-pole design. Minimal moment of inertia. Integrated spur gearheads of minimal length with high gear ratio are available. Available with integrated optical encoders [See More]

  • Motor Type: DC Motor; Stepper Motor
  • Torque Constant: 1.2
  • DC Voltage Range: 6.0
  • Rotor Inertia: 9.63E-6
Stepper Motors -- 942-PG25L-K24-HHF2-ND [PG25L-K24-HHF2 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 727 Step 250mA 24VDC [See More]

  • Motor Type: Stepper Motor
  • Standard DC Voltage: 24V
  • DC Construction: Permanent Magnet
  • DC Voltage Range: 24.0
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 6 mm to 19 mm. 4-pole design. Minimal moment of inertia. Integrated spur gearheads of minimal length with high gear ratio are available. Available with integrated optical encoders [See More]

  • Motor Type: DC Motor; Stepper Motor
  • Torque Constant: 5.17
  • DC Voltage Range: 24.0
  • Rotor Inertia: 9.63E-6
Stepper Motors -- 942-PG35S-D48-HHC2-ND [PG35S-D48-HHC2 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 1698 Step 250mA 24VDC [See More]

  • Motor Type: DC Motor; Stepper Motor
  • Standard DC Voltage: 24V
  • DC Construction: Permanent Magnet
  • DC Voltage Range: 24.0
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 6 mm to 19 mm. 4-pole design. Minimal moment of inertia. Integrated spur gearheads of minimal length with high gear ratio are available. Available with integrated optical encoders [See More]

  • Motor Type: DC Motor; Stepper Motor
  • Torque Constant: 0.5437
  • DC Voltage Range: 6.0
  • Rotor Inertia: 1.27E-6
Stepper Motors -- 942-PG5-K20-HHE5-ND [PG5-K20-HHE5 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 5 Step 3VDC [See More]

  • Motor Type: Stepper Motor
  • DC Voltage Range: 3.0
  • DC Construction: Permanent Magnet
  • Units: English
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 6 mm to 19 mm. 4-pole design. Minimal moment of inertia. Integrated spur gearheads of minimal length with high gear ratio are available. Available with integrated optical encoders [See More]

  • Motor Type: DC Motor; Stepper Motor
  • Torque Constant: 1.22
  • DC Voltage Range: 12.0
  • Rotor Inertia: 1.13E-6
Stepper Motors -- 942-PG6-K20-HHE6-ND [PG6-K20-HHE6 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 6 Step 3VDC [See More]

  • Motor Type: Stepper Motor
  • DC Voltage Range: 3.0
  • DC Construction: Permanent Magnet
  • Units: English
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 6 mm to 19 mm. 4-pole design. Minimal moment of inertia. Integrated spur gearheads of minimal length with high gear ratio are available. Available with integrated optical encoders [See More]

  • Motor Type: DC Motor; Stepper Motor
  • Torque Constant: 4.45
  • DC Voltage Range: 24.0
  • Rotor Inertia: 9.63E-6
Stepper Motors -- 942-PG6L-K20-HHE7-ND [PG6L-K20-HHE7 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 6 Step 3VDC [See More]

  • Motor Type: Stepper Motor
  • DC Voltage Range: 3.0
  • DC Construction: Permanent Magnet
  • Units: English
Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation
from FAULHABER MICROMO

Extremely flat design. Lengths ranging from 6 mm to 19 mm. 4-pole design. Minimal moment of inertia. Integrated spur gearheads of minimal length with high gear ratio are available. Available with integrated optical encoders [See More]

  • Motor Type: DC Motor; Stepper Motor
  • Torque Constant: 5.17
  • DC Voltage Range: 24.0
  • Rotor Inertia: 9.63E-6
Stepper Motors -- 942-PG8L-K20-HHE9-ND [PG8L-K20-HHE9 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 8 Step 5VDC [See More]

  • Motor Type: Stepper Motor
  • DC Voltage Range: 5.0
  • DC Construction: Permanent Magnet
  • Units: English
SP Series Light Duty Offset Gearmotors
from CGI, Inc.

Garhead Ambient Operating Temperature Range -60 ˚F to +250 ˚F. Motor is rated to 265 ˚F. Molded Composite Housing (Max. Temp. 420 ˚F). Gears are High-Strength Heat-Treated Steel. Composite Bushings throughout Gearhead. Input/Output shafts turn in the same direction. [See More]

  • Motor Type: Stepper Motor
  • Current per Phase: 1.25 to 4.7
  • Stepper Construction: Permanent Magnet
  • Number of Leads: 6 to 8
23YSG Series Gear Motor -- 23YG006-LW8-R3
from Anaheim Automation, Inc.

High torque, ideal for low-precision applications, can be customized [See More]

  • Motor Type: Stepper Motor
  • Continuous Current: 2.1
  • Number of Leads: 8
  • Rotor Inertia: 0.0153
Slimline Stepper Motor -- 6403
from SONCEBOZ Corporation

SONCEBOZ slimline stepper motors are flat actuators for instrument clusters. They present motion smoothness, low noise, robustness and cost efficiency. Sonceboz stepper motors have become a worldwide standard in this industry for instrument clusters. [See More]

  • Motor Type: Stepper Motor
  • Standard DC Voltage: 6V
  • Stepper Construction: Permanent Magnet
  • DC Voltage Range: 4.5 to 7.5
20mm Permanent Magnet Stepper Motor -- PG22L45.2-20PM020L0-17
from Moons' Electric Co. Ltd.

● Permanent Magnet Stepper Motor. ● Operating Voltage Range: 9-30VDC. ● Up to 28 oz-in of Bipolar Output Torque. ● RoHS Compliant [See More]

  • Motor Type: Stepper Motor
  • DC Voltage Range: 30.0
  • Stepper Construction: Permanent Magnet
  • Holding Torque: 28
Electrical / Mechanical Motors
from MFP Automation Engineering

MFP supplies quality motors from a number of fine manufacturers: Baldor. AC Motors. Parker. Gear Motors. Direct Drive. Linear. Servo. Stepper. Sumitomo. Gear Motors. WEG. AC Motors [See More]

  • Motor Type: AC Servo; Stepper Motor
20mm Permanent Magnet Stepper Motor -- PG22L71.7-20PM020L0-14
from Moons' Electric Co. Ltd.

● Permanent Magnet Stepper Motor. ● Operating Voltage Range: 9-30VDC. ● Up to 59 oz-in of Bipolar Output Torque. ● RoHS Compliant [See More]

  • Motor Type: Stepper Motor
  • DC Voltage Range: 30.0
  • Stepper Construction: Permanent Magnet
  • Holding Torque: 59
Motors
from MFP Automation Engineering

Parker offers motors in electric, hydraulic and pneumatic technologies in almost every conceivable size and configuration including rotary and linear. Applications are almost unlimited ranging from miniature brushless motors to high power hydraulic motors used in earth moving equipment. Parker... [See More]

  • Motor Type: AC Servo; Stepper Motor
AM Series Hybrid Stepper Motor With Gearbox -- AM17HD2438-PG05
from Moons' Electric Co. Ltd.

● NEMA17(42mm) 1.8 °2-Phase Hybrid Stepper Motor with Gearbox. ● Suitable for the factory automation industry. ● Excellent performance with SR/STF stepper drivers [See More]

  • Motor Type: Stepper Motor
  • Holding Torque: 283
  • Stepper Construction: Hybrid
  • Step Angle: 1.80