Double-ended Gearmotors
from TiMOTION Technology
TiMOTION ’s TGM1 series gear motor was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external... [See More]
- Shaft Orientation: Right Angle; Double-ended
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from DOGA, S.A.
DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized... [See More]
- Shaft Orientation: Right Angle; Double-ended
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Transmotec
Brush dc motors with robust design, metal gears and closed motor body. Motor shafts are supported by ball bearings. Configurations may include gearbox, encoder and brake depending on motor model. Please check the part description for proper selections of combination. Customizations are welcome. [See More]
- Shaft Orientation: Right Angle; Double-ended
- Commutation: Brush
- Motor Type: DC Motor
- Standard DC Voltage: 12V; 24V
from Demag Cranes & Components
Microspeed units differ from drives with speed stages and variable-speed drive systems. They are a combination of two or more brake motors linked by a mechanical gearbox. [The brake of the main motor is designed as a friction coupling, the brake of the creep speed motor acts either direct or via the... [See More]
- Shaft Orientation: Double-ended
- Feedback: Pulse Generator
- Gearbox Ratio: 4 to 125
- Motor Shape: Cylindrical Body
from Venture Mfg. Co.
This versatile, motorized standard duty combination worm drive and spur gear driven gearbox can be produced with a variety of output shaft configurations and is also available with manual crank capabilities. Features: 20% Duty Cycle typical (1on/4 off). 12, 24, 36, 90 and 120vdc. Manual crank. Metal... [See More]
- Shaft Orientation: Double-ended; Offset / Parallel
- Continuous Current: 30
- Motor Type: DC Motor
- Continuous Torque: 324.0
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Shaft Orientation: In-line; Double-ended
- AC Construction: Induction
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; International Voltages
from SONCEBOZ Corporation
SONCEBOZ slimline stepper motors are flat actuators for instrument clusters. They present motion smoothness, low noise, robustness and cost efficiency. Sonceboz stepper motors have become a worldwide standard in this industry for instrument clusters. [See More]
- Shaft Orientation: Double-ended; Offset / Parallel
- Stepper Construction: Permanent Magnet
- Motor Type: Stepper Motor
- Standard DC Voltage: 6V
from Anaheim Automation, Inc.
Integrated spur gearbox, compact Size and power density [See More]
- Shaft Orientation: Double-ended; Offset / Parallel
- Commutation: Brushless
- Motor Type: DC Motor
- Phase: Three-phase
from TiMOTION Technology
The TGM2 series is TiMOTION ’s most powerful gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles... [See More]
- Shaft Orientation: Right Angle; Single-ended; Double-ended
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from Venture Mfg. Co.
This versatile, medium duty, worm drive, right angle drive gearbox is commonly used in RV slide out systems, but can also be used in many other applications, maybe it will fit into one of yours. Features: 12 vdc. 20% Duty Cycle typical (1on/4 off). Manual crank. Metal Gears. Lifetime lubrication. [See More]
- Shaft Orientation: Right Angle; Double-ended
- Continuous Current: 5 to 30
- Motor Type: DC Motor
- Continuous Torque: 1000.0
from TiMOTION Technology
The TGM3 series is TiMOTION's compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through... [See More]
- Shaft Orientation: Right Angle; Double-ended
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from Venture Mfg. Co.
This versatile, heavy duty combination worm drive and spur gear driven gearbox can be used for virtually any application imaginable where strength and reliability are needed.. Features: 12 vdc. 20% Duty Cycle typical (1on/4 off). Manual crank. Metal Gears. Lifetime lubrication. Cast aluminum... [See More]
- Shaft Orientation: Double-ended; Offset / Parallel
- Continuous Current: 30
- Motor Type: DC Motor
- Continuous Torque: 960.0