1/2 HP Gearmotors
from Bodine Electric Company
Stock models in this series are available with either single- or dual- output shaft. Check CAD drawings for details. Our dual output shaft models are: 4100, 4101, 4102, 4103, 4500, 4501, 4502, 4503, 4730, 4731, 4732, 4733, 4830, 4831, 4832, and 4833. Single shaft models feature a 1/3HP Class B... [See More]
- Output Power: 1/2 HP
- DC Voltage Range: 130.0
- Motor Type: DC Motor
- Output Power: 0.5000
from Bodine Electric Company
Totally Enclosed IP-69K rating. Meets EU Hygienic standard for food machinery. Stainless Steel construction throughout. Sealed against water and dust ingress. 230/460VAC, 1/2 HP inverter-duty, 3-phase winding. Large water tight terminal box in 12 o ’clock position for easy access. Gearmotors... [See More]
- Output Power: 1/2 HP
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Motor Type: AC Motor
- Phase: Three-phase
from Bodine Electric Company
42B4 BLDC motor provides high starting torque, variable speed, and predictable performance. Compatible with BLDC motor drives. TENV. Variable Speed, 130VDC, 1/2 HP, 8-pole, 120-degree commutation. Class “F ” insulation and ratings; Rated ambient temp: +40 °C. Permanently lubricated,... [See More]
- Output Power: 1/2 HP
- Commutation: Brushless
- Motor Type: DC Motor
- DC Voltage Range: 130.0
from Renold Canada
The Carter Hydrostatic Variable Speed unit has an infinitely variable speed range of 27:1 and a power capacity of up to 40 hp. Features & Benefits. Totally enclosed drive unit suitable for use in all hostile environments. Electronic, Pneumatic or Manual speed controls for all design demands. [See More]
- Output Power: 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Continuous Torque: 38.0 to 14946.9
- Output Power: 0.4959 to 40.21
- Gearbox Ratio: 1.5 to 86.23
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Agro Engineers
AGNEE 'AM-Series' Inline Helical Geared motors in Double / Triple reduction models having motorised /solid inputs are intended to satisfy all the requirements of a reliable drive for slow-speed high-torque application. Standard range of AGNEE helical geared motors, available in foot-mounted and... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Gear Type: Helical
- Output Power: 0.2412 to 121
- Gearbox Ratio: 1.4 to 250
from DOGA, S.A.
DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized... [See More]
- Output Power: 300 W; 1/2 HP
- Commutation: Brush
- Motor Type: DC Motor
- DC Construction: Permanent Magnet
from Hymark/Kentucky Gauge
Modular products for the optimum flexibility. Gear ration 3~180. Impact size and structure with precision gear process ensure low vibration and noise. Aluminum housing benefits heat diffusion. Output 100W (1/8Hp) to 750W (1Hp). Wide range of applications with brake and various AC power supply... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
- Shaft Orientation: In-line; Single-ended; Offset / Parallel
- Output Power: 0.1250 to 1
- Motor Shape: Cylindrical Body
from Brother International Corporation
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum... [See More]
- Output Power: 1/2 HP
- Output Power: 0.5000
- Phase: Single-phase
- Continuous Torque: 89.0
from Brother International Corporation
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum... [See More]
- Output Power: 1/2 HP
- Output Power: 0.5000
- Phase: Single-phase
- Continuous Torque: 254.0
from Brother International Corporation
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum... [See More]
- Output Power: 1/2 HP
- Output Power: 0.5000
- Phase: Single-phase
- Continuous Torque: 82.0
from Brother International Corporation
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum... [See More]
- Output Power: 1/2 HP
- Output Power: 0.5000
- Phase: Single-phase
- Continuous Torque: 81.0