Synchronous Gearmotors

12 Results
Motors - AC, DC -- 4654-FMJ7201FB1-ND [FMJ7201FB1 from Cliff Electronic Components Ltd.]
from DigiKey

SYNCH GEAR MOTOR SP3 2.5RPMCW [See More]

  • AC Construction: Synchronous
  • Output Power: 0.0054
  • Motor Type: AC Motor
  • Continuous Torque: 6.1
Motors - AC, DC -- 4654-FMJ7201FJ1-ND [FMJ7201FJ1 from Cliff Electronic Components Ltd.]
from DigiKey

SYNC GEAR MOTOR SP36 30RPM CW [See More]

  • AC Construction: Synchronous
  • Output Power: 0.0054
  • Motor Type: AC Motor
  • Continuous Torque: 0.5
Motors - AC, DC -- 4654-FMJ7201FJ2-ND [FMJ7201FJ2 from Cliff Electronic Components Ltd.]
from DigiKey

SYNC GEAR MOTOR SP36 30RPM CCW [See More]

  • AC Construction: Synchronous
  • Output Power: 0.0054
  • Motor Type: AC Motor
  • Continuous Torque: 0.5
Motors - AC, DC -- 80547024-ND [80547024 from Crouzet]
from DigiKey

Synchronous AC Motor Gearmotor 20 RPM 7.2W 230 ~ 240VAC [See More]

  • AC Construction: Synchronous
  • Output Power: 0.0096
  • Motor Type: AC Motor
  • Continuous Torque: 44.3
Motors - AC, DC -- 966-1473-ND [82334768 from Crouzet]
from DigiKey

Synchronous AC Motor Gearmotor 5 RPM 3.5W 230VAC [See More]

  • AC Construction: Synchronous
  • Output Power: 0.0047
  • Motor Type: AC Motor
  • Continuous Torque: 4.4
Permanent Magnet Synchronous AC Gear Motor -- Model 125
from Autotrol Corporation

Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our newest gearmotor for timing... [See More]

  • AC Construction: Synchronous
  • AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
  • Motor Type: AC Motor
  • Phase: Single-phase
AC Permanent Motor -- Model 105
from M.H. Rhodes/Cramer Company

The Cramer line of AC Permanent Magnet Motors offers application solutions requiring fast starts, fast stops where coasting of load is undesirable and low wattage operating power consumption. Valve drive assemblies. Automatic teller machines. POP displays. Timing control systems [See More]

  • AC Construction: Synchronous
  • AC Voltage & Frequency: 24 VAC; 120V/60Hz; 208-230/240V 60Hz
  • Motor Type: AC Motor
  • Phase: Single-phase
Permanent Magnet Synchronous AC Gear Motor -- Model 150
from Autotrol Corporation

Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer flexibility to meet a variety of application requirements. Our most popular low cost... [See More]

  • AC Construction: Synchronous
  • AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
  • Motor Type: AC Motor
  • Phase: Single-phase
Hysteresis Motor -- Model 6100
from M.H. Rhodes/Cramer Company

Cramer's AC Hysteresis Motor is a shaded pole, synchronous-type that provides smooth, quiet performance and allows operation to a stall condition without damage or increase in temperature rise. External rear bearing provides stability, strength and allows for a double-ended output shaft that can be... [See More]

  • AC Construction: Synchronous
  • AC Voltage & Frequency: 24 VAC; 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Motor Type: AC Motor
  • Phase: Single-phase
Permanent Magnet Synchronous AC Gear Motor -- Model 500
from Autotrol Corporation

A powerful permanent magnet synchronous motor in a very compact package. Delivers 500 ounce-inches of torque at 1 RPM. Speeds available from 1/2 RPM to 240 RPM. Suitable for many instrument and industrial applications. AC Gear Motor - Model 500 Features. Compact package. High torque at low profile. [See More]

  • AC Construction: Synchronous
  • AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Motor Type: AC Motor
  • Phase: Single-phase
Permanent Magnet Synchronous AC Gear Motor -- Model 525
from Autotrol Corporation

Autotrol ’s New High Performance Gear Motor. Permanent magnet synchronous gear motor used in applications requiring up to 525 ounce inches of dynamic torque. It is available with either molded plastic gearing or powdered metal and heat treated gears. There are four standard output shaft... [See More]

  • AC Construction: Synchronous
  • AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz
  • Motor Type: AC Motor
  • Phase: Single-phase
Permanent Magnet Synchronous AC Gear Motor -- Model 550
from Autotrol Corporation

Instrument grade permanent magnet synchronous motor is electrically reversible and is precision built for long life applications. Available in speeds from 1 RPM to 240 RPM. Also available without gearhead as direct drive motor...consult factory. AC Gear Motor - Model 550 Features. Electrically... [See More]

  • AC Construction: Synchronous
  • AC Voltage & Frequency: 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Motor Type: AC Motor
  • Phase: Single-phase