1/4 HP Gearmotors

22 Results
33A-HG/H Series Offset Parallel Shaft DC Hollow Shaft Gearmotor -- 6074
from Bodine Electric Company

33A7 Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. 12V, 24V, 90V & 180V (SCR Rated) and 130VDC winding options. Class F. Totally enclosed IP-40 rating. IP-44 with optional t-box or boot kit installed. Hollow shaft... [See More]

  • Output Power: 1/4 HP
  • Standard DC Voltage: 90V
  • Motor Type: DC Motor
  • DC Voltage Range: 90.0
34B-5N Series BLDC Right Angle Gearmotor -- 3391
from Bodine Electric Company

Brushless motor for high torque, smaller size, and no maintenance. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. [See More]

  • Output Power: 1/4 HP
  • Commutation: Brushless
  • Motor Type: DC Motor
  • DC Voltage Range: 130.0
34B-FX Series Parallel Shaft BLDC Gearmotor -- 3379
from Bodine Electric Company

All 34B-E or -F gearmotors in this series were uppgraded from -E/-F gearing to the new and improved (stronger) -FX gearing (electrical specs of the motors, and physical dimensions are not affected). Brushless motor for high torque, smaller size, and no maintenance. Unvented gearhousing for universal... [See More]

  • Output Power: 1/4 HP
  • Commutation: Brushless
  • Motor Type: DC Motor
  • DC Voltage Range: 130.0
34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2 -- 3879
from Bodine Electric Company

Video Tutorial: Connecting for Local or Remote Operation. The 34B motor provides high starting torque, adjustable speed, and linear speed-torque characteristics. Brushless DC (EC) motors require zero maintenance. Standard 12 VDC and 24 VDC models. All gearmotors are TENV. Unvented gearhousing. [See More]

  • Output Power: 1/4 HP
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
34R6-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotors Class 1 Division 1 -- 3220
from Bodine Electric Company

Gearmotors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Gearmotors; UL Listed for US and... [See More]

  • Output Power: 1/4 HP
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Motor Type: AC Motor
  • Phase: Three-phase
42A-GB Series DC Right Angle Gearmotor -- 4060
from Bodine Electric Company

42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Ball bearing on output shaft for increased radial load capacity and long life. Permanently... [See More]

  • Output Power: 1/4 HP
  • DC Voltage Range: 130.0
  • Motor Type: DC Motor
  • Output Power: 0.2500
42R-5N Series AC Right Angle Gearmotor -- 0629
from Bodine Electric Company

Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on... [See More]

  • Output Power: 1/4 HP
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Motor Type: AC Motor
  • Phase: Three-phase
42R-GB Series AC Right Angle Gearmotor -- 5270
from Bodine Electric Company

Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing. Industrial lip type seals on... [See More]

  • Output Power: 1/4 HP
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Motor Type: AC Motor
  • Phase: Three-phase
42R6-5L/H Series AC PSC 3-Wire Right Angle Hollow Shaft Gearmotor - 3/4-Inch -- 1530
from Bodine Electric Company

Permanent Split Capacitor (PSC) single-phase Gearmotor, 3-wire-reversible winding. Capacitor is not included; order with motor if required. (45 µF / 250VAC ). Threaded mounting holes are located on both sides of gearhead. 3/4-inch hollow shaft with keyway. Optional shaft kits available. Totally... [See More]

  • Output Power: 1/4 HP
  • AC Voltage & Frequency: 120V/60Hz
  • Motor Type: AC Motor
  • AC Motor Features: Reversible
42R6-FX Series Parallel Shaft AC Gearmotor -- 5668
from Bodine Electric Company

Three-wire reversible design simplifies connections. Totally enclosed IP-20 rating. IP-44 with optional terminal box kit. Required run capacitor: 45 µF/250VAC for 60Hz operation (Bodine p/n 49401145). This gearmotor can operate at 50Hz when derated to 1/6HP. For 50Hz operation, use a 40... [See More]

  • Output Power: 1/4 HP
  • AC Voltage & Frequency: 120V/60Hz
  • Motor Type: AC Motor
  • Phase: Single-phase
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors -- 3012
from Bodine Electric Company

33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. TENV. Class “F ” insulation and ratings. Pre-seated motor brushes for optimum performance and quiet operation. Hardened steel gears for long life and maximum... [See More]

  • Output Power: 1/4 HP
  • Standard DC Voltage: 90V
  • Motor Type: DC Motor
  • DC Voltage Range: 90.0
Groschopp Parallel Shaft Brushless DC Gearmotors -- 57544
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Output Power: 1/4 HP
  • Commutation: Brushless
  • Motor Type: DC Motor
  • AC Motor Features: Reversible (optional feature)
Inline Helical Geard Motor Series
from Agro Engineers

AGNEE 'AM-Series' Inline Helical Geared motors in Double / Triple reduction models having motorised /solid inputs are intended to satisfy all the requirements of a reliable drive for slow-speed high-torque application. Standard range of AGNEE helical geared motors, available in foot-mounted and... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Gear Type: Helical
  • Output Power: 0.2412 to 121
  • Gearbox Ratio: 1.4 to 250
DC Brush Planetary Gearmotor -- 82JX1200K-80ZY125
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Output Power: 1/4 HP
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Mid Series In-Line Gear Motor Type G3 -- G3K18N005-BBK1A
from Brother International Corporation

Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum... [See More]

  • Output Power: 1/4 HP
  • Output Power: 0.2500
  • Phase: Single-phase
  • Continuous Torque: 45.0
Modular Gear Motor
from Hymark/Kentucky Gauge

Modular products for the optimum flexibility. Gear ration 3~180. Impact size and structure with precision gear process ensure low vibration and noise. Aluminum housing benefits heat diffusion. Output 100W (1/8Hp) to 750W (1Hp). Wide range of applications with brake and various AC power supply... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
  • Shaft Orientation: In-line; Single-ended; Offset / Parallel
  • Output Power: 0.1250 to 1
  • Motor Shape: Cylindrical Body
25W - 40W 80mm DC Gearmotor -- Z4D40-12
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP
  • Commutation: Brush
  • Motor Type: DC Motor
  • DC Construction: Permanent Magnet
Groschopp Planetary AC Gearmotors -- 85647
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Output Power: 1/4 HP
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Motor Type: AC Motor
  • Phase: Three-phase
Mid Series Rt-angle Foot Mount Gear Motor Type H2 -- H2F22L005-BBK1A
from Brother International Corporation

Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum... [See More]

  • Output Power: 1/4 HP
  • Output Power: 0.2500
  • Phase: Single-phase
  • Continuous Torque: 42.0
Groschopp Planetary AC Gearmotors -- 87252
from Groschopp, Inc.

Low noise, long life. Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Output Power: 1/4 HP
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Motor Type: AC Motor
  • Phase: Single-phase
Mid Series Rt-angle Hollow Bore - Flange Mount Gear Motor Type F -- FS30N005-BBK1A
from Brother International Corporation

Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum... [See More]

  • Output Power: 1/4 HP
  • Output Power: 0.2500
  • Phase: Single-phase
  • Continuous Torque: 41.0
Mid Series Rt-angle Hollow Borse - Symmetric / Compact Gear Motor Type F3 -- F3S25N005-BBK1A
from Brother International Corporation

Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum... [See More]

  • Output Power: 1/4 HP
  • Output Power: 0.2500
  • Phase: Single-phase
  • Continuous Torque: 40.0