Permanent Magnet Gearmotors

118 Results
DC Gear Motor -- Hansen Series 148-5
from ElectroCraft

The Synchron model 148-5 is a permanent magnet DC motor mounted on our Synchron C mount gearbox. Hundreds of gear ratios are available ranging from 1.3:1 up to 6,000,000:1 with a maximum torque rating on most gearheads of 30 oz-in. For overload torque protection the gearheads may be selected with... [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V; 24V
Stepper Motors -- 1471-1491-ND [MIKROE-1530 from MikroElektronika D.O.O.]
from DigiKey

Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 4096 Step 5VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 5.0
  • Motor Type: Stepper Motor
  • Step Angle: 0.09
DC Gear Motor -- Hansen Series 148-6
from ElectroCraft

The Synchron model 148-6 is a permanent magnet DC motor mounted to our round Synchron gearbox. Dozens of gear ratios are available ranging from 1.3:1 up to 720:1 with a maximum torque rating on most gearheads of 30 oz-in. For overload torque protection the gearheads may be selected with two-way slip... [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V; 24V
Stepper Motors -- 1528-1366-ND [858 from Adafruit Industries]
from DigiKey

Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 513 Step 5VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 5.0
  • Motor Type: Stepper Motor
  • Holding Torque: 2
DC Right Angle Gearmotor -- MobilePower™ MP24
from ElectroCraft

ElectroCraft's MP24 integrates a 4-pole Brushless DC motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MP24 combines optimum performance with increased efficiency,... [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 48V
Stepper Motors -- 1528-1367-ND [918 from Adafruit Industries]
from DigiKey

Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 513 Step 12VDC [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Motor Type: Stepper Motor
  • DC Voltage Range: 12.0
DC Right Angle Gearmotor -- MobilePower™ MP26
from ElectroCraft

ElectroCraft's MP26 integrates a 4-pole PMDC brush motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. ElectroCraft MobilePower ™ gearmotors feature an integrated... [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 48V
Stepper Motors -- 1597-1201-ND [108990000 from Seeed Studio]
from DigiKey

Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 4096 Step 5VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 5.0
  • Motor Type: Stepper Motor
  • Holding Torque: 5
DC Right Angle Gearmotor -- MobilePower™ MP36
from ElectroCraft

High starting torque. Smooth, quiet and reliable. ElectroCraft's MP36 MobilePower ™ geared motor is one of our extensive range of purpose designed, fully customizable mobility motors. The MP36 is a four-pole motor delivering smooth, precise and highly controllable power. Its high starting... [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Stepper Motors -- 1597-1203-ND [108990003 from Seeed Studio]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 2048 Step 5VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 5.0
  • Motor Type: Stepper Motor
  • Holding Torque: 6
PMDC Planetary Gearmotor -- Hansen Series 116-8
from ElectroCraft

The Hansen series 116-8 gear motor matches our 1.6" diameter DC brush motor with a metal planetary gearbox. This is an ideal motor for medical applications where strong, coordinated, accurate motion control is required. The planet gears share the load attached to the output shaft giving the... [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Stepper Motors -- 403-1026-ND [26M048B2U-V31 from Portescap]
from DigiKey

Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 1440 Step 110mA 12VDC [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Motor Type: Stepper Motor
  • DC Voltage Range: 12.0
PMDC Planetary Gearmotor -- Hansen Series 116-9
from ElectroCraft

The Hansen series 116-9 gear motor matches our 1.6" diameter DC brush motor with a plastic planetary gearbox. The motor is ideal for medical applications where strong, coordinated, accurate motion control is required. The planet gears share the load attached to the output shaft giving the planetary... [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Stepper Motors -- 403-1027-ND [42M048C1B-Z36 from Portescap]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 2400 Step 550mA 5VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 5.0
  • Motor Type: Stepper Motor
  • Holding Torque: 12
PMDC Planetary Gearmotor -- Hansen Series 121-8
from ElectroCraft

The Hansen series 121-8 gear motor matches our 2.1" diameter DC brush motor with a 2" diameter metal planetary gearbox. The planet gears share the load attached to the output shaft giving the planetary arrangement a higher torque to volume ratio with low backlash compared to a spur gear arrangement. [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Stepper Motors -- 403-1028-ND [42M048C2B-R21 from Portescap]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 480 Step 550mA 12VDC [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Motor Type: Stepper Motor
  • DC Voltage Range: 12.0
PMDC Planetary Gearmotor -- Hansen Series 121-9
from ElectroCraft

The Hansen series 121-9 gear motor matches our 2.1" diameter DC brush motor with a 2" diameter plastic planetary gearbox. The planet gears share the load attached to the output shaft giving the planetary arrangement a higher torque to volume ratio with low backlash compared to a spur gear... [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Stepper Motors -- 403-1029-ND [42M048C2U-R21 from Portescap]
from DigiKey

Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 480 Step 230mA 12VDC [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 12V
  • Motor Type: Stepper Motor
  • DC Voltage Range: 12.0
PMDC Right Angle Gearmotor -- MobilePower™ MPP26
from ElectroCraft

ElectroCraft's MPP26 integrates a 4-pole PMDC brush motor with a very robust 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. ElectroCraft MobilePower ™ gearmotors feature an... [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 48V
Stepper Motors -- 942-PG10-K20-HHE4-ND [PG10-K20-HHE4 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size Step 5VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 5.0
  • Motor Type: Stepper Motor
  • Units: English
PMDC Right Angle Gearmotor -- MobilePower™ MPP36
from ElectroCraft

Powerful. Reliable. Smooth, quiet operation. ElectroCraft's MPP36 MobilePower ™ geared motor is one of our extensive range of purpose designed, fully customizable mobility motors. The MPP36 is a bariatric product with a specially designed, very robust 2-stage gearbox. With high starting torque... [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Stepper Motors -- 942-PG15S-D20-HHB9-ND [PG15S-D20-HHB9 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 2048 Step 100mA 15VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 15.0
  • Motor Type: Stepper Motor
  • Holding Torque: 21
PMDC Spur Gearmotor -- Hansen Series 114-4
from ElectroCraft

Hansen offers an inexpensive, 1.4" diameter DC brush motor on our 2" diameter spur gearbox. This motor is offered in voltages up to 24 volts DC along with several optional features. 4 ratios are offered, 12:1, 48:1, 192:1 and 768:1. The 2" gearbox motor life is rated at 1000 hours continuous duty... [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Stepper Motors -- 942-PG15S-J20-HHF3-ND [PG15S-J20-HHF3 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 1000 Step 5VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 5.0
  • Motor Type: Stepper Motor
  • Step Angle: 0.36
PMDC Spur Gearmotor -- Hansen Series 116-4
from ElectroCraft

Hansen offers our 1.6" diameter DC brush motor on a 2" diameter spur gearbox. This motor is offered in a wide range of operating voltages along with several optional features. Optional features offered include encoders, voltages, noise suppressors, custom shafting, custom leads and terminations,... [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Stepper Motors -- 942-PG20L-020-XXXX-ND [PG20L-020-XXXX from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size Step 3VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 3.0
  • Motor Type: Stepper Motor
  • Units: English
PMDC Spur Gearmotor -- Hansen Series 121-4
from ElectroCraft

Hansen offers our 2.1" diameter DC brush motor on our 2" diameter spur gearbox. This motor package is offered in a wide range of operating voltages and with 4 gear ratio options, 12:1, 48:1, 192:1 and 768:1. Optional features include encoders, noise suppressors, custom shafts, custom leads and... [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Stepper Motors -- 942-PG20L-D20-HHC0-ND [PG20L-D20-HHC0 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 1818 Step 350mA 10VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 10.0
  • Motor Type: AC Motor; Stepper Motor
  • Step Angle: 0.20
Stepper Motors -- 942-PG20L-K20-HHF1-ND [PG20L-K20-HHF1 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 1818 Step 350mA 10VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 10.0
  • Motor Type: Stepper Motor
  • Step Angle: 0.20
Stepper Motors -- 942-PG25L-D24-HHC1-ND [PG25L-D24-HHC1 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 727 Step 250mA 24VDC [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor; Stepper Motor
  • DC Voltage Range: 24.0
Stepper Motors -- 942-PG25L-K24-HHF2-ND [PG25L-K24-HHF2 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 727 Step 250mA 24VDC [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V
  • Motor Type: Stepper Motor
  • DC Voltage Range: 24.0
Stepper Motors -- 942-PG35S-D48-HHC2-ND [PG35S-D48-HHC2 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 1698 Step 250mA 24VDC [See More]

  • DC Construction: Permanent Magnet
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor; Stepper Motor
  • DC Voltage Range: 24.0
Stepper Motors -- 942-PG5-K20-HHE5-ND [PG5-K20-HHE5 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 5 Step 3VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 3.0
  • Motor Type: Stepper Motor
  • Units: English
Stepper Motors -- 942-PG6-K20-HHE6-ND [PG6-K20-HHE6 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 6 Step 3VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 3.0
  • Motor Type: Stepper Motor
  • Units: English
Stepper Motors -- 942-PG6L-K20-HHE7-ND [PG6L-K20-HHE7 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 6 Step 3VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 3.0
  • Motor Type: Stepper Motor
  • Units: English
Stepper Motors -- 942-PG8L-K20-HHE9-ND [PG8L-K20-HHE9 from NMB Technologies Corporation]
from DigiKey

Bipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 8 Step 5VDC [See More]

  • DC Construction: Permanent Magnet
  • DC Voltage Range: 5.0
  • Motor Type: Stepper Motor
  • Units: English
Type 111 Series -- 111.3761.20.00
from DOGA, S.A.

DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is able to provide a wide range of customized... [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
Brushless Motor With Gearhead -- BD-165101
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 12V
  • Commutation: Brushless
  • Torque Constant: 2.15
15W 60mm DC Gearmotor -- Z2D15-12
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
DC Permanent Motor -- Model 800
from M.H. Rhodes/Cramer Company

The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights. Graphic plotters. Automatic teller machines. Printers. Medical pump and drive valves. Transit ticket dispensers. Card readers [See More]

  • DC Construction: Permanent Magnet
  • AC Motor Features: Reversible
  • Motor Type: DC Motor
  • Standard DC Voltage: 6V; 9V; 12V; 24V
Brushless Motor -- LB16MG-120-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 6V
Brush DC Coreless Motors -- AM-CL1633MA/B Series
from Assun Motor Pte. Ltd.

Brush DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
BDSG-37-30-12V Series -- BDSG-37-30-12V-5000-R10
from Anaheim Automation, Inc.

Designed for high volume applications, custom versions available [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
DC Gear Motor -- Model 200
from Autotrol Corporation

The 200 motor is a permanent magnet gearmotor utilizing a cylindrical barium ferrite 2 pole field magnet. A three bar commutator and a choice of carbon brushes or bifurcated silver alloy brushes provide long life, quiet operation and low starting voltage. The three slot rotor is supported by... [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 6V
Brushless Motor With Gearhead -- BD-16514
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V; 24V
20W - 25W 70mm DC Gearmotor -- Z3D20-90
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 90V
Brushless Motor -- LB16MG-120-AB
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
Brushed DC Coreless Motors -- AM-CL1642MA Series
from Assun Motor Pte. Ltd.

Brushed DC Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
DC Gear Motor -- Model 250
from Autotrol Corporation

The 250 motor is a permanent magnet gearmotor utilizing a cylindrical barium ferrite 2 pole field magnet. Carbon brushes provide long life, quiet operation and low starting voltage. The rotor is supported by permanently lubricated sintered bronze bearings. The 250 motor is availble in a wide range... [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
Brushless Motor With Gearhead -- BD-183801
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 24V
  • Commutation: Brushless
  • Torque Constant: 1.74
25W - 40W 80mm DC Gearmotor -- Z4D25-12
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
Brushless Motor -- LB16MG-240-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 6V
Brushless DC Motors -- AM-BL2862A Series
from Assun Motor Pte. Ltd.

DC Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to... [See More]

  • DC Construction: Permanent Magnet
  • Stepper Construction: Permanent Magnet
  • Motor Type: DC Motor
  • Phase: Three-phase
Brushless Motor With Gearhead -- BD-18540
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
40W 90mm DC Gearmotor -- Z5D40-12
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
Brushless Motor -- LB16MG-240-AB
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
Brushless Motors -- AM-BL1640A/B Series
from Assun Motor Pte. Ltd.

Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
Brushless Motor With Gearhead -- BD-22370
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V; 24V
60W - 120W 90mm DC Gearmotor -- Z5D60-12
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
Brushless Motor -- LB16MG-300-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 6V
Brushless Motors -- AM-BL3660 A/B Series
from Assun Motor Pte. Ltd.

DC Brushless Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
Brushless Motor With Gearhead -- BD-22530
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V; 24V
6W-10W 60mm DC Gearmotor -- Z2D06-12
from Sinotech

Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
Brushless Motor -- LB16MG-300-AB
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
Brushless Motors -- AM-BL45100 A/B Series
from Assun Motor Pte. Ltd.

DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
Brushless Motor With Gearhead -- BD-262641
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Standard DC Voltage: 12V
  • Commutation: Brushless
  • Torque Constant: 1.67
Brushless Motor -- LB16MG-500-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 6V
Coreless DC Motors -- AM-CL1626MA Series
from Assun Motor Pte. Ltd.

Coreless DC motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
Brushless Motor With Gearhead -- BD-26500
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Brushless Motor -- LB16MG-500-AB
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
Coreless DC Motors -- AM-CL3570GA/B Series
from Assun Motor Pte. Ltd.

Coreless DC Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently reversing operation,... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
Brushless Motor With Gearhead -- BD-2664
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
HG16 Gear Motor -- HG16-030-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 6V
DC Brushless Coreless Motors -- AM-BL2052A Series
from Assun Motor Pte. Ltd.

DC Brushless Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]

  • DC Construction: Permanent Magnet
  • Stepper Construction: Permanent Magnet
  • Motor Type: DC Motor
  • Phase: Three-phase
Brushless Motor With Gearhead -- BD-3040
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
HG16 Gear Motor -- HG16-060-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 6V
DC Brushless Motors -- AM-BL2040 A/B Series
from Assun Motor Pte. Ltd.

DC Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
Brushless Motor With Gearhead -- BD-3055
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
HG16 Gear Motor -- HG16-120-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 6V
DC Brushless Slotless Motors -- AM-BL2453 A/B Series
from Assun Motor Pte. Ltd.

DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
Brushless Motor With Gearhead -- BD-3070
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
HG16 Gear Motor -- HG16-240-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 6V
DC Coreless Motors -- AM-CL1623MA Series
from Assun Motor Pte. Ltd.

DC coreless motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
Coreless DC Motor With Gearhead -- C-1843
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: Servomotor
  • Standard DC Voltage: 12V; 24V
HG37 Gear Motor -- HG37-010-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
DC Gear motor -- AM-BL3260A/B-4P
from Assun Motor Pte. Ltd.

DC Gear motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V; 24V
Coreless DC Motor With Gearhead -- C-1858
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: Servomotor; DC Motor
  • Standard DC Voltage: 12V; 24V
HG37 Gear Motor -- HG37-030-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
DC Motor -- AM-CL2831MA/B Series
from Assun Motor Pte. Ltd.

DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
Coreless DC Motor With Gearhead -- C-2144
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: Servomotor
  • Standard DC Voltage: 12V; 24V
HG37 Gear Motor -- HG37-060-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
DC Motor 12V -- AM-CL2242MA/B Series
from Assun Motor Pte. Ltd.

12V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
Coreless DC Motor With Gearhead -- C-2344
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: Servomotor; DC Motor
  • Standard DC Voltage: 12V; 24V
HG37 Gear Motor -- HG37-120-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
DC Motor 3V -- AM-CL2545MA/B Series
from Assun Motor Pte. Ltd.

3V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
Coreless DC Motor With Gearhead -- C-3264
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: Servomotor; DC Motor
  • Standard DC Voltage: 12V; 24V
LB16 Brushless Motor -- LB16-050-BA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 6V
DC Motor 6V -- AM-CL2532MA/B Series
from Assun Motor Pte. Ltd.

6V DC Motor(Coreless DC Coreless) applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
Coreless DC Motor With Gearhead -- NC-1325
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: Servomotor; DC Motor
  • Standard DC Voltage: 6V; 12V
LB16 Brushless Motor -- LB16-050-BB
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
DC motor/ Ironless -- AM-BL2854A Series
from Assun Motor Pte. Ltd.

BL2845 applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]

  • DC Construction: Permanent Magnet
  • Stepper Construction: Permanent Magnet
  • Motor Type: DC Motor
  • Phase: Three-phase
Coreless DC Motor With Gearhead -- NC-1539
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: Servomotor
  • Standard DC Voltage: 12V; 24V
LB16 Brushless Motor -- LB16-060-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 6V
DC Motors -- AM-CL1643MA/B Series
from Assun Motor Pte. Ltd.

DC motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
Coreless DC Motor With Gearhead -- NC-1858
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: Servomotor; DC Motor
  • Standard DC Voltage: 12V; 24V
LB16 Brushless Motor -- LB16-120-BA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 6V
Gear motor 12V -- AM-CL2232GA/B Series
from Assun Motor Pte. Ltd.

12V Assun Gear motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently reversing... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
Coreless DC Motor With Gearhead -- NC-2564
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: Servomotor; DC Motor
  • Standard DC Voltage: 12V; 24V
LB16 Brushless Motor -- LB16-120-BB
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V
Gear motors 24V -- AM-CL2232MA/B Series
from Assun Motor Pte. Ltd.

24V Gear motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less electromagnetic... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
Coreless DC Motor With Gearhead -- NC-2581
from Citizen Chiba Precision Co., Ltd.

As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: Servomotor
  • Standard DC Voltage: 12V; 24V
Low Cost Mini Geared Motor -- LA12G-344VT
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • DC Voltage Range: 4.5
Gearmotors -- AM-BL2845A/B-4P
from Assun Motor Pte. Ltd.

Gearmotors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Standard DC Voltage: 12V; 24V
MG16 Gear Motor -- MG16-060-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Continuous Current: 0.4000 to 1.6
Mini motor -- AM-CL2242GA/B Series
from Assun Motor Pte. Ltd.

Mini motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently reversing operation, compact... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Commutation: Brush
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
MG16 Gear Motor -- MG16-120-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Continuous Current: 0.4000 to 1.6
Slotless Motors -- AM-BL2845 A/B Series
from Assun Motor Pte. Ltd.

Slotless motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]

  • DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
  • Commutation: Brushless
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
MG16 Gear Motor -- MG16-240-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • DC Construction: Permanent Magnet
  • Commutation: Brush
  • Motor Type: DC Motor
  • Continuous Current: 0.4000 to 1.6