Data Storage / Memory Wafer and Thin Film Instrumentation

5 Results
XE-HDM
from Park Systems, Inc.

XE-HDM is an automatic defect review AFM which revolutionizes the way defects in HDD substrates and media are searched, scanned, and analyzed. The new XE-HDM significantly increases throughput for the defect review process; test runs with real defects demonstrate over 500 - 800% gain in throughput... [See More]

  • Applications: Wafer; Memory drive disc or head
  • Mounting / Loading: Floor
  • Form Factor: Monitor or instrument
  • Technology: Profilometer or AFM
Advanced Vibrometry Tester -- AVT-1000
from Polytec, Inc.

For the best yields it is necessary to optimize your process. Measuring and understanding the characteristicsof your product allows continuous improvement. The AVT-1000 enables you to measure all critical parame-ters on metal or glass such as Roughness, Waviness, and Defects. The AVT can measure... [See More]

  • Applications: Memory drive disc or head
  • Mounting / Loading: Floor
  • Form Factor: Monitor or instrument
  • Technology: Optical / Imaging; Laser Doppler Vibrometry
Semiconductor Metrology Instruments - Spectral Interference Laser Displacement Meter -- SI-F01
from KEYENCE

SI-F Series Spectral Interference Displacement Meter. The SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the... [See More]

  • Applications: Wafer; Memory drive disc or head; Flat panel display; Packaged IC or substrate
  • Mounting / Loading: In-process, in-situ or system mounted; In-line; Floor
  • Form Factor: Monitor or instrument; Controller; Sensor or sensing element
  • Technology: Interferometer
XE-PTR
from Park Systems, Inc.

Hard Disk Drive (HDD) manufacturers can now reliably depend on Park Systems ’ XE-PTR, a fully automated industrial in-line AFM for automatic Pole Tip Recession measurements on rowbar-level sliders. As most HDD manufacturers are turning to PMR (Perpendicular Magnetic Recording), sub-nano scale... [See More]

  • Applications: Wafer; Memory drive disc or head
  • Mounting / Loading: Floor
  • Form Factor: Monitor or instrument
  • Technology: Profilometer or AFM
Thin Film Monitors - Optical Triangulation Position Sensor -- LK-H008
from KEYENCE

LK-G5000 High-Speed / High-Accuracy Laser Displacement Sensor. The LK-G5000 is a High-Speed 1D Laser Displacement Sensor for precision displacement measurement. With a sampling speed of 392 kHz, this sensor is able keep up with just about any inline process as well as account for vibration for... [See More]

  • Applications: Wafer; Memory drive disc or head; Flat panel display; Packaged IC or substrate
  • Mounting / Loading: In-process, in-situ or system mounted; In-line; Floor
  • Form Factor: Monitor or instrument; Controller; Sensor or sensing element
  • Technology: Laser Triangulation