Electroplated Films Wafer and Thin Film Instrumentation
from Technic, Inc.
Technic ’s EBA (Electroplating Bath Analyzer) provides an easy to implement, accurate and trouble-free analysis of your electroplating solutions. The EBA utilizes a patented combination of processing technique, software and hardware to obtain greater consistency and accuracy in analytical... [See More]
- Applications: Wafer; Electroplate
- Form Factor: Monitor or instrument
from WDI Wise Device Inc.
This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]
- Applications: CVD / PVD; Electroplate; Flat panel display; Packaged IC or substrate; Optical components or lenses; Photolithography; PV Cell, Laser Micromachining, Photomask
- Mounting / Loading: In-process, in-situ or system mounted (optional feature); Floor (optional feature)
- Form Factor: Monitor or instrument
- Technology: Optical / Imaging
from Xenemetrix Ltd.
EX-6600 SDD. Secondary Target EDXRF. Xenemetrix ’s EX-6600 SDD Energy Dispersive X-ray Fluorescence (EDXRF) spectrometer offers the ultimate in sensitivity and selectivity. The Silicon Drift Detector (SDD) simultaneously delivers lower electronic noise and higher count rates which translates... [See More]
- Applications: Wafer; CVD / PVD; Electroplate
- Mounting / Loading: Manual loading; Floor
- Form Factor: Monitor or instrument
- Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF
from Technic, Inc.
The RTA is an automated, on-line, real-time, and in-tank system for monitoring and controlling the levels of chemical constituents of plating baths. The RTA technology is a unique modern approach to metrology combining the advanced, purpose-selected electroanalytical techniques with state-of-the-art... [See More]
- Applications: Wafer; Electroplate
- Form Factor: Monitor or instrument
from Xenemetrix Ltd.
RoHS Vision. The Fast and Easy Method for Ensuring Compliance. with Regulations for Hazardous Substances. The Restriction of Hazardous Substances Directive (RoHS) restricts toxic metals in electrical and electronic equipment. Xenemetrix ’s new RoHS Vision uses a high resolution detector, a... [See More]
- Applications: Wafer; CVD / PVD; Electroplate
- Mounting / Loading: Manual loading; Floor
- Form Factor: Monitor or instrument
- Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF