Non-contact Wafer and Thin Film Instrumentation

31 Results
Semi-Automated Wafer Measurement System -- Proforma™ 300SA
from MTI Instruments Inc.

The Proforma 300SA is a benchtop/desktop, semi-automated wafer measurement system for semi-conducting and semi-insulating materials. Based on MTII ’s exclusive Push-Pull capacitance technology, the Proforma 300SA delivers full wafer surface scanning for thickness, thickness variation, bow,... [See More]

  • Form Factor: ProbingSystem; Sensor or sensing element
  • Technology: Capacitance or electromagnetic gage
  • Mounting / Loading: Manual loading
  • Applications: Wafer
Automated Cassette-to-Cassette Thin Film Thickness Mapping System -- F60-c Series
from Filmetrics, Inc.

Automated Cassette-to-Cassette Thin-Film Thickness Mapping System for Production Environments. The Filmetrics F60-c family maps film thickness and index just like our F50 products, but it also includes a number of features intended specifically for production environments. These include automatic... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
  • Mounting / Loading: In-process, in-situ or system mounted
  • Applications: Wafer; CVD / PVD
Advanced Vibrometry Tester -- AVT-1000
from Polytec, Inc.

For the best yields it is necessary to optimize your process. Measuring and understanding the characteristicsof your product allows continuous improvement. The AVT-1000 enables you to measure all critical parame-ters on metal or glass such as Roughness, Waviness, and Defects. The AVT can measure... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Optical / Imaging; Laser Doppler Vibrometry
  • Mounting / Loading: Floor
  • Applications: Memory drive disc or head
NWL200 Wafer Loading System
from Nikon Metrology

The NWL200 series is the first lineup of wafer loaders for inspection microscopes capable of loading 100 micron thin wafers. Thanks to a new chuck system, the NWL200 series achieves highly reliable loading suitable for inspection of next-generation semiconductors. Improved wafer-sensing functions... [See More]

  • Form Factor: ProbingSystem; Wafer Loading System
  • Technology: Optical / Imaging
  • Mounting / Loading: Floor
  • Applications: Wafer
XE-3DM
from Park Systems, Inc.

Park Systems has revolutionized the AFM with the introduction of the XE-3DM, the fully automated AFM system designed for overhang and trench profiles, sidewall roughness and imaging, and critical angle measurements. The unique design of the XE-3DM, made possible by the XE-series ’ decoupled XY... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Profilometer or AFM
  • Mounting / Loading: Floor
  • Applications: Wafer
Semiconductor Metrology Instruments - Spectral Interference Laser Displacement Meter -- SI-F01
from KEYENCE

SI-F Series Spectral Interference Displacement Meter. The SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the... [See More]

  • Form Factor: Monitor or instrument; Controller; Sensor or sensing element
  • Technology: Interferometer
  • Mounting / Loading: In-process, in-situ or system mounted; In-line; Floor
  • Applications: Wafer; Memory drive disc or head; Flat panel display; Packaged IC or substrate
Wafer Surface Contamination Metrology by TXRF -- TXRF-310
from Rigaku Corporation

TXRF analysis can gauge contamination in all fab processes, including cleaning, litho, etch, ashing, films, etc. The TXRF-310 can measure elements from Na through U with a single-target, 3-beam X-ray system and a solid-state detector system. The TXRF-310 includes Rigaku's patented XY θ sample... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Reflectometer; TXRF
  • Mounting / Loading: Floor
  • Applications: Wafer
Thin-Film Measuring Systems -- TF Series
from StellarNet, Inc.

TF Systems for Non-Contact Film Thickness Measurements. We offer a complete line of film thickness measurement systems that can measure from 5 nm to 200 µm for analysis of single layer and/or multilayer films in less than a second. StellarNet thin film reflectometry systems consist of a portable USB... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Reflectometer
  • Mounting / Loading: In-process, in-situ or system mounted
  • Applications: Wafer (optional feature); Memory drive disc or head (optional feature); CVD / PVD (optional feature); Flat panel display (optional feature); Optical components or lenses (optional feature); Polishing / CMP (optional feature); Polymer or photoresist films (optional feature); Thin-Film Photovoltaics
Packaging Metrology System -- APM650™
from Zygo Corporation

The APM650 ™ packaging metrology system is a new inspection tool for automated measurement of panel-based PCBs and other advanced packaging applications. It provides 2D & 3D measurements of a variety of surface features with sub-nanometer vertical precision and sub-micron lateral... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Interferometer
  • Mounting / Loading: Manual loading
  • Applications: Wafer
Polar Kerr System for MRAM
from MicroSense, LLC

The Polar Kerr System for MRAM utilizes the polar Magneto-Optical Kerr Effect (MOKE) to characterize the magnetic properties of multi-layer wafers used in the development and manufacturing of perpendicular MRAM. Utilizing a non-contact full-wafer measurement technique, the system creates a map of... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Magnetometer
  • Mounting / Loading: Floor
  • Applications: Wafer
Auto Focus & Tracking System -- ATF-6SYS
from WDI Wise Device Inc.

WDI's Laser Auto-Focus ATF6 sensor is an active optical device (incorporating a class II semiconductor laser) designed to provide focusing servo systems with fast feedback signals needed to quickly and accurately focus all types of infinity corrected microscopes. [See More]

  • Form Factor: Sensor or sensing element
  • Technology: Optical / Imaging
  • Mounting / Loading: In-process, in-situ or system mounted
  • Applications: Wafer; CVD / PVD; Flat panel display; Photolithography
EDXRF Analyzer -- EX-6600 SDD
from Xenemetrix Ltd.

EX-6600 SDD. Secondary Target EDXRF. Xenemetrix ’s EX-6600 SDD Energy Dispersive X-ray Fluorescence (EDXRF) spectrometer offers the ultimate in sensitivity and selectivity. The Silicon Drift Detector (SDD) simultaneously delivers lower electronic noise and higher count rates which translates... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF
  • Mounting / Loading: Manual loading; Floor
  • Applications: Wafer; CVD / PVD; Electroplate
Semiconductor Metrology System -- Proforma™ 300Gi
from MTI Instruments Inc.

The Proforma 300i wafer thickness gage is a capacitance based, differential measurement system that performs non-contact thickness measurements of semiconducting and semi-insulating wafers. By utilizing MTI Push/Pull technology, the Proforma 300i does not require the wafers to have a consistent... [See More]

  • Form Factor: ProbingSystem; Sensor or sensing element
  • Technology: Capacitance or electromagnetic gage
  • Mounting / Loading: Manual loading
  • Applications: Wafer
Automated Film Thickness Mapping Machine -- F50 Series
from Filmetrics, Inc.

Automated Film Thickness Mapping. The Filmetrics F50 family of products can map film thickness as quickly as two points per second. A motorized R-Theta stage accepts standard and custom chucks for samples up to 450mm in diameter. Map patterns can be polar, rectangular, or linear, or you can create... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
  • Mounting / Loading: In-process, in-situ or system mounted
  • Applications: Wafer; CVD / PVD
Micro System Analyzer -- MSA-500
from Polytec, Inc.

The MSA-500 Micro System Analyzer is the premier measurement technology for the analysis and visualization of structural vibrations and surface topography in micro structures such as MEMS (Micro-Electro-Mechanical Systems) devices. By fully integrating a microscope with Scanning Laser-Doppler... [See More]

  • Form Factor: Sensor or sensing element
  • Technology: Optical / Imaging; Laser Doppler Vibrometry
  • Mounting / Loading: Manual loading
  • Applications: Surface Topography
XE-HDM
from Park Systems, Inc.

XE-HDM is an automatic defect review AFM which revolutionizes the way defects in HDD substrates and media are searched, scanned, and analyzed. The new XE-HDM significantly increases throughput for the defect review process; test runs with real defects demonstrate over 500 - 800% gain in throughput... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Profilometer or AFM
  • Mounting / Loading: Floor
  • Applications: Wafer; Memory drive disc or head
Thin Film Monitors - Confocal Laser Sensor -- LT-9010
from KEYENCE

LT-9000 Surface Scanning Laser Confocal Sensor. The LT-9000 Surface Scanning Laser Confocal Displacement Meter excels in measuring micron-level defects or thicknesses without being affected by target color or angle. The confocal principle requires only that the light reflect off a surface and be... [See More]

  • Form Factor: Monitor or instrument; Controller; Sensor or sensing element
  • Technology: Confocal
  • Mounting / Loading: In-process, in-situ or system mounted; In-line; Floor
  • Applications: Wafer; Flat panel display; Packaged IC or substrate
Wafer Surface Contamination Metrology with TXRF/VPD -- TXRF-V310
from Rigaku Corporation

TXRF analysis can gauge contamination in all fab processes, including cleaning, litho, etch, ashing, films, etc. The TXRF-V310 can measure elements from Na through U with a single-target, 3-beam X-ray system and a solid-state detector system. The TXRF-V310 includes Rigaku's patented XY θ... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Reflectometer; TXRF/VPD
  • Mounting / Loading: Floor
  • Applications: Wafer
SigmaTech Wafer Metrology Systems -- UltraMap-300
from MicroSense, LLC

Automated Wafer Thickness Measurement System. Cassette to cassette or manual loading. Exclusive sensing technology with dual White light chromatic coding probes (10nm resolution). Wafer 4 ” to 12 ” (100 to 300mm). Thickness range: 50um to 3mm. Extended warpage range up to 5mm. Throughput... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Optical / Imaging
  • Mounting / Loading: Floor
  • Applications: Wafer
Laser Machining Microscope -- MIC4
from WDI Wise Device Inc.

This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Optical / Imaging
  • Mounting / Loading: In-process, in-situ or system mounted (optional feature); Floor (optional feature)
  • Applications: CVD / PVD; Electroplate; Flat panel display; Packaged IC or substrate; Optical components or lenses; Photolithography; PV Cell, Laser Micromachining, Photomask
EDXRF Analyzer -- RoHS Vision
from Xenemetrix Ltd.

RoHS Vision. The Fast and Easy Method for Ensuring Compliance. with Regulations for Hazardous Substances. The Restriction of Hazardous Substances Directive (RoHS) restricts toxic metals in electrical and electronic equipment. Xenemetrix ’s new RoHS Vision uses a high resolution detector, a... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF
  • Mounting / Loading: Manual loading; Floor
  • Applications: Wafer; CVD / PVD; Electroplate
Automated Film Thickness Mapping Machine -- F60-t Series
from Filmetrics, Inc.

Automated Thickess Mapping for Production Environments. The Filmetrics F60-t family maps film thickness and index just like our F50 products, but it also includes a number of features intended specifically for production environments. These include automatic notch finding, automatic on-board... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
  • Mounting / Loading: In-process, in-situ or system mounted
  • Applications: Wafer; CVD / PVD
XE-LCD
from Park Systems, Inc.

Atomic Force Microscopy (AFM) is emerging as an essential tool in many industries. With its ability to accurately measure critical dimensions in the micrometer to nanometer regime, the AFM is becoming an essential tool choice in applications involving surface roughness, trench width, depth, sidewall... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Profilometer or AFM
  • Mounting / Loading: Floor
  • Applications: Wafer
Thin Film Monitors - Optical Triangulation Position Sensor -- LK-H008
from KEYENCE

LK-G5000 High-Speed / High-Accuracy Laser Displacement Sensor. The LK-G5000 is a High-Speed 1D Laser Displacement Sensor for precision displacement measurement. With a sampling speed of 392 kHz, this sensor is able keep up with just about any inline process as well as account for vibration for... [See More]

  • Form Factor: Monitor or instrument; Controller; Sensor or sensing element
  • Technology: Laser Triangulation
  • Mounting / Loading: In-process, in-situ or system mounted; In-line; Floor
  • Applications: Wafer; Memory drive disc or head; Flat panel display; Packaged IC or substrate
SigmaTech Wafer Metrology Systems -- UltraMap-TSV
from MicroSense, LLC

The SigmaTech UltraMap-TSV system is the world ’s first fully automated TSV and deep trench metrology system capable of characterizing TSV and deep trench features from both the front and back sides of the wafer —up to 300mm in diameter. The UltraMap-TSV system can be offered in class-1... [See More]

  • Form Factor: Monitor or instrument
  • Applications: Wafer
  • Mounting / Loading: Floor
  • Measurements: Critical dimensions or Trench geometry; TSV
Laser Scanning Confocal Microscope -- LSCM
from WDI Wise Device Inc.

The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications. [See More]

  • Form Factor: Monitor or instrument
  • Technology: Optical / Imaging
  • Mounting / Loading: In-process, in-situ or system mounted
  • Applications: Wafer; CVD / PVD; Flat panel display; Packaged IC or substrate; Optical components or lenses; Photolithography
EDXRF Analyzer -- S-Mobile SDD
from Xenemetrix Ltd.

S-Mobile SDD. Brings the power of laboratory spectrometer to the field. A small compact analyzer that can be taken to the job site. When the task calls for fast real time high quality results the S-Mobile meets the job description perfectly. This instrument features Silicon Drift Detector which... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF
  • Mounting / Loading: Manual loading; Floor
  • Applications: CVD / PVD; Electroplate
Microscopic Spot Measurement Instrument -- F40 Series
from Filmetrics, Inc.

Turn Your Microscope into a Film Thickness Measurement Tool. The F40 product family is for applications that require a spot size as small as 1 micron. For most microscopes the F40 simply attaches to the c-mount adapter, which is the industry standard for video camera mounting. The F40 comes complete... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
  • Mounting / Loading: In-process, in-situ or system mounted
  • Applications: Wafer; CVD / PVD
XE-PTR
from Park Systems, Inc.

Hard Disk Drive (HDD) manufacturers can now reliably depend on Park Systems ’ XE-PTR, a fully automated industrial in-line AFM for automatic Pole Tip Recession measurements on rowbar-level sliders. As most HDD manufacturers are turning to PMR (Perpendicular Magnetic Recording), sub-nano scale... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Profilometer or AFM
  • Mounting / Loading: Floor
  • Applications: Wafer; Memory drive disc or head
Motorized Linear Lens Changer -- LLC4
from WDI Wise Device Inc.

The LLC6 is a precise linear lens changer with 6 lens ports providing ultra fast, automatic lens changing without the need of re-qualifying the lens. It is the ideal tool for TFT-LCD and Photomask Inspection/Repair applications or other tasks where multiple optical magnifications are required. The... [See More]

  • Form Factor: Lens Changer
  • Applications: Wafer; Flat panel display
  • Mounting / Loading: In-process, in-situ or system mounted
  • Features: Noncontact; Non-destructive
EDXRF Analyzer -- S-Mobile ULS
from Xenemetrix Ltd.

S-Mobile ULS. Brings the power of laboratory spectrometer to the field. This portable analyzer is specially adapted for Ultra Low Sulfur applications. Complies with the latest and most severe international standard methods for low sulfur concentration levels analysis: ASTM D7212, D4294 and ISO... [See More]

  • Form Factor: Monitor or instrument
  • Technology: Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); EDXRF
  • Mounting / Loading: Manual loading; Floor
  • Applications: CVD / PVD; Electroplate