Double / Triple Acting Presses (metalworking)

2 Results
1000 Ton Hydraulic Press for Compacting Metal
from Wabash MPI

A 1000-ton hydraulic compression press is available from Wabash MPI. The press features programmable control of clamp position, closed loop control of clamp force from 10 to 1000 tons, and fully programmable compression and decompression rates throughout the entire force range. The PLC control... [See More]

  • Special Features: Double / Triple Acting
  • Technology: Hydraulic
  • Capacity: 1000
  • Frame & Head Type: Column / Straight-Side
Abrasive Disc Cutting System -- ABR 40
from Associated Pacific Machine Corp.

Two axis computer numerical control traveling head die units cutting machines with three sets of servo motor positioning. Motorized four post mechanical stops for accurate bottom position control. P.P. cutting pad with pad shifter. Punch slug box under head to automatically collect scrap material. [See More]

  • Special Features: Manufacturing Cell (Loader / Stacker); Double / Triple Acting
  • Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
  • General Types: Die Cutting Machine
  • Operation: Blanking