Air / Pneumatic Presses (metalworking)
from Norlok Technology, Inc.
Extremely light, hand-held, articulated Alligator machines from ASTRACLINCH, workhead weight 7-8 lbs (3.2-3.6 kg), cycle time 0.6-1.0 seconds, capacity 2x16 ga (0.120 ”) total mild steel. Applications include stud-to-track joining in both load-bearing structures and for partition walls, and... [See More]
- Technology: Manual; Air or Pneumatic
- Operation: Side Punching / Notching
- General Types: Clinching Machine; Sheet Metal
- Sheet Thickness: 0.0400 to 0.1200
from Norlok Technology, Inc.
Norlok engineers are experts in clinching technology. No matter what your needs may be, Norlok can provide you with assessments and detailed proposals to solve your fastening needs. From the largest, multi lock, computer controlled machines to the smallest portable units, each custom machine is... [See More]
- Technology: Air or Pneumatic
- General Types: Clinching Machine; Sheet Metal
from Norlok Technology, Inc.
With our Tagger 320 and 320V1 models, you can stitchfold light gauge metal sheets and light profiles with absolute accuracy and ease. The hand-held, portable machine lets you cut out tabs in just one or two punches. Description. Complete with work-head, tool kit, handle, hose and booster. Ready to... [See More]
- Technology: Air or Pneumatic
- Stamping / Hydroforming / Converting / Punching Press Type: Stitchfolder
- General Types: Sheet Metal
- Operation: Side Punching / Notching
from Dixon Automatic Tool, Inc.
The Model AP-130 Series Placer/Presses combine the placing and pressing operation into one motion. The Placement Heads have a toggle action and provide up to 2500 pounds of pressing force (11.12kN).The pressing force increases rapidly during the last .50-inch (13mm) of placement stroke. A sensor... [See More]
- Technology: Air or Pneumatic
- Stamping / Hydroforming / Converting / Punching Press Type: Assembly
- General Types: Shop Press
- Capacity: 1.25
from AZCO Corporation
The Blister Card Cutting system allows original format of blister card to be cut into different sizes. It is simple to use and compact in size, the blisters are loaded into a vertical magazine. From the magazine the cards are automatically feed into a shear cutting station. Subsequently the blisters... [See More]
- Technology: Air or Pneumatic; Mechanical
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Operation: Cut-off / Shearing
from Aries Engineering Co., Inc.
Design …. At the heart of all HyperCyl Presses is a self-contained hydra-pneumatic cylinder system providing from 1-200 tons of output force using an ordinary plant air supply. Designed as an alternative power source to conventional hydraulic systems. HyperCyl is a clean, quiet and safe power... [See More]
- Technology: Air or Pneumatic; Hydraulic; Hydra-Pnumatic Cylinder
- Operation: Bending; Deep Drawing; Marking / Coining; Piercing / Hole Punching; Press Forming / Embossing; Part Insertion, Part Sizing
- General Types: Punch Press
- Capacity: 1 to 50
from Quality Bearings & Components
Hydraulic Hand Pump. WORKSHOP PRESSES. BETEX WSP SERIES. Professional workshop presses with hand, air or electric pump. Features: Robust steel frame ensures maximum stability and prevents bending. Multiple working positions for press bed. Steel crossbars prevent the frame from bending when loaded. [See More]
- Technology: Air or Pneumatic; Hydraulic
- Operation: Mounting, Dismantling
- General Types: Shop Press
- Capacity: 10
from Associated Pacific Machine Corp.
Die-Less knife cutting for a wide range of materials. The reciprocating knife can cut materials that vary greatly in thickness and in stiffness. This machine can cut very intricate shapes. Machine operation is seperated into three seperate areas: Cut piece nesting, cutting, and cut piece removal. [See More]
- Technology: Air or Pneumatic
- Stamping / Hydroforming / Converting / Punching Press Type: Reciprocating Knife
- General Types: Die Cutting Machine; Punch Press
- Operation: Blanking; Piercing / Hole Punching
from Dixon Automatic Tool, Inc.
The Model AP-140 Series Placer/Presses are available with 500 and 900 pound pressing forces (2.2kN and 4kN). The placement force can be adjusted by regulating the air pressure to the placement cylinder.The Placing Head is available with four (4) standard placement strokes from 2-inches (50.8 mm) to... [See More]
- Technology: Air or Pneumatic
- Stamping / Hydroforming / Converting / Punching Press Type: Assembly
- General Types: Shop Press
- Capacity: 0.2500 to 0.4500
from Dixon Automatic Tool, Inc.
Dixon AO-700 Placer/Presses use an air-oil intensifier cylinder to place and press a wide range of piece parts. Parts are automatically oriented and fed into the press by one of several styles of feed systems. A standard feature on all Dixon models ensures positive escapement of the piece part into... [See More]
- Technology: Air or Pneumatic; Hydraulic
- Stamping / Hydroforming / Converting / Punching Press Type: Assembly
- General Types: Shop Press
- Capacity: 9