Mechanical Presses (metalworking)
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]
- Technology: Mechanical
- Stamping / Hydroforming / Converting / Punching Press Type: C Frame Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
from AZCO Corporation
The Blister Card Cutting system allows original format of blister card to be cut into different sizes. It is simple to use and compact in size, the blisters are loaded into a vertical magazine. From the magazine the cards are automatically feed into a shear cutting station. Subsequently the blisters... [See More]
- Technology: Air or Pneumatic; Mechanical
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Operation: Cut-off / Shearing
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching/mechanical presses. 1.Application: Applicable to light, thin metal sheet for single and progressive die application in blanking, piercing, bending, forming, can be connected with automatic feeding line. 2.Press Tonnage: 110-315Ton. 3.Press type: C-Frame Double... [See More]
- Technology: Mechanical
- Operation: Press Forming / Embossing
- General Types: Punch Press; Sheet Metal; Stamping Press
- Capacity: 110
from Associated Pacific Machine Corp.
These APMC Four Pillar Presses are excellent for diecutting plastics, foam, leather, gaskets, felt, abrasives, and many kinds of composites and textiles. Very efficient for making clean cuts of multiple layers of material. Automatic balancing system to provide accurate cut parts. Die height and... [See More]
- Technology: Mechanical
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Clicker Press
- General Types: Die Cutting Machine
- Operation: Blanking
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]
- Technology: Mechanical
- Stamping / Hydroforming / Converting / Punching Press Type: C Frame Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer system. 2.Press... [See More]
- Technology: Mechanical
- Operation: Press Forming / Embossing
- General Types: Punch Press; Sheet Metal; Stamping Press
- Capacity: 60
from Associated Pacific Machine Corp.
Twin cylinder, four column cunstruction with double mechanical balancing mechanism and reinforced full head ensure even cutting death for congested cutting dies. Blade downward cutting die mounted under head and material placed on steel sliding table achieve easy material loading and cutparts... [See More]
- Technology: Mechanical
- Stamping / Hydroforming / Converting / Punching Press Type: Jigsaw Puzzle
- General Types: Die Cutting Machine
- Operation: Fine Blanking
from SEYI America Inc.
#9679; Application. Applicable for small type progressive die or single processing more than 2mm thickness of material, in blanking, piercing bending, forming component with heavy load. ● Features. Link motion with a reduced touch speed and cause less vibration and noise. Increased... [See More]
- Technology: Mechanical
- Stamping / Hydroforming / Converting / Punching Press Type: Heavy Stamping Link Motion Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer system. 2.Press... [See More]
- Technology: Mechanical
- Operation: Press Forming / Embossing
- General Types: Punch Press; Sheet Metal; Stamping Press
- Capacity: 160
from Associated Pacific Machine Corp.
APMC presses diecut a wide range of materials: foam, textiles, plastic, rubber, packings, vinyl, leather, composites, fiberglass, vinyl, and carpet floor tiles, cork, wood, gasket, filter materials, etc. You can be assured that the best and latest engineering technology has been utilized in the USA... [See More]
- Technology: Mechanical
- Stamping / Hydroforming / Converting / Punching Press Type: Receding Head
- General Types: Die Cutting Machine
- Operation: Blanking
from SEYI America Inc.
#9679; Application. Applicable for small type with massive progressive die production for blanking, piercing, bending, forming with transfer unit. ● Features. High precision & rigidity structural design. Low forming speed. Unique dynamic balance system. Extremely small total clearance. [See More]
- Technology: Mechanical
- Stamping / Hydroforming / Converting / Punching Press Type: Progressive Stamping Link Motion Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching presses:1.Application:Specially designed with deep throat for some wide sheet metal,applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press,... [See More]
- Technology: Mechanical
- Operation: Press Forming / Embossing
- General Types: Punch Press; Sheet Metal; Stamping Press
- Capacity: 45
from SEYI America Inc.
#9679; Application. Applicable for car body chassis component. ● Features. Rigid frame design, reduce working vibration & noise. High torque, wet clutch and brake unit with sintered multi-disc linings without abrasion wear problem. Suitable long stroke drawing & blanking processing. [See More]
- Technology: Mechanical
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Eccentric Gear Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Blanking; Deep Drawing
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Specifically designed for large progressive pressing dies with highly rigid frame and low deformation, can be blanking, punching, blending, forming with single mode,continuous mode, manipulator or add attachment transmission... [See More]
- Technology: Mechanical
- Operation: Press Forming / Embossing
- General Types: Punch Press; Sheet Metal; Stamping Press
- Capacity: 300
from SEYI America Inc.
#9679; Application. Applicable to large type of heavy tonnage die tooling with multiple precision stages in blanking, piercing, bending, forming for single or progressive application. ● Features. Hydraulic overload protection system. Extra long 8-points guide plate. Air counter balancer... [See More]
- Technology: Mechanical
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Max stamping speed 700spm,tonnage 30-80 ton. Mainly applicable for thin metal sheet with progressive mold used for blanking, forming, bending, piercing, can be equipped with automatic feeding line. 2.Press capacity: 30-80Ton. [See More]
- Technology: Mechanical
- Operation: Press Forming / Embossing
- General Types: Punch Press; Sheet Metal; Stamping Press
- Capacity: 30
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. Unitized straight side frame suitable for precise progressive tooling job. “Zero angle... [See More]
- Technology: Mechanical
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching /Mechanical presses. Application: Max stamping speed 800spm,tonnage 30-65 ton. Mainly applicable for thin metal sheet with progressive mold used for blanking, forming, bending, piercing, can be equipped with automatic feeding line. Features: 1.The frame is... [See More]
- Technology: Mechanical
- Operation: Press Forming / Embossing
- General Types: Punch Press; Sheet Metal; Stamping Press
- Capacity: 30
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. The symmetrical front-rear column structure design minimizes deflection and is most suitable for... [See More]
- Technology: Mechanical
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Suitable for the small, single engineering steel sheet and continuous mould parts blanking, punching, blending, molding, can be single mode, continuous mode, manipulator or add attachment transmission system operation. [See More]
- Technology: Mechanical
- Operation: Press Forming / Embossing
- General Types: Punch Press; Sheet Metal; Stamping Press
- Capacity: 110
from NingBo Goanwin Machinery Manufacturing Co., Ltd.
Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Suitable for blanking, punching, bending and molding of high precision sheet parts with high tonnage either stand-alone or in tandem line. 2.Press tonnage:200-600Ton. 3.Features: •Steel-welded and closed-type structure... [See More]
- Technology: Mechanical
- Operation: Press Forming / Embossing
- General Types: Punch Press; Sheet Metal; Stamping Press
- Capacity: 200