Clinching Machine Presses (metalworking)

14 Results
ASTRACLINCH Alligator V4 Clinching Machine
from Norlok Technology, Inc.

Extremely light, hand-held, articulated Alligator machines from ASTRACLINCH, workhead weight 7-8 lbs (3.2-3.6 kg), cycle time 0.6-1.0 seconds, capacity 2x16 ga (0.120 ”) total mild steel. Applications include stud-to-track joining in both load-bearing structures and for partition walls, and... [See More]

  • General Types: Clinching Machine; Sheet Metal
  • Sheet Thickness: 0.0400 to 0.1200
  • Operation: Side Punching / Notching
  • Technology: Manual; Air or Pneumatic
ASTRACLINCH Mega Line Clinching Machine
from Norlok Technology, Inc.

Extremely light, hand-held, articulated Alligator machines from ASTRACLINCH, workhead weight 7-8 lbs (3.2-3.6 kg), cycle time 0.6-1.0 seconds, capacity 2x16 ga (0.120 ”) total mild steel. Applications include stud-to-track joining in both load-bearing structures and for partition walls, and... [See More]

  • General Types: Clinching Machine; Sheet Metal
  • Sheet Thickness: 0.0400 to 0.1200
  • Operation: Side Punching / Notching
  • Technology: Manual; Air or Pneumatic
ASTRACLINCH Power Line Clinching Machine
from Norlok Technology, Inc.

In two-stroke clinching, the material to be joined is first deformed plastically inside a die. In a second phase, the joint is created through a squeezing between the punch and anvil outside of the die. The result is a high quality joint in terms of shape, strength and repeatability. What's... [See More]

  • General Types: Clinching Machine; Sheet Metal
  • Pressure: 87
  • Operation: Side Punching / Notching
  • Sheet Thickness: 0.1200 to 0.1600
Custom Clinching Machines
from Norlok Technology, Inc.

Norlok engineers are experts in clinching technology. No matter what your needs may be, Norlok can provide you with assessments and detailed proposals to solve your fastening needs. From the largest, multi lock, computer controlled machines to the smallest portable units, each custom machine is... [See More]

  • General Types: Clinching Machine; Sheet Metal
  • Technology: Air or Pneumatic
EZ Clinch™ Battery Powered Clinching Tool
from Norlok Technology, Inc.

The most compact and lightweight portable equipment that Norlok offers. The EZ Clinch ™ is simple, light, and easy. This clinching machine is easy to handle and use. Description. Lightweight for great portability. Simple tool selection for material combination. Close tooling access to get in... [See More]

  • General Types: Clinching Machine; Sheet Metal
  • Throat: 0.4000 to 0.8000
  • Production Rate: 7 to 9
  • Sheet Thickness: 0.0220 to 0.1200
Heavy Duty Radius Clinching Machine
from Norlok Technology, Inc.

The Heavy Duty Watson machine is your portable sidekick to take care of the toughest fastening projects. This portable tool is designed for maximum flexibility and offers a strong round or rectangular clinch that can fasten up to 1/4" total thickness of mild steel, aluminum, copper, zinc and various... [See More]

  • General Types: Clinching Machine; Punch Press; Sheet Metal
  • Pressure: 80 to 2000
  • Operation: Piercing / Hole Punching
  • Sheet Thickness: 0.2500
Heavy Duty Surelok
from Norlok Technology, Inc.

Available in 25 ” throat, the Heavy Duty SURELOK model provides the ultimate strength to ensure all of your heavy material applications are taken care of. This air over oil booster powered machine can clinch material up to an astounding 10g. Description. Available in 18 ” or 25 ”... [See More]

  • General Types: Clinching Machine; Sheet Metal
  • Pressure: 60 to 80
  • Operation: Side Punching / Notching
  • Stroke: 2
Letterlok 3000 Return Fastening Machine
from Norlok Technology, Inc.

The LETTERLOK 3000 is designed to fasten the open end of the channel letter returns.  This versatile tool eliminates drilling and pop riveting open letter returns and letter centers. It can produce a UL recognized fastener in just two pieces of aluminum. [See More]

  • General Types: Clinching Machine; Sheet Metal
  • Pressure: 65 to 85
  • Operation: Side Punching / Notching
  • Stroke: 0.2500
Letterlok 4000 Fastening Machine
from Norlok Technology, Inc.

With its versatile design and unsurpassed features the LETTERLOK 4000 will reduce your channel letter fastening costs and outperform the competition. Features Include: Faster cycle times For more production (60 – 80 cycles a minute) Greater capacity Clinches 2 ” – 10 ” deep... [See More]

  • General Types: Clinching Machine; Sheet Metal
  • Pressure: 65 to 125
  • Operation: Side Punching / Notching
  • Stroke: 0.2500 to 10
Littlelok 1200 Fastening Machine
from Norlok Technology, Inc.

Designed to easily fasten channel letters, the LITTLELOK 1200 machine has a 12" throat and can accommodate a 6"return, making short work of all your channel letter fastening projects. Whether it is your main fastening machine or a sibling for an existing LETTERLOK product, the LITTLELOK 1200 has all... [See More]

  • General Types: Clinching Machine; Sheet Metal
  • Stroke: 0.2500 to 3.5
  • Pressure: 65 to 125
  • Production Rate: 60 to 80
Medium Duty Watson Clinching Machine
from Norlok Technology, Inc.

The Watson from Norlok Technology offers all the benefits of clinching in a lightweight version that gives you the portability you need. This compact clinching machine is easy to handle, requires only shop air to operate and can fasten up to two ply 14 gauge material. It is available in both heavy... [See More]

  • General Types: Clinching Machine; Sheet Metal
  • Stroke: 1.5
  • Pressure: 70 to 80
  • Production Rate: 20
Slip On Flange Watson Clinching Machine
from Norlok Technology, Inc.

Norlok's Slip On Flange Watson Machine is the perfect addition to any HVAC shop that wants to move away from screws, nails, rivets or welds for fastening Slip On Flange. [See More]

  • General Types: Clinching Machine; Sheet Metal
  • Stroke: 1.5
  • Pressure: 70 to 80
  • Production Rate: 20
Surelok II Clinching Machine
from Norlok Technology, Inc.

With its versatile design and unsurpassed features the Surelok II series of machines outperform the competition like no other. Solid and reliable, the Surelok II will fasten material from as thick as 14 gauge to as thin as 32 gauge with our proven clinching technology. Superior features include:... [See More]

  • General Types: Clinching Machine; Punch Press; Sheet Metal
  • Pressure: 80 to 125
  • Operation: Side Punching / Notching
  • Stroke: 1
Surelok III Clinching Machine
from Norlok Technology, Inc.

Superior features include... APU - Advanced Power Unit. The New Surelok III is Faster, Smoother, Quieter and Uses less air than ever before. Stainless Steel Ready. Order your rectangular tool kit and clinch up to 2 layers of 18 Gauge Stainless Steel (304,308,316 etc). No hassle 2 minute changeover. [See More]

  • General Types: Clinching Machine; Punch Press; Sheet Metal
  • Pressure: 80 to 100
  • Operation: Piercing / Hole Punching; Side Punching / Notching
  • Stroke: 2.5