Forming and Bending Machine Presses (metalworking)

24 Results
100 Ton Hot Press with Shuttle Bed
from Savage Engineering, Inc.

Specially designed presses where by lower half of furnace rides on the shuttle for good access.Used with manipulator loader. Load cells and optical pyrometer information sent to remote data storage. [See More]

  • General Types: Forming and Bending Machine
  • Operation: Straightening / Flattening; Hot, Creep and Superplastic Forming
  • Stamping / Hydroforming / Converting / Punching Press Type: Hot Press
  • Capacity: 100
100 Ton Superplastic Forming Press
from Savage Engineering, Inc.

Hot press is used for SPF of titanium aircraft parts. Alloy sheet is heated in the press to its super plastic state then formed with controlled gas pressure into complex shapes, ducts and structures. [See More]

  • General Types: Forming and Bending Machine
  • Capacity: 100
  • Operation: Press Forming / Embossing; Hot, Creep and Superplastic Forming
4 Post Deep Drawing Press
from Savage Engineering, Inc.

This high speed, low tonnage press is used for drawing stainless steel cannisters. A fully guided hydraulic cushion prevents wrinkling of sheet. [See More]

  • General Types: Forming and Bending Machine
  • Capacity: 4 to 500
  • Operation: Deep Drawing
  • Frame & Head Type: Column / Straight-Side
4 Post Drawing Press
from Savage Engineering, Inc.

Conventional draw presses with down acting punch and lower cushion. Fully programmable tonnage, speed and position with program storage, quick die change systems and cushion. Also available in straight side construction. [See More]

  • General Types: Forming and Bending Machine
  • Capacity: 10 to 3000
  • Operation: Deep Drawing; Trimming, Compacting, Molding
  • Frame & Head Type: Column / Straight-Side
500 Ton Hot Press - Upacting
from Savage Engineering, Inc.

Used for forging/flattening large diameter crystals into lenses for MRI imaging machines. Press closes at a controlled rate of .004 IPM to prevent fracture of the crystal. Includes stainless heated platens and recirculating heated air. [See More]

  • General Types: Forming and Bending Machine
  • Operation: Straightening / Flattening; Hot, Creep and Superplastic Forming
  • Stamping / Hydroforming / Converting / Punching Press Type: Hot Press
  • Capacity: 500
C-Frame Flanging Press with Vertical and Horizontal Rams
from Savage Engineering, Inc.

This deep throated press is generally used to form hull plate for ships or to form plate for heavy equipment and fabrication shops. Twin vertical 115 ton rams can be used separated in sequence or can be keyed together for a single 230 ton vertical platen. A 60 ton horizontal ram allows intricate... [See More]

  • General Types: Forming and Bending Machine
  • Frame & Head Type: C-Frame / Gap Frame
  • Capacity: 750
C-Frame Guided Platen Drawing Press with Cushion
from Savage Engineering, Inc.

Press shown includes eight bushing guide system, swing-out side guards and light curtains for die changeover. A fully hydraulic cushion, removeable t-slotted bolsters, leveling pads, die safety block and high speed hydraulics. [See More]

  • General Types: Forming and Bending Machine
  • Capacity: 25 to 1200
  • Operation: Deep Drawing
  • Frame & Head Type: C-Frame / Gap Frame
C-Frame Guided Platen Metal Drawing Press
from Savage Engineering, Inc.

Downacting punch with lower cushion for forming / drawing sheetmetal. Fully programmable with program storage, quick die change systems and cushion. [See More]

  • General Types: Forming and Bending Machine
  • Capacity: 250
  • Operation: Deep Drawing
C-Frame Straightening Press
from Savage Engineering, Inc.

For straightening of small shafts, we offer Savage CFS straightening presses. A full range of straightening accessories is available for the series including: adjustable carriages, anvils, OD rotation fixtures, centering fixtures and indicators. [See More]

  • General Types: Forming and Bending Machine
  • Capacity: 12 to 300
  • Operation: Straightening / Flattening
  • Frame & Head Type: C-Frame / Gap Frame
Fixed Frame Straightening Presses
from Savage Engineering, Inc.

For straightening larger shafts, Savage offers the FF straightening press. Roller stands permit crane loading and workpiece positioning under a fixed ram. The workpiece must be manually positioned under the ram, by moving it across the rollers. This provides an economical method of positioning heavy... [See More]

  • General Types: Forming and Bending Machine
  • Capacity: 100 to 2000
  • Operation: Straightening / Flattening
Horizonal Bending and Straightening Press
from Savage Engineering, Inc.

Savage horizontal presses are generally used for straightening or bending structural materials. Available in a variety of configurations. Options include conveyors, powered worklifters, powered work rotators, moveable anvil blocks, guided ram, t-slotted bolsters and pushbutton or lever controls. [See More]

  • General Types: Forming and Bending Machine
  • Operation: Press Forming / Embossing
Traveling Gantry Straightening Presses
from Savage Engineering, Inc.

Available in 100 ton to 2000 ton sizes. Savage's wide bed TFS type straightening press with 3 axes' of ram movement is specifically designed for straightening or bending large plates, castings or weldments. With these travel gantry straightening presses, the workpiece remains stationary while the... [See More]

  • General Types: Forming and Bending Machine
  • Capacity: 25 to 2500
  • Operation: Straightening / Flattening
Traveling Gantry Straightening Presses
from Savage Engineering, Inc.

Savage's narrow bed TFS straightening press is the perfect solution for straightening heavy shafts, tubes and bars. The workpiece is loaded onto pressing anvils. The gantry is then traversed over the shaft. Straightening accessories include: Power workpiece rotation, power lift, power anvil... [See More]

  • General Types: Forming and Bending Machine
  • Capacity: 100 to 2000
  • Operation: Straightening / Flattening
Triple Action Deep Draw Press
from Savage Engineering, Inc.

Four post press with conventional slide above the blankholder type construction. Arrangement utilizes two slides operating on the same guide rods. The blankholder has a through hole in the center to allow the upper punch die to pass through and contact the work. Lower hydraulic cushion to maximize... [See More]

  • General Types: Forming and Bending Machine
  • Operation: Deep Drawing; Assembly
C Frame Mechanical Press -- SN1-25
from SEYI America Inc.

#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]

  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: C Frame Mechanical Press
  • Capacity: 25
C Frame Mechanical Press -- SN2-110
from SEYI America Inc.

#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]

  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: C Frame Mechanical Press
  • Capacity: 110
Heavy Stamping Link Motion Mechanical Press -- SM1-300
from SEYI America Inc.

#9679; Application. Applicable for small type progressive die or single processing more than 2mm thickness of material, in blanking, piercing bending, forming component with heavy load. ● Features. Link motion with a reduced touch speed and cause less vibration and noise. Increased... [See More]

  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: Heavy Stamping Link Motion Mechanical Press
  • Capacity: 300
Progressive Stamping Link Motion Mechanical Press -- SM2-200
from SEYI America Inc.

#9679; Application. Applicable for small type with massive progressive die production for blanking, piercing, bending, forming with transfer unit. ● Features. High precision & rigidity structural design. Low forming speed. Unique dynamic balance system. Extremely small total clearance. [See More]

  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: Progressive Stamping Link Motion Mechanical Press
  • Capacity: 200
Straight Side Direct Servo Press -- SD1-80
from SEYI America Inc.

#9679; A Genuine Servo Press With Global New Standard. High Torque, High Rigidity, High Productivity. Best Formability, Best Protection, Best Safety. Saving Energy And Environmental Friendly. ● Features. 1. User-friendly Interface. 2. Safety Design. 3. Evolutional Press Structure. 4. [See More]

  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Capacity: 80
  • Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Direct Servo Press
  • Stroke: 7.09
Straight Side Direct Servo Press -- SD2-160
from SEYI America Inc.

#9679; A Genuine Servo Press With Global New Standard. High Torque, High Rigidity, High Productivity. Best Formability, Best Protection, Best Safety. Saving Energy And Environmental Friendly. ● Features. 1. User-friendly Interface. 2. Safety Design. 3. Evolutional Press Structure. 4. [See More]

  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Capacity: 160
  • Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Direct Servo Press
  • Stroke: 8.66
Straight Side Eccentric Gear Mechanical Press -- SE2-400
from SEYI America Inc.

#9679; Application. Applicable for car body chassis component. ● Features. Rigid frame design, reduce working vibration & noise. High torque, wet clutch and brake unit with sintered multi-disc linings without abrasion wear problem. Suitable long stroke drawing & blanking processing. [See More]

  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Operation: Blanking; Deep Drawing
  • Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Eccentric Gear Mechanical Press
  • Capacity: 440
Straight Side Mechanical Press -- SAG-1000
from SEYI America Inc.

#9679; Application. Applicable to large type of heavy tonnage die tooling with multiple precision stages in blanking, piercing, bending, forming for single or progressive application. ● Features. Hydraulic overload protection system. Extra long 8-points guide plate. Air counter balancer... [See More]

  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
  • Capacity: 1000
Straight Side Mechanical Press -- SLS1-300
from SEYI America Inc.

#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. Unitized straight side frame suitable for precise progressive tooling job. “Zero angle... [See More]

  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
  • Capacity: 300
Straight Side Mechanical Press -- SLS2-300
from SEYI America Inc.

#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. The symmetrical front-rear column structure design minimizes deflection and is most suitable for... [See More]

  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
  • Capacity: 300