PLC Controller Presses (metalworking)

5 Results
Digital Print Finishing System -- Delta Mod-Tech® Spectrum®
from Delta ModTech

The Delta Spectrum ® is designed to meet the demands of quick change, high quality, and ever-evolving manufacturing environments. Whether running in-line with a Hp and other digital printing press or offline, the Spectrum will produce fully finished, value added products. [See More]

  • Automation / Control: PC Control; PLC Controller
  • Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary; Transfer / Progressive Die (optional feature); Trimming Press
  • General Types: Die Cutting Machine; Punch Press (optional feature)
  • Operation: Piercing / Hole Punching (optional feature); Press Forming / Embossing (optional feature)
Die Cutting Press And Feeding System -- USA CP-30
from Associated Pacific Machine Corp.

Cutting force of 30 tons. Urethane or nylon cutting belt system. Clamping beam feeding system. Outboard conveyor with gravity roller. Photocell safety guard. Suitable for multiple material rolls [See More]

  • Automation / Control: PC Control; PLC Controller
  • Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
  • General Types: Die Cutting Machine
  • Operation: Blanking
High Speed Stamping Press -- GHD-65
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching /Mechanical presses. Application: Max stamping speed 800spm,tonnage 30-65 ton. Mainly applicable for thin metal sheet with progressive mold used for blanking, forming, bending, piercing, can be equipped with automatic feeding line. Features: 1.The frame is... [See More]

  • Automation / Control: PLC Controller
  • Operation: Piercing / Hole Punching; Press Forming / Embossing
  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Capacity: 65
Mod-Tech® Rotary Converter
from Delta ModTech

The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll. [See More]

  • Automation / Control: PC Control; PLC Controller
  • Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary; Transfer / Progressive Die (optional feature); Trimming Press
  • General Types: Die Cutting Machine; Punch Press (optional feature)
  • Operation: Piercing / Hole Punching (optional feature); Press Forming / Embossing (optional feature)
High Speed Stamping Press -- GS-80
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Max stamping speed 700spm,tonnage 30-80 ton. Mainly applicable for thin metal sheet with progressive mold used for blanking, forming, bending, piercing, can be equipped with automatic feeding line. 2.Press capacity: 30-80Ton. [See More]

  • Automation / Control: PLC Controller
  • Operation: Press Forming / Embossing
  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Capacity: 45