Bench Mounted Presses (metalworking)
from Dixon Automatic Tool, Inc.
The Model AP-130 Series Placer/Presses combine the placing and pressing operation into one motion. The Placement Heads have a toggle action and provide up to 2500 pounds of pressing force (11.12kN).The pressing force increases rapidly during the last .50-inch (13mm) of placement stroke. A sensor... [See More]
- Frame & Head Type: Bench Mounted
- Stamping / Hydroforming / Converting / Punching Press Type: Assembly
- General Types: Shop Press
- Capacity: 1.25
from AZCO Corporation
The Blister Card Cutting system allows original format of blister card to be cut into different sizes. It is simple to use and compact in size, the blisters are loaded into a vertical magazine. From the magazine the cards are automatically feed into a shear cutting station. Subsequently the blisters... [See More]
- Frame & Head Type: Bench Mounted
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Operation: Cut-off / Shearing
from Dixon Automatic Tool, Inc.
Dixon AO-700 Placer/Presses use an air-oil intensifier cylinder to place and press a wide range of piece parts. Parts are automatically oriented and fed into the press by one of several styles of feed systems. A standard feature on all Dixon models ensures positive escapement of the piece part into... [See More]
- Frame & Head Type: Bench Mounted; C-Frame / Gap Frame
- Stamping / Hydroforming / Converting / Punching Press Type: Assembly
- General Types: Shop Press
- Capacity: 9