Windows® / PC Control Presses (metalworking)

10 Results
Digital Print Finishing System -- Delta Mod-Tech® Spectrum®
from Delta ModTech

The Delta Spectrum ® is designed to meet the demands of quick change, high quality, and ever-evolving manufacturing environments. Whether running in-line with a Hp and other digital printing press or offline, the Spectrum will produce fully finished, value added products. [See More]

  • Automation / Control: PC Control; PLC Controller
  • Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary; Transfer / Progressive Die (optional feature); Trimming Press
  • General Types: Die Cutting Machine; Punch Press (optional feature)
  • Operation: Piercing / Hole Punching (optional feature); Press Forming / Embossing (optional feature)
Abrasive Disc Cutting System -- ABR 30
from Associated Pacific Machine Corp.

Two axis computer numerical control system. P.P. cutting pad with pad shifter. Punch slug box under head to automatically collect scrap material. Pneumatic die rails under head for quick and easy die mounting. Servo motor positioning system. Inboard clamping beam feed system. Outboard conveyor... [See More]

  • Automation / Control: PC Control; Two Axis Numerical
  • Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Clicker Press
  • General Types: Die Cutting Machine
  • Operation: Blanking
H-Frame Double Crank Mechanical Stamping Press -- D2N-600
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Specifically designed for large progressive pressing dies with highly rigid frame and low deformation, can be blanking, punching, blending, forming with single mode,continuous mode, manipulator or add attachment transmission... [See More]

  • Automation / Control: PC Control
  • Operation: Press Forming / Embossing
  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Capacity: 600
Mod-Tech® Rotary Converter
from Delta ModTech

The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll. [See More]

  • Automation / Control: PC Control; PLC Controller
  • Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary; Transfer / Progressive Die (optional feature); Trimming Press
  • General Types: Die Cutting Machine; Punch Press (optional feature)
  • Operation: Piercing / Hole Punching (optional feature); Press Forming / Embossing (optional feature)
Abrasive Disc Cutting System -- ABR 40
from Associated Pacific Machine Corp.

Two axis computer numerical control traveling head die units cutting machines with three sets of servo motor positioning. Motorized four post mechanical stops for accurate bottom position control. P.P. cutting pad with pad shifter. Punch slug box under head to automatically collect scrap material. [See More]

  • Automation / Control: PC Control; Computer Numerical
  • Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
  • General Types: Die Cutting Machine
  • Operation: Blanking
RFID Manufacturing System -- Delta Mod-Tech® Predator®
from Delta ModTech

Delta's Predator module specifically accommodates the market's changing demands for lower product costs, tighter tolerances, increased production rates, and variability in product design. [See More]

  • Automation / Control: PC Control; PLC Controller
  • Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary; Transfer / Progressive Die (optional feature); Trimming Press
  • General Types: Die Cutting Machine; Punch Press (optional feature)
  • Operation: Piercing / Hole Punching (optional feature); Press Forming / Embossing (optional feature)
Automatic Collating Machine -- GCM-1S
from Associated Pacific Machine Corp.

For collating one or two overlay foils with one, two, or three cores. Overlay foil can be from 40 to 400 µm thick, with or without magnetic tape. Core material can be PVC or PET, up to 750 mm x 750 mm. High Speed: 1,200 sheets per hour. Touch screen controlled for easy program changes and... [See More]

  • Automation / Control: Automatic / Indexing; PC Control
  • Stamping / Hydroforming / Converting / Punching Press Type: Automatic Collating
  • General Types: Die Cutting Machine
  • Operation: Fine Blanking
Rotary Converting System -- Delta Mod-Tech® Crusader®
from Delta ModTech

The Delta Crusader ® is a proven web converting system. It includes 6 unwind/rewinds, 1 manifold with 7 positions, 6 rotary die modules, HMI and light curtains. [See More]

  • Automation / Control: PC Control; PLC Controller
  • Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary; Transfer / Progressive Die (optional feature); Trimming Press
  • General Types: Die Cutting Machine; Punch Press (optional feature)
  • Operation: Piercing / Hole Punching (optional feature); Press Forming / Embossing (optional feature)
Die Cutting Press And Feeding System -- USA CP-25
from Associated Pacific Machine Corp.

Cutting force of 25 tons. Head rotation. Automated incremental feed slide table. Pad shifter. Cutpart collection box on head. Photocell safety guard. Suitable for soft and firm sheet material such as insole, gasket, paperboard, plastic, and foam [See More]

  • Automation / Control: PC Control
  • Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
  • General Types: Die Cutting Machine
  • Operation: Blanking
Die Cutting Press And Feeding System -- USA CP-30
from Associated Pacific Machine Corp.

Cutting force of 30 tons. Urethane or nylon cutting belt system. Clamping beam feeding system. Outboard conveyor with gravity roller. Photocell safety guard. Suitable for multiple material rolls [See More]

  • Automation / Control: PC Control; PLC Controller
  • Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
  • General Types: Die Cutting Machine
  • Operation: Blanking