Hydraulic Presses (metalworking)
from Norlok Technology, Inc.
The Heavy Duty Watson machine is your portable sidekick to take care of the toughest fastening projects. This portable tool is designed for maximum flexibility and offers a strong round or rectangular clinch that can fasten up to 1/4" total thickness of mild steel, aluminum, copper, zinc and various... [See More]
- Technology: Air or Pneumatic; Hydraulic
- Operation: Piercing / Hole Punching
- General Types: Clinching Machine; Punch Press; Sheet Metal
- Pressure: 80 to 2000
from RS Components, Ltd.
Hydraulic 60 kN Knockout Punch 1x18v 2Ah [See More]
- Technology: Hydraulic
- General Types: Punch Press
from Norlok Technology, Inc.
The Watson from Norlok Technology offers all the benefits of clinching in a lightweight version that gives you the portability you need. This compact clinching machine is easy to handle, requires only shop air to operate and can fasten up to two ply 14 gauge material. It is available in both heavy... [See More]
- Technology: Hydraulic
- Pressure: 70 to 80
- General Types: Clinching Machine; Sheet Metal
- Stroke: 1.5
from RS Components, Ltd.
Ram & foot pump hydraulic driver kit [See More]
- Technology: Hydraulic
- Capacity: 11
from Norlok Technology, Inc.
Norlok's Slip On Flange Watson Machine is the perfect addition to any HVAC shop that wants to move away from screws, nails, rivets or welds for fastening Slip On Flange. [See More]
- Technology: Hydraulic
- Pressure: 70 to 80
- General Types: Clinching Machine; Sheet Metal
- Stroke: 1.5
from Dixon Automatic Tool, Inc.
Dixon AO-700 Placer/Presses use an air-oil intensifier cylinder to place and press a wide range of piece parts. Parts are automatically oriented and fed into the press by one of several styles of feed systems. A standard feature on all Dixon models ensures positive escapement of the piece part into... [See More]
- Technology: Air or Pneumatic; Hydraulic
- Stamping / Hydroforming / Converting / Punching Press Type: Assembly
- General Types: Shop Press
- Capacity: 9
from Aries Engineering Co., Inc.
Design …. At the heart of all HyperCyl Presses is a self-contained hydra-pneumatic cylinder system providing from 1-200 tons of output force using an ordinary plant air supply. Designed as an alternative power source to conventional hydraulic systems. HyperCyl is a clean, quiet and safe power... [See More]
- Technology: Air or Pneumatic; Hydraulic; Hydra-Pnumatic Cylinder
- Operation: Bending; Deep Drawing; Marking / Coining; Piercing / Hole Punching; Press Forming / Embossing; Part Insertion, Part Sizing
- General Types: Punch Press
- Capacity: 1 to 50
from Associated Pacific Machine Corp.
Two axis computer numerical control system. P.P. cutting pad with pad shifter. Punch slug box under head to automatically collect scrap material. Pneumatic die rails under head for quick and easy die mounting. Servo motor positioning system. Inboard clamping beam feed system. Outboard conveyor... [See More]
- Technology: Hydraulic
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Clicker Press
- General Types: Die Cutting Machine
- Operation: Blanking
from Wabash MPI
A 1000-ton hydraulic compression press is available from Wabash MPI. The press features programmable control of clamp position, closed loop control of clamp force from 10 to 1000 tons, and fully programmable compression and decompression rates throughout the entire force range. The PLC control... [See More]
- Technology: Hydraulic
- Frame & Head Type: Column / Straight-Side
- Capacity: 1000
- Automation / Control: Manual
from Quality Bearings & Components
Hydraulic Hand Pump. WORKSHOP PRESSES. BETEX WSP SERIES. Professional workshop presses with hand, air or electric pump. Features: Robust steel frame ensures maximum stability and prevents bending. Multiple working positions for press bed. Steel crossbars prevent the frame from bending when loaded. [See More]
- Technology: Air or Pneumatic; Hydraulic
- Operation: Mounting, Dismantling
- General Types: Shop Press
- Capacity: 10
from Zinko Hydraulic Jack
15 ton Hydraulic Press- Manual Type. Welded steel with fast return springs. Designed for use with automotive, industrial, and general shop work for pressing, bending, straightening, and assembling jobs. Optional air pump or electric pump available upon request. [See More]
- Technology: Hydraulic
- Capacity: 15
- General Types: Shop Press
from Associated Pacific Machine Corp.
Head driven by double chain with frequency converter cushion system to stop at one cutting position with position accuracy of ± 0.2 mm. Working capacity of up to 400,000 blanks per eight hours with maximum material stack thickness of 60 mm. Die lubrication for clean cuts and longer die life. [See More]
- Technology: Hydraulic
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Clicker Press
- General Types: Die Cutting Machine
- Operation: Blanking
from Associated Pacific Machine Corp.
The USA FH series of die cutting machines were designed and engineered by European technicians with 50 years of experience. You can be assured that the best and most up to date engineering technology has been utilized in the USA FH series. The USA FH series has a strong exterior reinforced... [See More]
- Technology: Hydraulic
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Operation: Blanking
from Associated Pacific Machine Corp.
A two axes servo-motor positioning system. A cutting program that maximizes material yield, up to 20% or more savings in material costs. 300 cutting programs are availible for a wide variety of different die shapes. A 20 mm cutting stroke along with a head traverse and material feeding distance of... [See More]
- Technology: Servo; Hydraulic
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Clicker Press
- General Types: Die Cutting Machine
- Operation: Blanking
from Associated Pacific Machine Corp.
The Travelling Head Press is used for cutting textiles, plastics, foam, gaskets, rubber, and other materials. Efficient cuts of single or multiple layers of materal. Uses a hydraulic-down and hydraulic-up system to provide an even cutting depth. Very quiet. Special cutting pad locking device can... [See More]
- Technology: Hydraulic
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Clicker Press
- General Types: Die Cutting Machine
- Operation: Blanking