Automatic / Indexing Presses (metalworking)
from AZCO Corporation
The Blister Card Cutting system allows original format of blister card to be cut into different sizes. It is simple to use and compact in size, the blisters are loaded into a vertical magazine. From the magazine the cards are automatically feed into a shear cutting station. Subsequently the blisters... [See More]
- Automation / Control: Automatic / Indexing
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Operation: Cut-off / Shearing
from Associated Pacific Machine Corp.
For collating one or two overlay foils with one, two, or three cores. Overlay foil can be from 40 to 400 µm thick, with or without magnetic tape. Core material can be PVC or PET, up to 750 mm x 750 mm. High Speed: 1,200 sheets per hour. Touch screen controlled for easy program changes and... [See More]
- Automation / Control: Automatic / Indexing; PC Control
- Stamping / Hydroforming / Converting / Punching Press Type: Automatic Collating
- General Types: Die Cutting Machine
- Operation: Fine Blanking
from Dixon Automatic Tool, Inc.
The Model AP-130 Series Placer/Presses combine the placing and pressing operation into one motion. The Placement Heads have a toggle action and provide up to 2500 pounds of pressing force (11.12kN).The pressing force increases rapidly during the last .50-inch (13mm) of placement stroke. A sensor... [See More]
- Automation / Control: Automatic / Indexing
- Stamping / Hydroforming / Converting / Punching Press Type: Assembly
- General Types: Shop Press
- Capacity: 1.25
from Associated Pacific Machine Corp.
Polypropylene cutting pad with pad shifter. Stroke adjustible inboard clamping beam with 92.1" long conveyor belt. Outboard pinch roll with 6.3" opening and 92.1" long conveyor belt. Allen Bradley 2 HP servo motor positioning system. Inboard safety fence guard and outboard hinged safety guards. Auto... [See More]
- Automation / Control: Automatic / Indexing
- Stamping / Hydroforming / Converting / Punching Press Type: Carpet Tile
- General Types: Die Cutting Machine
- Operation: Blanking
from Dixon Automatic Tool, Inc.
Dixon AO-700 Placer/Presses use an air-oil intensifier cylinder to place and press a wide range of piece parts. Parts are automatically oriented and fed into the press by one of several styles of feed systems. A standard feature on all Dixon models ensures positive escapement of the piece part into... [See More]
- Automation / Control: Automatic / Indexing
- Stamping / Hydroforming / Converting / Punching Press Type: Assembly
- General Types: Shop Press
- Capacity: 9