Fine Blanking Presses (metalworking)

3 Results
Automatic Collating Machine -- GCM-1S
from Associated Pacific Machine Corp.

For collating one or two overlay foils with one, two, or three cores. Overlay foil can be from 40 to 400 µm thick, with or without magnetic tape. Core material can be PVC or PET, up to 750 mm x 750 mm. High Speed: 1,200 sheets per hour. Touch screen controlled for easy program changes and... [See More]

  • Operation: Fine Blanking
  • Stamping / Hydroforming / Converting / Punching Press Type: Automatic Collating
  • General Types: Die Cutting Machine
  • Sheet Thickness: 0.0157
Jigsaw Puzzle Auto Cutting Machine -- ABC-150
from Associated Pacific Machine Corp.

Twin cylinder, four column cunstruction with double mechanical balancing mechanism and reinforced full head ensure even cutting death for congested cutting dies. Blade downward cutting die mounted under head and material placed on steel sliding table achieve easy material loading and cutparts... [See More]

  • Operation: Fine Blanking
  • Stamping / Hydroforming / Converting / Punching Press Type: Jigsaw Puzzle
  • General Types: Die Cutting Machine
  • Capacity: 150
Trimming and Sheet Splitting Machine -- GC-700S
from Associated Pacific Machine Corp.

Designed specifically to cut and trim the two edges of a single or double sheet. It can also split a double sheet into two single sheets. If required, sheet flipping is available. Cross alignment sensors for both sheet axes ensure perferct trimming and splitting. Multiple simultaneous operation... [See More]

  • Operation: Fine Blanking; Sheet Splitting
  • Stamping / Hydroforming / Converting / Punching Press Type: Trimming Press; Automatic Double Edge Trimming
  • General Types: Die Cutting Machine
  • Frame & Head Type: Enclosed