Inclined / Inclinable Presses (metalworking)

2 Results
Wheel Press / Forcing Press
from Savage Engineering, Inc.

Horizontal forcing presses are used to push/pull wheels, sheaves, gears, rolls etc. onto/off shafts or axles. Model shown is inclined to allow overhead loading. Inserts are available for different shaft diameters. Open design allows work of infinite lengths. Many sizes and models available. [See More]

  • Frame & Head Type: Inclined / Inclinable
  • Capacity: 50 to 1000
  • Operation: Forcing Press
Carpet Tile Cutting System -- USA FH4798-100
from Associated Pacific Machine Corp.

Polypropylene cutting pad with pad shifter. Stroke adjustible inboard clamping beam with 92.1" long conveyor belt. Outboard pinch roll with 6.3" opening and 92.1" long conveyor belt. Allen Bradley 2 HP servo motor positioning system. Inboard safety fence guard and outboard hinged safety guards. Auto... [See More]

  • Frame & Head Type: Column / Straight-Side; Inclined / Inclinable; Sliding Bed / Roll Frame
  • Stamping / Hydroforming / Converting / Punching Press Type: Carpet Tile
  • General Types: Die Cutting Machine
  • Operation: Blanking