Piercing / Hole Punching Presses (metalworking)

14 Results
Heavy Duty Radius Clinching Machine
from Norlok Technology, Inc.

The Heavy Duty Watson machine is your portable sidekick to take care of the toughest fastening projects. This portable tool is designed for maximum flexibility and offers a strong round or rectangular clinch that can fasten up to 1/4" total thickness of mild steel, aluminum, copper, zinc and various... [See More]

  • Operation: Piercing / Hole Punching
  • Pressure: 80 to 2000
  • General Types: Clinching Machine; Punch Press; Sheet Metal
  • Sheet Thickness: 0.2500
Straight Side Pre-Stressed Housing Press
from Savage Engineering, Inc.

Straight side prestressed housing press frames employ rigid construction for low deflection levels and eight-way adjustable gibs on self-lubricated ways for precise parallelism. This type of press is used for more demanding applications such as punching, blanking, trimming, piercing, perforating and... [See More]

  • Operation: Blanking; Extrusion; Piercing / Hole Punching
  • Capacity: 50 to 2500
  • General Types: Punch Press; Stamping Press
Surelok III Clinching Machine
from Norlok Technology, Inc.

Superior features include... APU - Advanced Power Unit. The New Surelok III is Faster, Smoother, Quieter and Uses less air than ever before. Stainless Steel Ready. Order your rectangular tool kit and clinch up to 2 layers of 18 Gauge Stainless Steel (304,308,316 etc). No hassle 2 minute changeover. [See More]

  • Operation: Piercing / Hole Punching; Side Punching / Notching
  • Pressure: 80 to 100
  • General Types: Clinching Machine; Punch Press; Sheet Metal
  • Stroke: 2.5
Straight Side Pre-Stressed Housing Type Hot Extrusion Press
from Savage Engineering, Inc.

Very rigid prestressed tie rod construction for the most demanding applications. This type of press is designed for adverse conditions such as offset loading, multiple station tools and breakthrough shock. [See More]

  • Operation: Blanking; Extrusion; Piercing / Hole Punching; Side Punching / Notching
  • Capacity: 50 to 2500
  • General Types: Punch Press; Stamping Press
Dual Head Knife Cutting Machine -- CM44
from Associated Pacific Machine Corp.

Die-Less knife cutting for a wide range of materials. The reciprocating knife can cut materials that vary greatly in thickness and in stiffness. This machine can cut very intricate shapes. Machine operation is seperated into three seperate areas: Cut piece nesting, cutting, and cut piece removal. [See More]

  • Operation: Blanking; Piercing / Hole Punching
  • Stamping / Hydroforming / Converting / Punching Press Type: Reciprocating Knife
  • General Types: Die Cutting Machine; Punch Press
  • Ram / Stroke Speed: 1992
High Speed Stamping Press -- GHD-65
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching /Mechanical presses. Application: Max stamping speed 800spm,tonnage 30-65 ton. Mainly applicable for thin metal sheet with progressive mold used for blanking, forming, bending, piercing, can be equipped with automatic feeding line. Features: 1.The frame is... [See More]

  • Operation: Piercing / Hole Punching; Press Forming / Embossing
  • Capacity: 65
  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Stroke: 1.18
C Frame Mechanical Press -- SN1-25
from SEYI America Inc.

#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]

  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: C Frame Mechanical Press
  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Capacity: 25
Press Machines -- HyperPress
from Aries Engineering Co., Inc.

Design …. At the heart of all HyperCyl Presses is a self-contained hydra-pneumatic cylinder system providing from 1-200 tons of output force using an ordinary plant air supply. Designed as an alternative power source to conventional hydraulic systems. HyperCyl is a clean, quiet and safe power... [See More]

  • Operation: Bending; Deep Drawing; Marking / Coining; Piercing / Hole Punching; Press Forming / Embossing; Part Insertion, Part Sizing
  • Capacity: 1 to 50
  • General Types: Punch Press
  • Pressure: 30 to 100
C Frame Mechanical Press -- SN2-110
from SEYI America Inc.

#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]

  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: C Frame Mechanical Press
  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Capacity: 110
Heavy Stamping Link Motion Mechanical Press -- SM1-300
from SEYI America Inc.

#9679; Application. Applicable for small type progressive die or single processing more than 2mm thickness of material, in blanking, piercing bending, forming component with heavy load. ● Features. Link motion with a reduced touch speed and cause less vibration and noise. Increased... [See More]

  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: Heavy Stamping Link Motion Mechanical Press
  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Capacity: 300
Progressive Stamping Link Motion Mechanical Press -- SM2-200
from SEYI America Inc.

#9679; Application. Applicable for small type with massive progressive die production for blanking, piercing, bending, forming with transfer unit. ● Features. High precision & rigidity structural design. Low forming speed. Unique dynamic balance system. Extremely small total clearance. [See More]

  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: Progressive Stamping Link Motion Mechanical Press
  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Capacity: 200
Straight Side Mechanical Press -- SAG-1000
from SEYI America Inc.

#9679; Application. Applicable to large type of heavy tonnage die tooling with multiple precision stages in blanking, piercing, bending, forming for single or progressive application. ● Features. Hydraulic overload protection system. Extra long 8-points guide plate. Air counter balancer... [See More]

  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Capacity: 1000
Straight Side Mechanical Press -- SLS1-300
from SEYI America Inc.

#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. Unitized straight side frame suitable for precise progressive tooling job. “Zero angle... [See More]

  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Capacity: 300
Straight Side Mechanical Press -- SLS2-300
from SEYI America Inc.

#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. The symmetrical front-rear column structure design minimizes deflection and is most suitable for... [See More]

  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
  • Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Capacity: 300