Cut-off / Shearing Presses (metalworking)
2 Results
Moveable Head Diecutting Press
from Savage Engineering, Inc.
from Savage Engineering, Inc.
Savage Moveable Head Diecutting Press has two (2) axes of motion. The guide head has positive depth control. A replaceable wear surface is provided on the bed. Slides are provided for mounting steel rule dies on the head. Also available: guided platen diecutters with manual or dual shuttle. [See More]
- Operation: Cut-off / Shearing
- General Types: Die Cutting Machine
BCS / BCR -- Blister Card Cutting System Model BCS
from AZCO Corporation
from AZCO Corporation
The Blister Card Cutting system allows original format of blister card to be cut into different sizes. It is simple to use and compact in size, the blisters are loaded into a vertical magazine. From the magazine the cards are automatically feed into a shear cutting station. Subsequently the blisters... [See More]
- Operation: Cut-off / Shearing
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Stations: 1