Blanking Presses (metalworking)
from Savage Engineering, Inc.
SAVAGE 4 post presses are built with very long bushing tubes to separate 8 bronze bushings for paralelism accuracy. This multistation press blanks sheetmetal disks for Thermos Corporation. [See More]
- Operation: Blanking; Trimming
- Capacity: 10 to 800
- General Types: Stamping Press
- Frame & Head Type: Column / Straight-Side
from Savage Engineering, Inc.
Straight side prestressed housing press frames employ rigid construction for low deflection levels and eight-way adjustable gibs on self-lubricated ways for precise parallelism. This type of press is used for more demanding applications such as punching, blanking, trimming, piercing, perforating and... [See More]
- Operation: Blanking; Extrusion; Piercing / Hole Punching
- Capacity: 50 to 2500
- General Types: Punch Press; Stamping Press
from Savage Engineering, Inc.
Very rigid prestressed tie rod construction for the most demanding applications. This type of press is designed for adverse conditions such as offset loading, multiple station tools and breakthrough shock. [See More]
- Operation: Blanking; Extrusion; Piercing / Hole Punching; Side Punching / Notching
- Capacity: 50 to 2500
- General Types: Punch Press; Stamping Press
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
- Stamping / Hydroforming / Converting / Punching Press Type: C Frame Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Capacity: 25
from Associated Pacific Machine Corp.
Two axis computer numerical control system. P.P. cutting pad with pad shifter. Punch slug box under head to automatically collect scrap material. Pneumatic die rails under head for quick and easy die mounting. Servo motor positioning system. Inboard clamping beam feed system. Outboard conveyor... [See More]
- Operation: Blanking
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Clicker Press
- General Types: Die Cutting Machine
- Capacity: 30
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
- Stamping / Hydroforming / Converting / Punching Press Type: C Frame Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Capacity: 110
from Associated Pacific Machine Corp.
Two axis computer numerical control traveling head die units cutting machines with three sets of servo motor positioning. Motorized four post mechanical stops for accurate bottom position control. P.P. cutting pad with pad shifter. Punch slug box under head to automatically collect scrap material. [See More]
- Operation: Blanking
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Capacity: 40
from SEYI America Inc.
#9679; Application. Applicable for small type progressive die or single processing more than 2mm thickness of material, in blanking, piercing bending, forming component with heavy load. ● Features. Link motion with a reduced touch speed and cause less vibration and noise. Increased... [See More]
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
- Stamping / Hydroforming / Converting / Punching Press Type: Heavy Stamping Link Motion Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Capacity: 300
from Associated Pacific Machine Corp.
The swing arm clicker is the workhorse for many die cutting applications and also a very capable entry-level machine. We are proud to offer the Associated Pacific Machine APM-SA series of Swing-Arm Clicking Machines. Whether you are looking for an additional cutting machine, a replacement for an old... [See More]
- Operation: Blanking
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Clicker Press
- General Types: Die Cutting Machine
- Capacity: 22
from SEYI America Inc.
#9679; Application. Applicable for small type with massive progressive die production for blanking, piercing, bending, forming with transfer unit. ● Features. High precision & rigidity structural design. Low forming speed. Unique dynamic balance system. Extremely small total clearance. [See More]
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
- Stamping / Hydroforming / Converting / Punching Press Type: Progressive Stamping Link Motion Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Capacity: 200
from Associated Pacific Machine Corp.
Polypropylene cutting pad with pad shifter. Stroke adjustible inboard clamping beam with 92.1" long conveyor belt. Outboard pinch roll with 6.3" opening and 92.1" long conveyor belt. Allen Bradley 2 HP servo motor positioning system. Inboard safety fence guard and outboard hinged safety guards. Auto... [See More]
- Operation: Blanking
- Stamping / Hydroforming / Converting / Punching Press Type: Carpet Tile
- General Types: Die Cutting Machine
- Capacity: 110
from SEYI America Inc.
#9679; Application. Applicable for car body chassis component. ● Features. Rigid frame design, reduce working vibration & noise. High torque, wet clutch and brake unit with sintered multi-disc linings without abrasion wear problem. Suitable long stroke drawing & blanking processing. [See More]
- Operation: Blanking; Deep Drawing
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Eccentric Gear Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Capacity: 440
from Associated Pacific Machine Corp.
Cutting force of 25 tons. Head rotation. Automated incremental feed slide table. Pad shifter. Cutpart collection box on head. Photocell safety guard. Suitable for soft and firm sheet material such as insole, gasket, paperboard, plastic, and foam [See More]
- Operation: Blanking
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Capacity: 25
from SEYI America Inc.
#9679; Application. Applicable to large type of heavy tonnage die tooling with multiple precision stages in blanking, piercing, bending, forming for single or progressive application. ● Features. Hydraulic overload protection system. Extra long 8-points guide plate. Air counter balancer... [See More]
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Capacity: 1000
from Associated Pacific Machine Corp.
Cutting force of 30 tons. Urethane or nylon cutting belt system. Clamping beam feeding system. Outboard conveyor with gravity roller. Photocell safety guard. Suitable for multiple material rolls [See More]
- Operation: Blanking
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Capacity: 30
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. Unitized straight side frame suitable for precise progressive tooling job. “Zero angle... [See More]
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Capacity: 300
from Associated Pacific Machine Corp.
Two or three axes servo motor position system guarantees position accuracy of ± 0.2 mm. Working capacity of 15,000 to 20,000 cuts per 8 hours. User friendly computer control. 50 cutting program memory for different die shapes. Cutting program shown on dialog type computer monitor. Program and... [See More]
- Operation: Blanking
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Capacity: 40
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. The symmetrical front-rear column structure design minimizes deflection and is most suitable for... [See More]
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Capacity: 300
from Associated Pacific Machine Corp.
Cutting force of 70 tons. Head rotation. Inboard pinch roll feeder. Outboard pinch roll feeder. Pad shifter. Photocell safety guard. Sensor to activate first cutting stroke. Suitable for sheet material and thick single or double roll material [See More]
- Operation: Blanking
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Capacity: 70
from Associated Pacific Machine Corp.
Die-Less knife cutting for a wide range of materials. The reciprocating knife can cut materials that vary greatly in thickness and in stiffness. This machine can cut very intricate shapes. Machine operation is seperated into three seperate areas: Cut piece nesting, cutting, and cut piece removal. [See More]
- Operation: Blanking; Piercing / Hole Punching
- Stamping / Hydroforming / Converting / Punching Press Type: Reciprocating Knife
- General Types: Die Cutting Machine; Punch Press
- Ram / Stroke Speed: 1992
from Associated Pacific Machine Corp.
Three axes servo motor position system position accuracy of ± 0.2 mm. Working capacity of up to one million blanks per eight hours with maximum material stack thickness of up to 40 mm. 99 program memory for irregular pre-print4ed and non-printred envelope cutting, with every program having 20... [See More]
- Operation: Blanking; Straightening / Flattening
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Clicker Press
- General Types: Die Cutting Machine
- Capacity: 25
from Associated Pacific Machine Corp.
Cutting force of 100 metric tons. 250 mm stroke. Inboard pinch roll and conveyor belt feed system. Outboard pinch roll and conveyor belt feed system. Motorized four post mechanical stops. Suitable for sheet materials, foam planks and rolls. 40 to 400 tons [See More]
- Operation: Blanking
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Capacity: 110
from Associated Pacific Machine Corp.
Head driven by double chain with frequency converter cushion system to stop at one cutting position with position accuracy of ± 0.2 mm. Working capacity of up to 400,000 blanks per eight hours with maximum material stack thickness of 60 mm. Die lubrication for clean cuts and longer die life. [See More]
- Operation: Blanking
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Clicker Press
- General Types: Die Cutting Machine
- Capacity: 25
from Associated Pacific Machine Corp.
The USA FH series of die cutting machines were designed and engineered by European technicians with 50 years of experience. You can be assured that the best and most up to date engineering technology has been utilized in the USA FH series. The USA FH series has a strong exterior reinforced... [See More]
- Operation: Blanking
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Capacity: 40
from Associated Pacific Machine Corp.
These APMC Four Pillar Presses are excellent for diecutting plastics, foam, leather, gaskets, felt, abrasives, and many kinds of composites and textiles. Very efficient for making clean cuts of multiple layers of material. Automatic balancing system to provide accurate cut parts. Die height and... [See More]
- Operation: Blanking
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Clicker Press
- General Types: Die Cutting Machine
- Capacity: 25
from Associated Pacific Machine Corp.
Manual 4 post mechanical stops. Pneumatic die rails under the head. Polypropylene cutting pad with oscillating pad shifter. Inboard and outboard pneumatic pinch rolls. 1 HP servo motor positioning system. Material rewind stand with tension bar. Two roll material unwind stand with tension bar. Slug... [See More]
- Operation: Blanking
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Capacity: 13.23
from Associated Pacific Machine Corp.
A two axes servo-motor positioning system. A cutting program that maximizes material yield, up to 20% or more savings in material costs. 300 cutting programs are availible for a wide variety of different die shapes. A 20 mm cutting stroke along with a head traverse and material feeding distance of... [See More]
- Operation: Blanking
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Clicker Press
- General Types: Die Cutting Machine
- Capacity: 25
from Associated Pacific Machine Corp.
The Travelling Head Press is used for cutting textiles, plastics, foam, gaskets, rubber, and other materials. Efficient cuts of single or multiple layers of materal. Uses a hydraulic-down and hydraulic-up system to provide an even cutting depth. Very quiet. Special cutting pad locking device can... [See More]
- Operation: Blanking
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Clicker Press
- General Types: Die Cutting Machine
- Capacity: 20
from Associated Pacific Machine Corp.
Cutting force of 30 metric tons. In and out pinch roll. Poly pad and pad shifter or cutting belt. Suitable for sheet and roll stock. Available with head rotation for nesting cut parts [See More]
- Operation: Blanking
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Capacity: 33.07
from Associated Pacific Machine Corp.
APMC presses diecut a wide range of materials: foam, textiles, plastic, rubber, packings, vinyl, leather, composites, fiberglass, vinyl, and carpet floor tiles, cork, wood, gasket, filter materials, etc. You can be assured that the best and latest engineering technology has been utilized in the USA... [See More]
- Operation: Blanking
- Stamping / Hydroforming / Converting / Punching Press Type: Receding Head
- General Types: Die Cutting Machine
- Capacity: 30