Specialty Presses (metalworking)
from Savage Engineering, Inc.
Specially designed presses where by lower half of furnace rides on the shuttle for good access.Used with manipulator loader. Load cells and optical pyrometer information sent to remote data storage. [See More]
- General Types: Forming and Bending Machine
- Operation: Straightening / Flattening; Hot, Creep and Superplastic Forming
- Stamping / Hydroforming / Converting / Punching Press Type: Hot Press
- Capacity: 100
from Savage Engineering, Inc.
SAVAGE 4 post presses are built with very long bushing tubes to separate 8 bronze bushings for paralelism accuracy. This multistation press blanks sheetmetal disks for Thermos Corporation. [See More]
- General Types: Stamping Press
- Capacity: 10 to 800
- Operation: Blanking; Trimming
- Frame & Head Type: Column / Straight-Side
from Savage Engineering, Inc.
Used for forging/flattening large diameter crystals into lenses for MRI imaging machines. Press closes at a controlled rate of .004 IPM to prevent fracture of the crystal. Includes stainless heated platens and recirculating heated air. [See More]
- General Types: Forming and Bending Machine
- Operation: Straightening / Flattening; Hot, Creep and Superplastic Forming
- Stamping / Hydroforming / Converting / Punching Press Type: Hot Press
- Capacity: 500
from Savage Engineering, Inc.
With frontal shuttle table and frontal upper 180 degree inversion. Allows the booking open of injection molds and placing them face up, side by side for comparisons and repair. [See More]
- Operation: Die Spotting
- Capacity: 50 to 300
from Savage Engineering, Inc.
With frontal shuttle table to load tools and allow work on the lower tool halves. Features a 90 degree upper swing-out platen facing rear to allow access to upper tool. [See More]
- Operation: Die Spotting
- Capacity: 50 to 300
from Savage Engineering, Inc.
Large 14 feet x 10 feet opening press built for spotting aluminum die casting dies up to 60,000 lb. weight. Frontal shuttle bolster for easy loading. [See More]
- Operation: Die Spotting
- Capacity: 100
from Savage Engineering, Inc.
Savage Moveable Head Diecutting Press has two (2) axes of motion. The guide head has positive depth control. A replaceable wear surface is provided on the bed. Slides are provided for mounting steel rule dies on the head. Also available: guided platen diecutters with manual or dual shuttle. [See More]
- General Types: Die Cutting Machine
- Operation: Cut-off / Shearing
from Savage Engineering, Inc.
Horizontal forcing presses are used to push/pull wheels, sheaves, gears, rolls etc. onto/off shafts or axles. Model shown is inclined to allow overhead loading. Inserts are available for different shaft diameters. Open design allows work of infinite lengths. Many sizes and models available. [See More]
- Operation: Forcing Press
- Frame & Head Type: Inclined / Inclinable
- Capacity: 50 to 1000