Multi-Tool Presses (metalworking)

3 Results
Automatic Collating Machine -- GCM-1S
from Associated Pacific Machine Corp.

For collating one or two overlay foils with one, two, or three cores. Overlay foil can be from 40 to 400 µm thick, with or without magnetic tape. Core material can be PVC or PET, up to 750 mm x 750 mm. High Speed: 1,200 sheets per hour. Touch screen controlled for easy program changes and... [See More]

  • Special Features: Manufacturing Cell (Loader / Stacker); Multi-station; MultiTool
  • Stamping / Hydroforming / Converting / Punching Press Type: Automatic Collating
  • General Types: Die Cutting Machine
  • Operation: Fine Blanking
Dual Head Knife Cutting Machine -- CM44
from Associated Pacific Machine Corp.

Die-Less knife cutting for a wide range of materials. The reciprocating knife can cut materials that vary greatly in thickness and in stiffness. This machine can cut very intricate shapes. Machine operation is seperated into three seperate areas: Cut piece nesting, cutting, and cut piece removal. [See More]

  • Special Features: Coil / Web Feeder; Double / Triple Acting; MultiTool
  • Stamping / Hydroforming / Converting / Punching Press Type: Reciprocating Knife
  • General Types: Die Cutting Machine; Punch Press
  • Operation: Blanking; Piercing / Hole Punching
Trimming and Sheet Splitting Machine -- GC-700S
from Associated Pacific Machine Corp.

Designed specifically to cut and trim the two edges of a single or double sheet. It can also split a double sheet into two single sheets. If required, sheet flipping is available. Cross alignment sensors for both sheet axes ensure perferct trimming and splitting. Multiple simultaneous operation... [See More]

  • Special Features: Manufacturing Cell (Loader / Stacker); Coil / Web Feeder; Multi-station; MultiTool
  • Stamping / Hydroforming / Converting / Punching Press Type: Trimming Press; Automatic Double Edge Trimming
  • General Types: Die Cutting Machine
  • Operation: Fine Blanking; Sheet Splitting