C-Frame / Gap Frame Presses (metalworking)

13 Results
C-Frame Flanging Press with Vertical and Horizontal Rams
from Savage Engineering, Inc.

This deep throated press is generally used to form hull plate for ships or to form plate for heavy equipment and fabrication shops. Twin vertical 115 ton rams can be used separated in sequence or can be keyed together for a single 230 ton vertical platen. A 60 ton horizontal ram allows intricate... [See More]

  • Frame & Head Type: C-Frame / Gap Frame
  • Capacity: 750
  • General Types: Forming and Bending Machine
C-Frame Guided Platen Drawing Press with Cushion
from Savage Engineering, Inc.

Press shown includes eight bushing guide system, swing-out side guards and light curtains for die changeover. A fully hydraulic cushion, removeable t-slotted bolsters, leveling pads, die safety block and high speed hydraulics. [See More]

  • Frame & Head Type: C-Frame / Gap Frame
  • Operation: Deep Drawing
  • General Types: Forming and Bending Machine
  • Capacity: 25 to 1200
C-Frame Straightening Press
from Savage Engineering, Inc.

For straightening of small shafts, we offer Savage CFS straightening presses. A full range of straightening accessories is available for the series including: adjustable carriages, anvils, OD rotation fixtures, centering fixtures and indicators. [See More]

  • Frame & Head Type: C-Frame / Gap Frame
  • Operation: Straightening / Flattening
  • General Types: Forming and Bending Machine
  • Capacity: 12 to 300
C-Frame Double Crank Stamping Press -- C2N-110
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching/mechanical presses. 1.Application: Applicable to light, thin metal sheet for single and progressive die application in blanking, piercing, bending, forming, can be connected with automatic feeding line. 2.Press Tonnage: 110-315Ton. 3.Press type: C-Frame Double... [See More]

  • Frame & Head Type: C-Frame / Gap Frame
  • Operation: Press Forming / Embossing
  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Capacity: 110
Press Machines -- HyperPress
from Aries Engineering Co., Inc.

Design …. At the heart of all HyperCyl Presses is a self-contained hydra-pneumatic cylinder system providing from 1-200 tons of output force using an ordinary plant air supply. Designed as an alternative power source to conventional hydraulic systems. HyperCyl is a clean, quiet and safe power... [See More]

  • Frame & Head Type: C-Frame / Gap Frame
  • Operation: Bending; Deep Drawing; Marking / Coining; Piercing / Hole Punching; Press Forming / Embossing; Part Insertion, Part Sizing
  • General Types: Punch Press
  • Capacity: 1 to 50
APMC Swing Arm Clicking Machine -- APM-SA22
from Associated Pacific Machine Corp.

The swing arm clicker is the workhorse for many die cutting applications and also a very capable entry-level machine. We are proud to offer the Associated Pacific Machine APM-SA series of Swing-Arm Clicking Machines. Whether you are looking for an additional cutting machine, a replacement for an old... [See More]

  • Frame & Head Type: C-Frame / Gap Frame; Open Back
  • Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Clicker Press
  • General Types: Die Cutting Machine
  • Operation: Blanking
C Frame Mechanical Press -- SN1-25
from SEYI America Inc.

#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]

  • Frame & Head Type: C-Frame / Gap Frame
  • Stamping / Hydroforming / Converting / Punching Press Type: C Frame Mechanical Press
  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
Placer/Press -- AO-700 Series
from Dixon Automatic Tool, Inc.

Dixon AO-700 Placer/Presses use an air-oil intensifier cylinder to place and press a wide range of piece parts. Parts are automatically oriented and fed into the press by one of several styles of feed systems. A standard feature on all Dixon models ensures positive escapement of the piece part into... [See More]

  • Frame & Head Type: Bench Mounted; C-Frame / Gap Frame
  • Stamping / Hydroforming / Converting / Punching Press Type: Assembly
  • General Types: Shop Press
  • Capacity: 9
C-Frame Sheet Metal Punch Press -- A1-60
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer system. 2.Press... [See More]

  • Frame & Head Type: C-Frame / Gap Frame
  • Operation: Press Forming / Embossing
  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Capacity: 60
C Frame Mechanical Press -- SN2-110
from SEYI America Inc.

#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]

  • Frame & Head Type: C-Frame / Gap Frame
  • Stamping / Hydroforming / Converting / Punching Press Type: C Frame Mechanical Press
  • General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
  • Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
C-Frame Sheet Metal Punch Press -- C1N-160
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer system. 2.Press... [See More]

  • Frame & Head Type: C-Frame / Gap Frame
  • Operation: Press Forming / Embossing
  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Capacity: 160
Deep Throat Single Crank Stamping Press -- C1S-45
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching presses:1.Application:Specially designed with deep throat for some wide sheet metal,applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press,... [See More]

  • Frame & Head Type: C-Frame / Gap Frame
  • Operation: Press Forming / Embossing
  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Capacity: 45
High Speed Stamping Press -- GS-80
from NingBo Goanwin Machinery Manufacturing Co., Ltd.

Sheet metal Forming/stamping/punching /Mechanical presses. 1.Application: Max stamping speed 700spm,tonnage 30-80 ton. Mainly applicable for thin metal sheet with progressive mold used for blanking, forming, bending, piercing, can be equipped with automatic feeding line. 2.Press capacity: 30-80Ton. [See More]

  • Frame & Head Type: C-Frame / Gap Frame
  • Operation: Press Forming / Embossing
  • General Types: Punch Press; Sheet Metal; Stamping Press
  • Capacity: 45