Manual (Footswitch / Pendant / Pushbutton) Presses (metalworking)
from Norlok Technology, Inc.
Extremely light, hand-held, articulated Alligator machines from ASTRACLINCH, workhead weight 7-8 lbs (3.2-3.6 kg), cycle time 0.6-1.0 seconds, capacity 2x16 ga (0.120 ”) total mild steel. Applications include stud-to-track joining in both load-bearing structures and for partition walls, and... [See More]
- Automation / Control: Manual
- Operation: Side Punching / Notching
- General Types: Clinching Machine; Sheet Metal
- Sheet Thickness: 0.0400 to 0.1200
from Norlok Technology, Inc.
Extremely light, hand-held, articulated Alligator machines from ASTRACLINCH, workhead weight 7-8 lbs (3.2-3.6 kg), cycle time 0.6-1.0 seconds, capacity 2x16 ga (0.120 ”) total mild steel. Applications include stud-to-track joining in both load-bearing structures and for partition walls, and... [See More]
- Automation / Control: Manual
- Operation: Side Punching / Notching
- General Types: Clinching Machine; Sheet Metal
- Sheet Thickness: 0.0400 to 0.1200
from Norlok Technology, Inc.
In two-stroke clinching, the material to be joined is first deformed plastically inside a die. In a second phase, the joint is created through a squeezing between the punch and anvil outside of the die. The result is a high quality joint in terms of shape, strength and repeatability. What's... [See More]
- Automation / Control: Manual
- Operation: Side Punching / Notching
- General Types: Clinching Machine; Sheet Metal
- Pressure: 87
from Norlok Technology, Inc.
The Heavy Duty Watson machine is your portable sidekick to take care of the toughest fastening projects. This portable tool is designed for maximum flexibility and offers a strong round or rectangular clinch that can fasten up to 1/4" total thickness of mild steel, aluminum, copper, zinc and various... [See More]
- Automation / Control: Manual
- Operation: Piercing / Hole Punching
- General Types: Clinching Machine; Punch Press; Sheet Metal
- Pressure: 80 to 2000
from Norlok Technology, Inc.
Available in 25 ” throat, the Heavy Duty SURELOK model provides the ultimate strength to ensure all of your heavy material applications are taken care of. This air over oil booster powered machine can clinch material up to an astounding 10g. Description. Available in 18 ” or 25 ”... [See More]
- Automation / Control: Manual
- Operation: Side Punching / Notching
- General Types: Clinching Machine; Sheet Metal
- Pressure: 60 to 80
from Norlok Technology, Inc.
The LETTERLOK 3000 is designed to fasten the open end of the channel letter returns. This versatile tool eliminates drilling and pop riveting open letter returns and letter centers. It can produce a UL recognized fastener in just two pieces of aluminum. [See More]
- Automation / Control: Manual
- Operation: Side Punching / Notching
- General Types: Clinching Machine; Sheet Metal
- Pressure: 65 to 85
from Norlok Technology, Inc.
With its versatile design and unsurpassed features the LETTERLOK 4000 will reduce your channel letter fastening costs and outperform the competition. Features Include: Faster cycle times For more production (60 – 80 cycles a minute) Greater capacity Clinches 2 ” – 10 ” deep... [See More]
- Automation / Control: Manual
- Operation: Side Punching / Notching
- General Types: Clinching Machine; Sheet Metal
- Pressure: 65 to 125
from Norlok Technology, Inc.
Designed to easily fasten channel letters, the LITTLELOK 1200 machine has a 12" throat and can accommodate a 6"return, making short work of all your channel letter fastening projects. Whether it is your main fastening machine or a sibling for an existing LETTERLOK product, the LITTLELOK 1200 has all... [See More]
- Automation / Control: Manual
- Pressure: 65 to 125
- General Types: Clinching Machine; Sheet Metal
- Stroke: 0.2500 to 3.5
from Norlok Technology, Inc.
The Watson from Norlok Technology offers all the benefits of clinching in a lightweight version that gives you the portability you need. This compact clinching machine is easy to handle, requires only shop air to operate and can fasten up to two ply 14 gauge material. It is available in both heavy... [See More]
- Automation / Control: Manual
- Pressure: 70 to 80
- General Types: Clinching Machine; Sheet Metal
- Stroke: 1.5
from Norlok Technology, Inc.
Norlok's Slip On Flange Watson Machine is the perfect addition to any HVAC shop that wants to move away from screws, nails, rivets or welds for fastening Slip On Flange. [See More]
- Automation / Control: Manual
- Pressure: 70 to 80
- General Types: Clinching Machine; Sheet Metal
- Stroke: 1.5
from Norlok Technology, Inc.
With its versatile design and unsurpassed features the Surelok II series of machines outperform the competition like no other. Solid and reliable, the Surelok II will fasten material from as thick as 14 gauge to as thin as 32 gauge with our proven clinching technology. Superior features include:... [See More]
- Automation / Control: Manual
- Operation: Side Punching / Notching
- General Types: Clinching Machine; Punch Press; Sheet Metal
- Pressure: 80 to 125
from Norlok Technology, Inc.
Superior features include... APU - Advanced Power Unit. The New Surelok III is Faster, Smoother, Quieter and Uses less air than ever before. Stainless Steel Ready. Order your rectangular tool kit and clinch up to 2 layers of 18 Gauge Stainless Steel (304,308,316 etc). No hassle 2 minute changeover. [See More]
- Automation / Control: Manual
- Operation: Piercing / Hole Punching; Side Punching / Notching
- General Types: Clinching Machine; Punch Press; Sheet Metal
- Pressure: 80 to 100
from Associated Pacific Machine Corp.
The swing arm clicker is the workhorse for many die cutting applications and also a very capable entry-level machine. We are proud to offer the Associated Pacific Machine APM-SA series of Swing-Arm Clicking Machines. Whether you are looking for an additional cutting machine, a replacement for an old... [See More]
- Automation / Control: Manual
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Clicker Press
- General Types: Die Cutting Machine
- Operation: Blanking
from Wabash MPI
A 1000-ton hydraulic compression press is available from Wabash MPI. The press features programmable control of clamp position, closed loop control of clamp force from 10 to 1000 tons, and fully programmable compression and decompression rates throughout the entire force range. The PLC control... [See More]
- Automation / Control: Manual
- Technology: Hydraulic
- Capacity: 1000
- Frame & Head Type: Column / Straight-Side
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]
- Automation / Control: Manual
- Stamping / Hydroforming / Converting / Punching Press Type: C Frame Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
from Associated Pacific Machine Corp.
Cutting force of 100 metric tons. 250 mm stroke. Inboard pinch roll and conveyor belt feed system. Outboard pinch roll and conveyor belt feed system. Motorized four post mechanical stops. Suitable for sheet materials, foam planks and rolls. 40 to 400 tons [See More]
- Automation / Control: Manual
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Operation: Blanking
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]
- Automation / Control: Manual
- Stamping / Hydroforming / Converting / Punching Press Type: C Frame Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
from Associated Pacific Machine Corp.
Head driven by double chain with frequency converter cushion system to stop at one cutting position with position accuracy of ± 0.2 mm. Working capacity of up to 400,000 blanks per eight hours with maximum material stack thickness of 60 mm. Die lubrication for clean cuts and longer die life. [See More]
- Automation / Control: Manual
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Clicker Press
- General Types: Die Cutting Machine
- Operation: Blanking
from SEYI America Inc.
#9679; Application. Applicable for small type progressive die or single processing more than 2mm thickness of material, in blanking, piercing bending, forming component with heavy load. ● Features. Link motion with a reduced touch speed and cause less vibration and noise. Increased... [See More]
- Automation / Control: Manual
- Stamping / Hydroforming / Converting / Punching Press Type: Heavy Stamping Link Motion Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
from Associated Pacific Machine Corp.
The USA FH series of die cutting machines were designed and engineered by European technicians with 50 years of experience. You can be assured that the best and most up to date engineering technology has been utilized in the USA FH series. The USA FH series has a strong exterior reinforced... [See More]
- Automation / Control: Manual
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Operation: Blanking
from SEYI America Inc.
#9679; Application. Applicable for small type with massive progressive die production for blanking, piercing, bending, forming with transfer unit. ● Features. High precision & rigidity structural design. Low forming speed. Unique dynamic balance system. Extremely small total clearance. [See More]
- Automation / Control: Manual
- Stamping / Hydroforming / Converting / Punching Press Type: Progressive Stamping Link Motion Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
from Associated Pacific Machine Corp.
These APMC Four Pillar Presses are excellent for diecutting plastics, foam, leather, gaskets, felt, abrasives, and many kinds of composites and textiles. Very efficient for making clean cuts of multiple layers of material. Automatic balancing system to provide accurate cut parts. Die height and... [See More]
- Automation / Control: Manual
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Clicker Press
- General Types: Die Cutting Machine
- Operation: Blanking
from SEYI America Inc.
#9679; A Genuine Servo Press With Global New Standard. High Torque, High Rigidity, High Productivity. Best Formability, Best Protection, Best Safety. Saving Energy And Environmental Friendly. ● Features. 1. User-friendly Interface. 2. Safety Design. 3. Evolutional Press Structure. 4. [See More]
- Automation / Control: Manual
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Direct Servo Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Capacity: 80
from Associated Pacific Machine Corp.
Manual 4 post mechanical stops. Pneumatic die rails under the head. Polypropylene cutting pad with oscillating pad shifter. Inboard and outboard pneumatic pinch rolls. 1 HP servo motor positioning system. Material rewind stand with tension bar. Two roll material unwind stand with tension bar. Slug... [See More]
- Automation / Control: Manual; Touch Screen
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Rotary
- General Types: Die Cutting Machine
- Operation: Blanking
from SEYI America Inc.
#9679; A Genuine Servo Press With Global New Standard. High Torque, High Rigidity, High Productivity. Best Formability, Best Protection, Best Safety. Saving Energy And Environmental Friendly. ● Features. 1. User-friendly Interface. 2. Safety Design. 3. Evolutional Press Structure. 4. [See More]
- Automation / Control: Manual
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Direct Servo Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Capacity: 160
from Associated Pacific Machine Corp.
Twin cylinder, four column cunstruction with double mechanical balancing mechanism and reinforced full head ensure even cutting death for congested cutting dies. Blade downward cutting die mounted under head and material placed on steel sliding table achieve easy material loading and cutparts... [See More]
- Automation / Control: Manual
- Stamping / Hydroforming / Converting / Punching Press Type: Jigsaw Puzzle
- General Types: Die Cutting Machine
- Operation: Fine Blanking
from SEYI America Inc.
#9679; Application. Applicable for car body chassis component. ● Features. Rigid frame design, reduce working vibration & noise. High torque, wet clutch and brake unit with sintered multi-disc linings without abrasion wear problem. Suitable long stroke drawing & blanking processing. [See More]
- Automation / Control: Manual
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Eccentric Gear Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Blanking; Deep Drawing
from Associated Pacific Machine Corp.
The Travelling Head Press is used for cutting textiles, plastics, foam, gaskets, rubber, and other materials. Efficient cuts of single or multiple layers of materal. Uses a hydraulic-down and hydraulic-up system to provide an even cutting depth. Very quiet. Special cutting pad locking device can... [See More]
- Automation / Control: Manual
- Stamping / Hydroforming / Converting / Punching Press Type: Die Cutting - Clicker Press
- General Types: Die Cutting Machine
- Operation: Blanking
from SEYI America Inc.
#9679; Application. Applicable to large type of heavy tonnage die tooling with multiple precision stages in blanking, piercing, bending, forming for single or progressive application. ● Features. Hydraulic overload protection system. Extra long 8-points guide plate. Air counter balancer... [See More]
- Automation / Control: Manual
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
from Associated Pacific Machine Corp.
APMC presses diecut a wide range of materials: foam, textiles, plastic, rubber, packings, vinyl, leather, composites, fiberglass, vinyl, and carpet floor tiles, cork, wood, gasket, filter materials, etc. You can be assured that the best and latest engineering technology has been utilized in the USA... [See More]
- Automation / Control: Manual
- Stamping / Hydroforming / Converting / Punching Press Type: Receding Head
- General Types: Die Cutting Machine
- Operation: Blanking
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. Unitized straight side frame suitable for precise progressive tooling job. “Zero angle... [See More]
- Automation / Control: Manual
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. The symmetrical front-rear column structure design minimizes deflection and is most suitable for... [See More]
- Automation / Control: Manual
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing