Shop Press Presses (metalworking)
from Quality Bearings & Components
Hydraulic Hand Pump. WORKSHOP PRESSES. BETEX WSP SERIES. Professional workshop presses with hand, air or electric pump. Features: Robust steel frame ensures maximum stability and prevents bending. Multiple working positions for press bed. Steel crossbars prevent the frame from bending when loaded. [See More]
- General Types: Shop Press
- Capacity: 10
- Operation: Mounting, Dismantling
- Pressure: 10153
from Zinko Hydraulic Jack
15 ton Hydraulic Press- Manual Type. Welded steel with fast return springs. Designed for use with automotive, industrial, and general shop work for pressing, bending, straightening, and assembling jobs. Optional air pump or electric pump available upon request. [See More]
- General Types: Shop Press
- Technology: Hydraulic
- Capacity: 15
from Torin Jacks, Inc.
Heavy duty steel H-frame has a 12-ton hydraulic bottle jack. Great for straightening,bending and stamping.Ideal for rebuilding engines. Remove and install bearings,gears,U-joints,bushings,ball joints,pulleys,stc.Open side heavy duty. construction allows work on the longest work pieces. Raise and... [See More]
- General Types: Shop Press
- Capacity: 12
- Operation: Bending; Straightening / Flattening
- Technology: Manual
from Garage Equipment Supply
The Dannmar Shop Press can be used for electric motor and armature repair, installation, and removal of pressure fitted parts, and bending or straightening metal. The 20 ton porta power helps you remove and install bearings, gears, U-joints, bushings, ball joints, and pulleys. Working distance:... [See More]
- General Types: Shop Press
from Dixon Automatic Tool, Inc.
The Model AP-130 Series Placer/Presses combine the placing and pressing operation into one motion. The Placement Heads have a toggle action and provide up to 2500 pounds of pressing force (11.12kN).The pressing force increases rapidly during the last .50-inch (13mm) of placement stroke. A sensor... [See More]
- General Types: Shop Press
- Capacity: 1.25
- Stamping / Hydroforming / Converting / Punching Press Type: Assembly
- Stroke: 3
from Garage Equipment Supply
Model: OTC-5180. Lightweight (less than 28 lbs.) and durable, the 5180 portable press is perfect for industrial, marine, roadside maintenance, and general automotive applications. Use for all clamping, pressing, and bending needs. Ideal for welding and metal fabrication. Press can be positioned... [See More]
- General Types: Shop Press
from Dixon Automatic Tool, Inc.
The Model AP-140 Series Placer/Presses are available with 500 and 900 pound pressing forces (2.2kN and 4kN). The placement force can be adjusted by regulating the air pressure to the placement cylinder.The Placing Head is available with four (4) standard placement strokes from 2-inches (50.8 mm) to... [See More]
- General Types: Shop Press
- Capacity: 0.2500 to 0.4500
- Stamping / Hydroforming / Converting / Punching Press Type: Assembly
- Stroke: 5
from Garage Equipment Supply
10-ton body and frame repair kits is typically used in vehicle maintenance and collision repair facilities. Come packed in a strong, durable plastic case. 10-Ton capacity. A must for body-shop repair. 10,000 PSI hydraulic pump unit for maximum performance. Built-in safety overload valve. Heavy steel... [See More]
- General Types: Shop Press
from Dixon Automatic Tool, Inc.
Dixon AO-700 Placer/Presses use an air-oil intensifier cylinder to place and press a wide range of piece parts. Parts are automatically oriented and fed into the press by one of several styles of feed systems. A standard feature on all Dixon models ensures positive escapement of the piece part into... [See More]
- General Types: Shop Press
- Capacity: 9
- Stamping / Hydroforming / Converting / Punching Press Type: Assembly
- Stroke: 6