Bending Presses (metalworking)
from Torin Jacks, Inc.
Heavy duty steel H-frame has a 12-ton hydraulic bottle jack. Great for straightening,bending and stamping.Ideal for rebuilding engines. Remove and install bearings,gears,U-joints,bushings,ball joints,pulleys,stc.Open side heavy duty. construction allows work on the longest work pieces. Raise and... [See More]
- Operation: Bending; Straightening / Flattening
- Capacity: 12
- General Types: Shop Press
- Technology: Manual
from Aries Engineering Co., Inc.
Design …. At the heart of all HyperCyl Presses is a self-contained hydra-pneumatic cylinder system providing from 1-200 tons of output force using an ordinary plant air supply. Designed as an alternative power source to conventional hydraulic systems. HyperCyl is a clean, quiet and safe power... [See More]
- Operation: Bending; Deep Drawing; Marking / Coining; Piercing / Hole Punching; Press Forming / Embossing; Part Insertion, Part Sizing
- Capacity: 1 to 50
- General Types: Punch Press
- Pressure: 30 to 100
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
- Stamping / Hydroforming / Converting / Punching Press Type: C Frame Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Capacity: 25
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy... [See More]
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
- Stamping / Hydroforming / Converting / Punching Press Type: C Frame Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Capacity: 110
from SEYI America Inc.
#9679; Application. Applicable for small type progressive die or single processing more than 2mm thickness of material, in blanking, piercing bending, forming component with heavy load. ● Features. Link motion with a reduced touch speed and cause less vibration and noise. Increased... [See More]
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
- Stamping / Hydroforming / Converting / Punching Press Type: Heavy Stamping Link Motion Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Capacity: 300
from SEYI America Inc.
#9679; Application. Applicable for small type with massive progressive die production for blanking, piercing, bending, forming with transfer unit. ● Features. High precision & rigidity structural design. Low forming speed. Unique dynamic balance system. Extremely small total clearance. [See More]
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
- Stamping / Hydroforming / Converting / Punching Press Type: Progressive Stamping Link Motion Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Capacity: 200
from SEYI America Inc.
#9679; Application. Applicable to large type of heavy tonnage die tooling with multiple precision stages in blanking, piercing, bending, forming for single or progressive application. ● Features. Hydraulic overload protection system. Extra long 8-points guide plate. Air counter balancer... [See More]
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Capacity: 1000
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. Unitized straight side frame suitable for precise progressive tooling job. “Zero angle... [See More]
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Capacity: 300
from SEYI America Inc.
#9679; Application. Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features. The symmetrical front-rear column structure design minimizes deflection and is most suitable for... [See More]
- Operation: Bending; Blanking; Piercing / Hole Punching; Press Forming / Embossing
- Stamping / Hydroforming / Converting / Punching Press Type: Straight Side Mechanical Press
- General Types: Forming and Bending Machine; Punch Press; Sheet Metal; Stamping Press
- Capacity: 300